-
Supplier: Anatech Electronics, Inc.
Description: 603 KHz LC Low Pass Filter
- Frequency (Fc): 0.603 MHz
- Insertion Loss: 0.8 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 138 KHz LC Low Pass Filter
- Frequency (Fc): 0.1 to 0.138 MHz
- Insertion Loss: 0.8 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 303 KHz LC Low Pass Filter
- Frequency (Fc): 0.303 MHz
- Insertion Loss: 0.8 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
-
Supplier: Anatech Electronics, Inc.
Description: 150 KHz High Power Low Pass Filter
- Frequency (Fc): 0.15 MHz
- Insertion Loss: 0.4 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: kTB Solutions
Description: kTB Solutions supplies high stopband rejection low pass filters in frequency range DC-28GHz. The low pass filters are widely used in many applications.. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers
- Frequency (Fc): 500 to 6,000 MHz
- Insertion Loss: 2 dB
- VSWR: 1.8 :1
- Features: Other
-
Supplier: Richardson RFPD
Description: The RLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The RLF family of products offers the industry’s lowest insertion loss and superior close-in rejection/attenuation while providing
- Bandwidth: 3,300,000 to 3,800,000 kHz
- Insertion Loss: 0.5 dB
- VSWR: 1.377 :1
- Filter Design: Ceramic Filter
-
Supplier: 5o.com
Description: Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 0 to 2,250 MHz
- Insertion Loss: 1 dB
- VSWR: 1.8 :1
- Operating Temperature: -30 to 70 C
-
Supplier: Filtronetics, Inc.
Description: Cut-off: 0.2 dB @ 75 KHz, Rejection: 146 KHz-60 dB, Ripple: 0.2 dB, IL: 1.0 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Knowles
Description: Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. Low pass filters pass from DC to desired frequency range and suppress the rest of
- Frequency (Fc): 18,500 MHz
- Bandwidth: 18,000,000 kHz
- Insertion Loss: 2.2 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 1 KHz, Ripple .25 dB, IL 2.0 dB
- Cutoff or Center Frequency (Fc): 41 kHz
- Bandwidth: 0.3 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3901 programmable, two channel. Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Low Pass Cutoff Frequency: 0.001 to 99 kHz
- High Pass Cutoff Frequency: 0.001 to 99 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3900 programmable, dual channel Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Low Pass Cutoff Frequency: 0.001 to 99 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Architecture: Analog (RC)
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 8TH-ORDER, WSOIC-16; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:WSOIC; No. of Pins:16Pins; Cutoff Frequency:50kHz; Program ClockRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, UMAX-8; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:45kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ACTIVE FILTER, 300KHZ, WSOIC-20; IC Filter Type:Bandpass / Lowpass; Filter Order:4th; No. of Filters:2; Supply Voltage Min:2.37V; Supply Voltage Max:5.5V; Filter IC Case Style:WSOIC; No. of Pins:20Pins; Cutoff Frequency:300kHz; RoHS Compliant: Yes
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 5,600 MHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Filter Type: Low Pass
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Frequency (Fc): 1,420 to 1,440 MHz
- Insertion Loss: 1 dB
- VSWR: 1.3 :1
- Operating Temperature: -30 to 70 C
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 512 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Utmel Electronic Limited
Description: Active Filter Single SW-CAP Low Pass 4th Order 40kHz 8-Pin SOIC Tube
- Operating Temperature: -40 to 85 C
- Features: Other
- RoHS Compliant: RoHS Compliant
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Utmel Electronic Limited
Description: EMI Filter Low Pass Array 20dB Flat Style SMD T/R
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: FILTER, LOW PASS, TYPE FR4RX11FB1
-
Supplier: Mini-Circuits
Description: The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as
- Insertion Loss: 42.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: The BFCV-1332+ LTCC Band Pass Filter covers the passband from 11 to 15 GHz, with as low as 2.0 dB loss in the passband, and up to 47 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a
- Insertion Loss: 13 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this
- Insertion Loss: 940 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: The BFHK-6751+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 5.9 – 6.9 GHz is as low as 3.1 dB, with typical stopband rejections
- Insertion Loss: 6.4 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 20KHZ LOW PASS 20SOIC
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 2nd Order, Other
- Filter Category: Active Filter
-
Supplier: Picosecond Pulse Labs, Inc.
Description: test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description: PSPL risetime/low-pass
- Bandwidth: 20,000,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass 2nd Order 20kHz 20-SOIC
- Supply Voltage (VS): 9 to 14 volts
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 2nd Order, Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: test and measurement, high speed digital networks, and telecom systems. These filters may be used as either risetime or low-pass filters. Our filters are designed to have the best possible transient response.Description: PSPL risetime/low-pass
- Bandwidth: 17,200,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-HF01P520S is a suspended stripline highpass filter. The pass band is 1.5-20GHz.lt has excellent rejection ≥50dBc@DC-1.1GHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications
- Frequency (Fc): 1,500 to 20,000 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.8 :1
- Filter Type: High Pass
-
Supplier: RS Components, Ltd.
Description: ACTIVE FILTER LOW PASS 8TH ORDER 5KHZ
- Cutoff or Center Frequency (Fc): 5 kHz
- Cutoff Frequency (Fc): 5 kHz
- Filter Category: Active Filter
- Filter Type: Low Pass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20GHZ, EMI RFI Filter, RF Filters. This listing supports
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as all of (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
JETSEAL has designed its patented Sensor Pass-Through for use in the aerospace industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass-Through: Requires no time-consuming threading of sensor wires or tubes through individual holes. Superior design ensures a low leak rate with (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
. The Sensor Pass-Through: Requires no time-consuming threading of sensor wires or tubes through individual holes. Superior design ensures a low leak rate with each use. Accepts thermocouples with connectors. Eliminates the need for hole plugs in (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
OPTICAL TRAPPING AND MANIPULATION OF NEUTRAL PARTICLES USING LASERS: A REPRINT VOLUME WITH COMMENTARIES
By analyzing data on 152 steps they then determined the initial rise time of an 8 nm step from a histogram plot of number of particles versus rise time measured with the 20 kHz low pass filter .
-
In-situ health monitoring of a bonded composite patch using the strain ratio technique
Note that the prototype PVDF smart patch device had no low pass filtering on the input signals, however the foil strain gauge electronics had a 20kHz low pass filter on the inputs to remove spike type noise.
-
Fabrication of high frequency ultrasonic needle transducers for pulsed wave Doppler
Sample & Hold 20KHz Low Pass Filter .
-
In vitro attenuation of impact shock in equine digits
Data from the accelerometers were captured at the time of testing using a 6 channel analogue recorder5 with a built-in 20 kHz low pass filter .
-
Analysis of hot-wire anemometry data in an acoustically excited turbulent flow field
In order to fully define the turbulence field the hot wire data (and hence Kulite data) were typically sampled at 40 KHz and utilised a 20 KHz low pass filter .
-
AN/ALR-81(V) microwave receiver system
…over a min 70 dB input power range); ±1 V (into 75 {Omega}, gain scaled to the selected IF bandwidth) Audio output: 600 {Omega} (to headset, audio output derived from selected video via 20 kHz low pass filter ) Digital control: fibre optic…
-
Capacitance Sensing Made Easy (.pdf)
Figure 4: Amplifier Output Noise with 20kHz Low Pass Filter .
-
Laser Triangulation Sensors
Figure 6: Amplifier Output Noise with 20kHz Low Pass Filter .
-
Liquid-Phase Fuel Penetration in Diesel Sprays
The pressure transducer used was a Kistler model K-6001 piezoelectric pressure transducer coupled to a Kistler model 504E charge amplifier with a 20 kHz low pass filter .
-
Blast mitigation capabilities of aqueous foam.
through a 20 KHz low pass filter .
Indicates content that may require registration and/or purchase.