-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, POTENTIOMETER, CERMET, 1 TURN(S), 2W, 2200ohm, ROHS COMPLIANT Product overview: 404802692036 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 2,200 ohms
- Tolerance: 10 +/- %
- Operating DC Voltage: 315 volts
- Operating AC Voltage: 315 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, WIRE WOUND, 50W, 5%, 30ppm, 2200ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS502K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 2,200 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 1,250 volts
- Operating AC Voltage: 1,250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It
- Resistance Range: 2,200 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 350 volts
- Operating AC Voltage: 350 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It
- Resistance Range: 2,200 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 500 volts
- Operating AC Voltage: 500 volts
-
Supplier: Allied Electronics, Inc.
Description: Indicator,Pnl-Mnt;For 5mm LEDs;With 2200 Ohm Resistor;Leadwires;Length 4In
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, TEMPERATURE DEPENDENT, NTC, 2200ohm, CHASSIS MOUNT
- Resistance Range: 2,200 ohms
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 22 OHM, 10W, ±10%; Resistance:22ohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 50 OHM, 25W, 10%; Resistance:50ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTOR, 0.15 OHM, 3W, 5%, AXIAL; Resistance:0.15ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
-
Description: EOL/Series Resistor Module, 2.2K ohm Call Points
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 966857-WR04X2200FTL Category: Resistors>Chip Resistor - Surface Mount Series: WR Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition:
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: DigiKey
Description: 13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: MELF Resistors 1/4watt 220ohms 1% 50ppm 13"
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1098532-SMM02070C2200FBP00 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 220 Composition: Thin Film Number of Terminations:
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 802792-MCR03EZPFX2200 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 220 Ohms Supplier Device
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Newark, An Avnet Company
Description: THIN FILM RESISTOR, 80.6 OHM, 63mW, 0.1%, FULL REEL; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 220 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 220 OHM 1% 5W
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Power Rating: 5 watts
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 220 OHM 0.1% 1/8W 0805
- Resistance Range: 220 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.125 watts
- Operating Temperature: -55 to 155 C
-
Description: RES SMD 220 OHM 1% 1/8W 0805
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.125 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Lingto Electronic Limited
Description: RES 0.22 OHM 13W 5% AXIAL
- Resistance Range: 0.22 ohms
- Tolerance: 5 +/- %
- Power Rating: 13 watts
- Mounting / Packaging: Through Hole
-
Supplier: ODG (Origin Data Global)
Description: RES SMD 220 OHM 1W 2010 WIDE
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Power Rating: 1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: ODG (Origin Data Global)
Description: RES ARRAY 4 RES 220 OHM 1206
- Resistance Range: 220 ohms
- Tolerance: 1 +/- %
- Number of Resistors: 4
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V
- Resistance Range: 220 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: DigiKey
Description: Braking Resistor 200Ohm
-
Supplier: RS Components, Ltd.
Description: 0805Anti-Surge Resistor2,200 Ohm 5%
- Resistance Range: 2,200 ohms
- Power Rating: 0.5 watts
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: Radwell International
Description: RESISTOR,AXIAL, 240 OHM 5W 5% METAL OXIDE FILM 9.50MM X 9.00 MM X 22.00MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 240 ohms
- Tolerance: 5 +/- %
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 680 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount
- Resistance Range: 680 ohms
- Tolerance: 5 +/- %
- Power Rating: 2,200 watts
- Number of Resistors: 1
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Two-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Two level block with a selectable resistor value between the 2 levels, Black (Standard), 2200 Ohm Resistance
- Termination Options: Screw Clamp
- Terminal Block Type: Single Feed Through
-
Supplier: Radwell International
Description: TRIMMER, CERMET, 0.5W, 2200OHM, 10% +/-TOL, 100PPM/CEL, 1 TURN(S), THROUGH HOLE, SIDE ADJUST. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 2,200 ohms
- Tolerance: 10 +/- %
-
Supplier: Genisco Filter
Description: 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 kHz to 18 GHz (50/50 Ohm System) APPLICABLE
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: RS Components, Ltd.
Description: 4816P DIP SMD Resistor Network Array 2K2
- Resistance Range: 2,200 ohms
- Number of Resistors: 8
- Power Rating: 1.28 watts
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Hall Sensor - Test Geartooth Sensing
Note 2: The 55110 sensor utilises the base Hall circuitry but adds an LED and 2200 Ohm resistor between the output and VDD.
-
CR4 - Thread: Can 110-VAC Contactor Coils Operate from a 110-VDC Supply?
The power dissipation at 50 volts DC is about 10 watts and that seemed a little high for continuous use so I tried using a 2200 ohm resistor in series on 120VDC to give about 11 volts on the coil with about …
-
VCC Optoelectronics - CNX410220X4104 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator, Pnl-Mnt; For 5mm LEDs; With 2200 Ohm Resistor ; Leadwires; Length 4In .
-
VCC Optoelectronics - CMC441GTP - Optoelectronics & Lighting - Lenses - Allied Electronics
Indicator,Pnl-Mnt;For 5mm LEDs;With 2200 Ohm Resistor ;Leadwires;Length 4In .
-
Hammond Manufacturing - 1591DBK - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Indicator,Pnl-Mnt;For 5mm LEDs;With 2200 Ohm Resistor ;Leadwires;Length 4In .
-
A study of the biological effects of certain ELF electromagnetic fields
The bottom consists of 32 stainless steel rods 3.14 mm in diameter connected in series by 2200 ohm resistors .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/40177/Miller_A_Simple_Linearized_1976.pdf?sequence=1
The 2200 ohm resistor used to bypass the power transistor provides an indicated bridge current of 4.5 ma with no hot wire sensor in the circuit and 5.0 ma with a wire of 10 ohms when the "current" control is …
-
Integration of precision passive components on silicon for performance improvements and miniaturization
2200 ohm Resistor .
-
Low 1/f Noise 30 GHz Broadband Amplifiers for the Differential Radiometers of the Planck Surveyor Mission.
Some components of the bias supply and protection circuits can be easily identified in the picture: gate protection resistors ( 2200 Ohm ) and small 100 pF parallel plate capacitors close to the MMIC.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61432/HTL_TR_1964_028.pdf?sequence=1
battery and a 2200 - ohm resistor .
Indicates content that may require registration and/or purchase.