-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Protection Diodes / TVS Diodes SMAJ, DO-214AC, 220V, 356V, AUTO, Reel 7" Product overview: SMAJ220CA from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 220V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 220V, TVS Protection Diode,
- Tj: -65 C
- Peak Pulse Power: 1,500 watts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 100V 1 pair of common cathodes 710mV@15A 15A TO-220F-3 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Communication, Control and Measurement Equipment Constant Voltage Regulation / Diode Zener Single 220V 10% 1000mW 2-Pin M-FLAT Product overview: CMZB220 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping,
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 20A TO-220-2
- VF: 1.55 volts
- IF: 20,000 mA
- VR: 650 volts
- IR: 0.4 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 220V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 220V, TVS Protection
- Tj: -65 C
- Peak Pulse Power: 600 watts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Diode, Schottky, 45V 10A, TO-220AC
-
Supplier: Allied Electronics, Inc.
Description: DIODE FAST 8A 200V TO-220AC
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 45V 20A TO220AB PKG
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 100V 20A, TO220AB PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 120V TO220
- VF: 0.9 volts
- IF: 20,000 mA
- VR: 120 volts
- IR: 0.025 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 100V ITO220
- VF: 0.85 volts
- Features: Other
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 35V TO220AB
- VF: 0.6 volts
- VR: 35 volts
- Tj: -55 to 175 C
- CT: 400 pF
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY SCHOTTKY 100V TO220F
- VF: 0.85 volts
- VR: 100 volts
- IR: 0.2 mA
- Arrangement: Common Cathode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 220 volts
- ZZT: 350 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122815-1V5KE220A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 4.6A Power - Peak Pulse: 1500W (1.5kW) Power Line
- VR: 185 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 328 volts
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 220V, POWERDI 123 ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201AD
- VR: 185 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 328 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 220V 20%
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 893876-SCS220AGHRC Series: Automotive, AEC-Q101 Features: Diode Silicon Carbide Schottky 650 V 20A (DC) Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Not
- Features: Other, Schottky Barrier Diodes
- Package: TO-220
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 872088-FMEN-220B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete
- Features: Other
- Diode Type: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 150V Dual Common Cathode 830mV@10A 10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.83 volts
- VR: 150 volts
- IR: 0.01 mA
- RoHS Compliant: RoHS Compliant
-
Description: DIODE ARR SCHOTT 100V 20A TO220F
- VF: 0.85 volts
- VR: 100 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 100V 10A TO220S
- VF: 0.85 volts
- VR: 100 volts
- Features: Other, Rectifier Diode
- Package: TO-220
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 220V, SMB ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack
- Tj: -40 to 150 C
- Arrangement: Common Cathode
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Newport MKS
Description: The LDP-3840B-220V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100 ns to 10 ms. Careful
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1123040-220CNQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common
- VF: 0.57 volts
- VR: 30 volts
- IR: 10 mA
- Tj: -55 to 150 C
-
Supplier: Newport MKS
Description: The LDX-3232 High Compliance Laser Diode Driver is the industry's only laser diode driver specifically developed for controlling high compliance voltage devices such as quantum cascade laser diodes. Careful attention to design allows these drivers to deliver up to 4A of low
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, BIDIR, 220V, DO-214AB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 4KW, 220V, BIDIR, SMC; Product Range:SMDJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:220V; Clamping Voltage Max:459.95V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:244V RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the ILX Lightwave® proven
- Operating Voltage: 220 volts
-
Supplier: Newport MKS
Description: requirement. Instrument includes: LDP-3830-220V Precision Pulsed Current Source LPB-386 Laser Pulse Board for LDP-3830 CC-385 Pulsed Output Source/Laser Mount Interconnect, 17W2 to 17W2 602250 10ft USB Cable We offer a wide variety of precision laser diode mounts with plug and play
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sharp enters blue laser mass production Sharp has tossed its hat into the blue laser ring as the second supplier of the diode, following Nichia. Sharp has already begun supplying the diodes to an undisclosed customer. Indian semi industry creating more IP, report says India's semiconductor
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sharp enters blue laser mass production Sharp has tossed its hat into the blue laser ring as the second supplier of the diode, following Nichia. Sharp has already begun supplying the diodes to an undisclosed customer. Indian semi industry creating more IP, report says India's semiconductor