-
Supplier: Econo Lift Limited
Description: 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Econo Lift Limited
Description: Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated
- Capacity: 12,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: ValueTronics International, Inc.
Description: Optional SCSI-2 FAST & WIDE Synchronous/Asynchronous Initiator emulation Tracing of data transfer rates over 10 MHz. Trace memory: 32K events standard, 128K or 512K optional REC/ACK recording, all four edges Optional C language programming capability for SCSI Initiator emulator Operations
-
-
Supplier: SOCOMEC
Description: ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic controller,
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 277 volts
- Number of Poles: 3 to 4
- Features: Locking, Other
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum Current Rating: 400 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 3
- Switch Control: Manual
-
Supplier: SOCOMEC
Description: ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are intended
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat® ATS products offer differentiated features that simplify installation, operation, and system integration; yet are
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. A Bypass Isolation Automatic Transfer Switch (ATS) provides fully functioning transfer in applications where emergency
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: Breaker Based Automatic Transfer Switches offer an enhanced set of features that will meet your application requirements, and allow for optimal control and improved flexibility for applications requiring continuity of power during the transfer and routine test. In the event of a
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: prevent out of phase transfers. TS 870 Automatic Transfer Switches are and certified to CSA 178 & UL 1008 Standards for use in Emergency Power System applications. All TS 870 transfer switch models have been 3 cycle withstand current tested in accordance with UL 1008 &
- Maximum Current Rating: 100 to 1,200 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking SIRCO M switches
- Maximum Current Rating: 25 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Maximum Power Rating: 11,300.000000000002 to 56,300.00000000001 watts
- Number of Poles: 3 to 4
-
Supplier: SOCOMEC
Description: automatically transfers the load from the priority source to a back-up source without any interruption. • Provides redundant power supply to single corded equipment, servers, routers, switches, hub… • Powered by two separate independent sources (UPS). • Permanent source monitoring. •
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three types of
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary losses of
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: LTI Power Systems, Inc.
Description: of an out-of-phase transfer between sources Preferred input source selector switch Integral surge suppression on both input sources User-friendly display Selectable transfer times for delayed transfer requirements Alarm interface Form "C" contacts Rack or wall mount NEMA1
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: ABB Inc.
Description: The new TruONETM is the world’s first true all-in-one automatic transfer switch, engineered to incorporate switch and controller in one seamless unit. Performance tested beyond standard requirements, TruONETM stands ready to ensure the steady delivery of critical power at all times. Its
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition breaker-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in applications
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By safely
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
transfer for fast PWM shunt switching satellite PCDU’s. Advanced Features 2 independent, isolated 600W channels or 1 1200W channel in 1U (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
from external power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf of approximately 0.7 mm (wire diameter 0.65–0.8 mm) with (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Custom Power Transformers Power transformers are critical components in many electronics and electrical applications due to their role in the transfer of electrical energy. These (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, and production sampling. We are here to help you move your concept through the idea phase to a fully realized product. We understand that every audio application has different current and signal transfer requirements, and that the performance of the transformer is dependent on the source (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
Discussion on ¿The use of electricity in the production of calcium carbide¿ before the Utilization Section, 18th November, 1954
transference of these switching surges to the 220 - volt busbars in a greater proportion than one would normally find in a trans- former of more normal reactance.
-
Discussion on ¿The use of electricity in the production of calcium carbide¿ before the South Midland Supply and Utilization Group, 8th November, 1954
transference of these switching surges to the 220 - volt busbars in a greater proportion than one would normally find in a trans- former of more normal reactance.
-
A Brief Technical Description of the New San Diego, Pearl Harbor, and Cavite High Power Naval Radio Stations (Supplementing Captain Bullard's Paper)
This feature holds for San Diego and Cavite as well as Pearl Harbor and in all three the usual antenna grounding switches, transfer switches , etc., will be provided. The generating equipment at Cavite will be identical with that at Pearl Harbor except that the power supply will be 220 - volt direct current and no over-hung exciter will be used.
-
Optimal deployment of power reserves across telecom critical infrastructures
Virtually all critical information tech- nology facilities include permanently installed engine- generator backup systems on site, plus their associated automatic transfer switches (ATS) to protect against sustained commercial AC power system failures. Information technology equipment is tradition- ally powered by AC power, typically 120, 208, or 240 volts single phase AC in 60 hertz countries or 220 –240 volts single phase AC in 50 hertz countries.
-
Audel Guide to the 2011 National Electrical Code: All New Edition
Boxes (Cont.) requirement, 173 securing/supporting, 172 supports, 200 volume calculations, 194 Box mounted snap switches , 315 Braid-covered insulated conductors, open installation, 178 Branch-circuit conductors … … circuit equipment-grounding conductors, continuity/ attachment, 155 Branch-circuit/feeder/service calculations (Article 220 ), 48 Branch-circuit load … … provision, 471 Cable seals, Class I Division 1, 474 Division 2, 474–475 Cable transfer , method, 174 Cable … … 158 impedance, 5 location, 102–106 protection, 93 termination, 10 Circuits/equipments, less than 50 volts (Article 720), 628 …
-
CMOS Circuits for Passive Wireless Microsystems
… edge-detectors, 85 Current squarer, 87 Current-starving ring oscillators, 223 Cyclic time-to-digital converters, 220 … 55 Non-Return-to-Zero (NRZ) encoding, 51 Pulse interval encoding (PIE), 49, 56 Return-to-Zero (RZ) encoding, 52 De Vita, 21 De Vita - Iannaccone voltage reference, 164 Dickson, 13 Dickson voltage multiplier bootstrapped gate transfer switches , 16 nMOS diodes, 14 … … isotropic radiated power (EIRP), 2 Effective isotropically radiated power, 11 Einstein relation, 120 Electron volt (eV), 121 .
-
AC/AC power conversion based on matrix converter topology with unidirectional switches
For the open-circuit problem, the switching of the rectifier bridge is forced to occur only in the zero vector period of the in- verter bridge, when the load current is not transferred to the rec- tifier bridge. … voltage drop of an IGBT and its diode give a margin of several volts for the switching … The margin is equivalent to several microseconds in the case of the 220 -V/60-Hz source.
-
Generator - Self Help Forums
-What should I look out for when doing my transfer switch and generator hook up? -I'm wanting to put a well pump on this generator 220volts It has two 20amp breakers with a bar.
-
CR4 - Thread: automatic transfer switch
Re: automatic transfer switch I am student of industrial electronics engineering, I want to design an ATS for my 5KVA 220volt single phase generator.I am just a beginner student will u please help me in designing ATS and send me the easy circuit diagram …
-
Pulse-width Modulated DC-DC Power Converters
… 525, 526, 544, 554, 557, 560 Soft switching, 735 Stability, 480, 519, 523, 524, 534 State-space averaging, 397 Stored charge, 650, 679 Stored energy, 28, 220 , 240 Switch , 23, 627, 737 Switching … … Total harmonic distortion, 130 Transfer function, 441, 448, 450 … Voltage-mode control, 469 Voltage regulation, 1, 13, 14 Volt -second balance, 29 z -domain, 530 z …
Indicates content that may require registration and/or purchase.