-
Supplier: DigiKey
Description: SENSOR FLOW LIQ 1 ~ 240 LPM
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: 220 Series sensors are specifically designed for installation in underground vaults that might be subjected to flooding. As the liquid flow turns the impeller, a low impedance 8V DC square wave signal is transmitted with a frequency proportional to the flow rate. This signal can
- Pipe Diameter: 0.5 to 4 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.3 to 30 ft/sec
- Operating Temperature: 0 to 221 F
-
Supplier: Powell Electronics, Inc.
Description: Turbine Flow Meters: Sensor
- Technology Type: Other Technology Type
-
-
Description: 1. Description FST-007 series flow sensor is the Turbine wheel flow sensor, developed and manufactured by Yuanben, which is used to start small flow rate system. It can work under wide range power voltage and with small pressure loss. 2. Features and Applications
- Operating Temperature: 14 to 221 F
- Operating Pressure: 145.036839357197 psi
- Liquid Volumetric Flow Rate: 0.528 to 5.28 GPM
- Process Media Type: Gas, Liquid
-
Supplier: RS Components, Ltd.
Description: SMC PFMB7501-F04-B Flow Sensor
- Gas Volumetric Flow Rate: 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Electrical Output: Switch
-
Supplier: DigiKey
Description: FLOW SENSOR, ALL PLASTIC ULTRA-L
-
Supplier: Newark, An Avnet Company
Description: LIQUID FLOW SENSOR, 2-20GPM, 3/4" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIQUID FLOW SENSOR, 2-20GPM, 3/4" BSPP; Flow Rate Min:2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:3500psi; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Accuracy %:2%; Port Size:0.75"; Product Range:FLR Series RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA ® FTB600B Series Flowmeters feature an infrared, electro-optical transmitter and receiver molded into the flowmeter’s body, along with two miniature circuit boards to provide voltage stabilization and automatic IR output level control. The FTB600B automatically compensates IR light
- Pipe Diameter: 0.5 to 1.25 inch
- Gas Volumetric Flow Rate: 0.00353107344632768 to 4.23728813559322 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 150 psi
-
Supplier: Clark Solutions
Description: The FVA915-Series of vane anemometers are highly accurate instruments to measure air velocity over a wide range. Standard sensor cable length is 5 feet. An ALMEMO connector is supplied with each sensor. Diamond bearings, an ultra-sensitive sensor, and precision adjusted vane
- Air Velocity Range: 984.251968503935 to 3,937.00787401574 SFPM
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 284 F
- Measurement Type: Air Velocity
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments M12 connector for fast and easy connection From May 1st 2025, products produced in EU and Singapore have an import
- Air Velocity Range: 5.90551181102361 to 590.551181102361 SFPM
- Air Pressure Range: 435.1131 psi
- Operating Temperature: -4 to 158 F
- Technology Type: Thermal Anemometer
-
Supplier: ODG (Origin Data Global)
Description: PRESSUREAIRFLOWAWM 700 SERIES
-
Supplier: Clark Solutions
Description: The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 200 psi
-
Supplier: Newark, An Avnet Company
Description: FLOW SENSOR, 9LPM, 150PSI, 24VDC; Flow Rate Min:0.3l/min; Flow Rate Max:9l/min; Pressure Max:150psi; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FTB600B Series RoHS Compliant: Yes
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses
- Media Temperature Range: -40 to 266 F
- Liquid Volumetric Flow Rate: 63.4 GPM
- Operating Pressure: 362.59425 psi
- Operating Temperature: -4 to 140 F
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 580.1508 psi
- Velocity Flow Rate: 33.3989501312336 ft/sec
- Operating Temperature: -4 to 149 F
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes in number of
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, LIQUID FLOW SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Sensirion; Silicon Core Number:LD20-2600B; Application Sub Type:Liquid Flow Sensor; Product Range:- RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: Magnetic Flow Sensor
- Operating Temperature: 122 to 248 F
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Magnetic Flow Sensor
- Operating Temperature: 248 F
- End Fittings: Threaded
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Cole-Parmer
Description: • Use in conjunction with batch or flow controller for precise pump control • PFA sensors meet requirements of US Pharmacopeia Class VI These liquid turbine flow sensors are corrosion resistant for long-term, trouble-free performance in demanding situations. Sensor
- Liquid Volumetric Flow Rate: 0.0792 to 5.28 GPM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 290 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: • Use in conjunction with batch or flow controller for precise pump control • PFA sensors meet requirements of US Pharmacopeia Class VI These liquid turbine flow sensors are corrosion resistant for long-term, trouble-free performance in demanding situations. Sensor
- Liquid Volumetric Flow Rate: 0.132 to 5.28 GPM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 218 psi
- Features: Other
-
Supplier: Clark Solutions
Description: of electronics can be attached directly to the flow sensor or remotely mounted. The FT420 provides full indication of rate and total, plus 4- 20 mA output. The AO55 provides a 4-20 mA output, and the FS30 can be used as a precise setpoint flow switch. The installation fitting of
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 2.1 to 25,060 GPM
- Operating Pressure: 200 psi
-
Supplier: Radwell International
Description: FLOW SENSOR DIGITAL 2/20 L/MIN GREEN/RED LED. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Honeywell Sensing & IoT
Description: The AWM700 Series, Compensated/Amplified Airflow Sensors provide in-line flow measurement with a specially designed bypass flow housing. These sensors measure flow as high as 300 standard liters per minute (SLPM) while inducing a typical pressure drop of 1 inH2O.
- Air Volume Flow Rate Range: 7.06214689265537 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the flowing
- Features: Digital Display, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
-
Supplier: Radwell International
Description: KING INSTRUMENT Sensors & Switches 7511212B-08
- Process Media Type: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Quantachrome Instruments
Description: inputs (nitrogen or krypton as adsorbates and helium as carrier) or, optionally, premixed gases, are automatically mixed to the desired target concentrations using built-in mass flow controllers. The system includes novel MEMS-TCD sensors and all standard accessories needed for its
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Fluidwell bv
Description: flow meters, a selection can be made out of six different formulas. The display shows the ratio, alarm values, flow rate A, total A and flow rate B, total B. On-screen engineering units are easily configured from a comprehensive selection. The ratio can be displayed as 1:__ or
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Kurz Instruments, Inc.
Description: General Overview K-BAR 2000B utilizes the Kurz MFTB Technology. This includes a fast, powerful microprocessor and patent pending circuit that measures both the gas velocity and the gas temperature using only two sensor elements on the “FD2” Fast Dual Metal Clad™ sensor. It calculates
Find Suppliers by Category Top
Featured Products Top
-
IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200°C to +1000°C. Standard IEC 60751 sensors are offered in class B (0 (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
transfer and prevent overheating. These benefits are enabled by contact temperature sensing capability, an accessory that enables equipment operators to monitor a connector’s contact temperature over time. This feature, the industry-exclusive Negative Temperature Coefficient (NTC) sensor, helps (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
*Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
*UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Cable Glands Datasheets for Conax Technologies -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
features such as: Sensors and IoT Connectivity: Real-time monitoring of speed, flow, and system health. Predictive Maintenance: Alerts before failures occur, reducing downtime and maintenance costs (read more)
Browse Industrial Conveyors Datasheets for Columbus McKinnon Corporation -
, weight and cable, lasers, ultrasonics, or 3D scanners are some of the sensor types used to measure inventory levels. When a new measurement is taken, the data from the sensors flows (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
CR4 - Thread: Electronic Flow Switch Needed
The Models 220B and 220SS Flow Sensors are brass and stainless steel insertion type sensors for pipe sizes 2 1/2" to over 40".
-
Introduction to Microsystem Design
This is shown in Fig. 220b by an. .... Flow Sensors .
-
Polymerization of methane
The monomer feed rate was controlled by a Tylan mass flow controller (Model FC-260/RO-14) callibrated … was measured by a Veeco crystal thickness monitor (Model QM-301) with its sensor placed closed to .... The system pressure was monitored using a MKS Baratron pressure gauge (Model 220B - HS-2AI-B-1).
-
Self learning process control systems by neural networks
Although each of the channels can be controlled independently, the effect of heat flow from one channel .... The sensor module includes a thermocouple of K type (TC12-4K) for measuring the output temperature of .... Thyristors of type solid state relays (Omron G3N- 220B ) are used to switch on and off the…
-
MIMO furnace control with neural networks
Although each of the channels can be controlled independently, the effect of heat flow from one channel .... The sensor module includes a thermocouple of K type (TC12-4K) for measuring the output temperature of .... Solid-state thyristors (Omron G3N- 220B ) are used to switch on and off the heaters according to…
-
Ultraviolet Radiation and the Snow Alga Chlamydomonas nivalis (Bauer) Wille
The day before measurements were made, we attached the three sensors (PAR irradiance, PAR photon fluence rate and UV irradiance) to a stand and buried them in clean, homogeneous snow at a depth of 28 cm, making sure that the snow surface … xenon arc lamp with an ellipsoidal reflector and was connected to an LPS- 220B power supply (all…
-
Correction method for droplet sizing by laser-induced fluorescence in a controlled test situation
In this way, the CCD sensor remains at the same position and the filters are changed to … in Fig. 2 was determined with a Photon Technol- ogy International PTI LPS- 220B spectrofluorometer using an .... In measurements involving LIF/Mie in any two-phase flow , here particles inside water, additional parameters de- velopment…
-
Methodology and ground rules for simulating airborne military communication systems
AFATDS and subsequently, the MlL-STD-188- 220B /C, simulation models and study were to investigate the .... AFATDS Command and Control Flow . .... Fire support operations consist of sensor employment, target processing, attack systems analysis, and target damage assessment.
-
Vertical Heat Transfer in the Lower Atmosphere over the Arctic Ocean During Clear-sky Periods
Given the importance of this flow of energy within the lower atmosphere to the lower atmosphere and … site utilized a 20-m tower outfitted with a variety of meteoro- logical sensors as well as .... Surface temperature Va¨ isa¨ la¨ PTB 220B digital barometer .
-
Systems engineering of communication protocols for command and control systems
Fire support operations consist of sensor employment, target processing, attack systems analysis, and target damage assessment. .... AFATDS command and control flow . .... of this work on the protocols has evolved into the MIL-STD-188- 220B protocol, which is…
Indicates content that may require registration and/or purchase.