-
Supplier: Radwell International
Description: SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: G3/4" N/O ORIFICE 20MM STD TYPE AC220V B
- Number of Ports/Ways: 2
- Power: 220 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Honeywell International, Inc.
Description: 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH
- Pressure Rating: 150 psi
- Media Temperature: 32 to 115 F
- Features: Aluminum, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: TE Connectivity
Description: Actuation Operational Use Specification : General Purpose - AC/DC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage Conditions Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: 21.755655 to 116.03016 psi
- Media Temperature: 122 to 23 F
- Power: 110 volts
- Media: Air, Compressed Air
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, 2 Meters, 220V, 10A, LED w/MOV
- Maximum Rated Voltage: 220 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Contacts / Poles: 3 Contacts plus Ground
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/4 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, Form B 11mm, 2 Meters, 250V, 10A
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Contacts / Poles: 3 Contacts plus Ground
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, Form C 8mm, 2 Meters, 24V, 6A, LED w/MOV
- Maximum Rated Voltage: 24 volts
- Maximum Operating Current: 6 amps
- Operating Temperature: -40 to 176 F
- Contacts / Poles: 3 Contacts plus Ground
-
Supplier: RS Components, Ltd.
Description: SOLENOID coil 220V AC 5VA
-
Supplier: Schmalz Inc.
Description: Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air
- Valve Size: 0.4724412 inch
- Features: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air
- Valve Size: 0.787402 inch
- Features: Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 1.968505 inch
- Features: Pneumatic, Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 0.9842525 inch
- Features: Pneumatic, Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as
- Valve Size: 0.75 to 1.5 inch
- Flow (Cv): 9.8 to 36
- Pressure Rating: 150 to 230 psi
- Media Temperature: -14 to 280 F
-
Description: The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other
- Material Inlet Pressure Range: 0 to 0.433524 psi
- Dispense Rate: 2.6657196969696972 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: RS Components, Ltd.
Description: Form B valve plug, 3p, 24V, 1.5 M
- Voltage Type: AC Voltage, DC Voltage
- Features: Other Approvals
-
Supplier: VAST STOCK CO., LIMITED
Description: Solenoids & Actuators 24V AC SOL VLV W/O MO
-
Supplier: Oil-Rite Corp.
Description: and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features an
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). The valve features an
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot valve/strainer, - Maximum Discharge Flow: 0.0121519143 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot valve/strainer, - Maximum Discharge Flow: 0.0058117850999999995 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot valve/strainer, - Maximum Discharge Flow: 0.0243038286 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot valve/strainer, - Maximum Discharge Flow: 0.047550969 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Oil-Rite Corp.
Description: Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: DynaQuip Controls
Description: indication 120 V ac, single phase standard. Additional voltages available including: 12 V dc, 24 V dc, 24 V ac, 220 V ac single phase, 230 V ac triple phase, 460 V ac triple phase Key Valve Specifications and Benefits NEMA 4 Housing with Manual Override and
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way solenoid YQ =
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Radwell International
Description: VALVE REBUILD KIT, 8320 AC COIL, SOLENOID PART, FOR USE WITH 8320G174, EF8320G174, 8320G174-240-60-220-50/ 8320G176-120-60-110-50. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Madison Company
Description: variety of voltages. The relay can be used for solenoid valves, pumps and alarm applications that do not exceed the listed output contact ratings. The 30 amp load rating can eliminate the need for a pump motor starter in some applications. In addition to this standard product offering,
- AC Coil Voltage: 220 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Festo Corporation
Description: For pneumatic valves with V solenoid coil Mounting via central screw M3 With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
- Cable Length: 16.404208333333333 ft
- Operating Temperature: -20 to 80 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
ET200S - Entries - Siemens Industry Online Support – Siemens AG
I actually conect the digital output modules (relay output 5A) to solenoid valves (11 solenoid valves 220v ac ) Walk until the program reached a milestone and triggers the error.
-
PLC based automatic control of pasteurize mix in ice cream production
The solenoid valve control voltage is AC 220v and stirring motor voltage is three phase AC 380v,Therefore, in order to simplify the control rack voltage system, the rated voltage of the relay coil, indicator ,switches and other devices are selected for 220v …
-
Design Considerations for Microcontroller Based Process Control for Washing Machine
Inlet Valve Driver Inlet valve is a solenoid type valve and which can drive directly with 220 AC . Specification of valve is 220V /500 mA.
-
armature steel exporter - armature steel manufacturers, exporters, factories, suppliers, China armature steel
[ Related Keywords : Solenoid Valve Coils, 24v Solenoid Coil ] Specification : Electric Spec Charging Input AC 220V ~240V 50Hz or AC ...
-
A complementary to 14 MeV neutron generator: Automatic system for the control of the short-lived isotope analysis equipment
~ 220V <0 Fig. 3) and the other couple of valves provide the transfer of capsules back to the counting … Power supply unit (Fig. 4) provides 220 V AC supply voltage to the solenoid valves, 24 V DC supply voltage to the amplifiers, fotocells and the solenoid of ex- traction voltage, and 12 V DC supply tothe motor of the rotating assembly.
-
solenoid pulse valve - offers from solenoid pulse valve manufacturers, suppliers, exporters & wholesalers
DIN43650A Asco Pulse Valve AC Solenoid Coil For SCG353A043 ... [ Related Keywords : solenoid valve 220v , 3 way solenoid valve, 24v dc solenoid valve, electric valve actuator ] .
-
Microprocessor-based integration of microfluidic control for the implementation of automated sensor monitoring and multithreaded optimization algorithms
The control unit was connected to a standard 220v 50 Hz AC power outlet, which was reduced to 5v using a transformer (MeanWell, New Taipei City, Taiwan) to power the microprocessor and the digital control unit and to 26v to power the … Flow components include 24 1W/5v digitally controlled nor- mally open solenoid valves (Festo, Yehud, Israel) that were assembled in two independently controlled pressure mani- folds.
-
Shopping In Other - Big Bruin
New Eastwood Versa-Cut Plasma Cutter Cuts through materials up to 3/8 thick 110v or 220v AC input with inverter technology 20' torch cable; 10' ground cable with clamp Rated 40-amp output Air flow rate: 3.0cfm at 20-65psi Backed … No Need For A Gas Valve On Your TIG Torch With a built-in gas solenoid , the Maxtsar 150 eliminates the need Rated: 0/10 0 Reviews .
Indicates content that may require registration and/or purchase.