-
Supplier: Visual Sound, Inc.
Description: Optoma Technology, Inc. UHP 220W Lamp Projector Compatibility: TX7156/TW1692 Product Dimension: 4" x 4" x 4" Product Weight: 1 lbs UPC Code: 796435 01 102 4
- Features: Projection Lamps
-
Supplier: Visual Sound, Inc.
Description: Eiko Ltd. For Hitachi Models CP-S220/CP-X270... For Hitachi Models CP-S220/CP-X270
- Features: Projection Lamps
-
Supplier: Allied Electronics, Inc.
Description: Incandescent Lamp with 30 VAC⁄VDC Voltage
-
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 28 VAC⁄VDC Lamp Voltage, 40 mA Current Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5.
-
Supplier: Visual Sound, Inc.
Description: Diamond Lamps Inc. Lamp module for ADI PJT220 powered by original Philips lamp, complete with 120 day extended warranty The Smart Choice for Projector Lamps - Diamond Lamps source all our lamps directly from the same original manufacturers who supply
- Features: Projection Lamps
-
Supplier: Allied Electronics, Inc.
Description: Filament Lamp, 48 VAC⁄VDC Lamp Voltage To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. T-1-3⁄4 is the package type of lamp.
-
Supplier: Visual Sound, Inc.
Description: Dukane Corp. - Audio-Visual Div. ImagePro Model 8755G,8755G-RJ, 8781, 8782, 8912 and 8913 Replacement Lamp, 220W UHB Lamp (2000 hour lamp life)
- Features: Projection Lamps
-
Supplier: Allied Electronics, Inc.
Description: Lamp, Red LED, T-3 1/4 Bayonet, 12 VAC/VDC, 350 mcd, Replaces Incandescent Lamps
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 12VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:12VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 28VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 24VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:- RoHS Compliant: Yes
-
Supplier: GE Lighting
Description: DECORATIVE, DIMMABLE TYPE LED LAMP E12 BASE TYPE 15000 LIFE IN HOUR CANDLE SHAPE DESCRIPTION VOLTAGE RATING (V) 120
- Rated Average Life: 15,000 hours
- Features: Other
-
Supplier: Smith-Victor Corporation
Description: FLO-220 220W DIMMABLE FOUR-LAMP LIGHT BANK WITH BARNDOORS
- Light Fixture Voltage: 110 volts
- Application: Theatrical / Photography
-
Supplier: GE Lighting
Description: SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 24000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 150 LIFE IN HOUR T32 SHAPE DESIGNATION 800000 LUMEN (INITIAL) INTENSITY 3400 C13 FILAMENT TYPE
- Lamp Power: 24,000 watts
- Rated Average Life: 150 hours
- Maximum Overall Length: 22.05 inch
- Color Temperature: 3,400 K
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 250 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 2.9527575 inch
- Mean Lumens: 4,500 lm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Replacement Lamps - Based LEDs 6-36 VDC BASED LED W
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen lamp. 1600 Watts for bright, high intensity heat and light. 200-220 volts for use with high voltage applications. 6" lead attachments. Match number 17024 with your current lamp to get an exact match DOUBLE CHECK your lamp length. Higher
- Lamp Power: 1,600 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,400 K
-
Supplier: GE Lighting
Description: INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH REFLECTOR FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2450 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 220 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Features: Other
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 22 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.17 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Clear
- Light Fixture Wattage: 50 watts
- Application: Residential
- Fixture Type: Wall Fixtures
-
Supplier: OSRAM SYLVANIA, Inc.
Description: T4 TYPE CLEAR COLOR 2.574 INCH OVERALL LENGTH 1.525 INCH LIGHT CENTER LENGTH 22 V VOLTAGE RATING 12 STANDARD PACKAGE 220 W WATTAGE GY9.35 BI-PIN BASE TYPE 200 LIFE IN HOUR 6200 LUMEN INTENSITY COLOR TEMPERATURE 3250 K COLOR RENDERING INDEX 100 APPLICATION MEDICAL OVERHEAD ILLUMINATION
- Lamp Power: 220 watts
- Rated Average Life: 200 hours
- Maximum Overall Length: 2.574 inch
- Base Type: 2-Pin
-
Supplier: GE Lighting
Description: CLEAR COLOR 10.06 INCH OVERALL LENGTH 220 V VOLTAGE RATING 144 STANDARD PACKAGE 1500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 35800 LUMEN INTENSITY C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.375 INCH COLOR TEMPERATURE 3050 K LIGHT CENTER
- Lamp Power: 1,500 watts
- Rated Average Life: 2,000 hours
- Filament Type: C-8
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Radwell International
Description: LAMP, 15W, 145VDC, INCANDESCENT. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Accuris
Description: Incandescent Lamps PS-25 Bulb, Medium Screw Base
-
Supplier: RS Components, Ltd.
Description: W4R WORK Inspection Lamp (220)
-
Supplier: RS Components, Ltd.
Description: RS PRO JIR-500W-220-R7S
- Rated Average Life: 8,000 hours
- Maximum Overall Length: 8.661422 inch
- Diameter: 19 mm
- Lamp Type: Heat Lamps
-
Supplier: DigiKey
Description: Neon Lamp Clear 95VAC, 135VDC Round with Domed Top R4mm Wire Terminal
- Features: Incandescent Lamps, Other Lamp Bases
-
Supplier: Ecopower Inc.
Description: Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one
- Lamp Power: 6 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 1.94 inch
- Color Temperature: 2,700 to 5,000 K
-
Supplier: Weidmuller
Description: loads. For purely inductive, capacitive or comparable loads with high switch-on and switch-off peaks, such as solenoid valves or filament lamps, ensure that the module is dimensioned appropriately or an additional safeguard is used.
- Input (Pick-up) Voltage Range: 187 volts
- Dropout Voltage: 55 volts
- Maximum Current: 0.1 amps
- Load Voltage: 5 to 48 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches Pushbutton
- Features: RoHS
-
Supplier: United Technologies Corporation
Description: HALOGEN TYPE 48 SERIES STEADY ON BEACON/FLASHING LIGHT USED ON 24 VAC/VDC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 20 W WATTAGE LAMP LIFE 20000 HR 108 MODEL
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS100 and LS500 are light sources developed by Instrument Systems to use with optical fibers specifically. Both of these light sources make sure that there is efficient coupling even into multimode fibers. Different versions cover the entire spectral range from UV to IR. All models have SMA
- Lamp Power: 20 to 30 watts
- Features: Halogen Lamps, Reflector
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: RS Components, Ltd.
Description: T6.8 telephone slide neon lamp, 220/250V
- Rated Average Life: 25,000 hours
- Features: Other
- LED Color: Red
-
Supplier: Galco Industrial Electronics
Description: 12Vac/Vdc Green Led Blue Csw
- Features: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. The snap-in design integrated into the receptacle body allows for panel thicknesses from 0.8mm to 1.8mm, power capacity of this outlet is up to 5 VDC 2A and is investigated to ANSI/UL 62368-1 under the Component Recognition Program of Underwrites Laboratories, File No. E335667 (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based Load dependent Used to drive Quantaflex Electroluminescent Backlighting Quantaflex Printed Electronics stocks many standard DC to AC Inverters, in various sizes, that can be (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
VDC 2A and is investigated to ANSI/UL 62368-1 under the Component Recognition Program of Underwrites Laboratories, File No. E335667. Applications of QKRC-10-05 include but not limited to: Outlet Strips Uninterruptible power supplies (UPS) Industrial (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Rated supply voltage 12–24 VDC Supply-voltage limits (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Zeta converter based power supply for HB-LED lamp with universal input
Figures 5-6 show the input AC mains voltage (Vs) and current (Is) waveforms, DC current (Idc), mean DC link voltage ( Vdc ), LED lamp voltage and lamp current at 220 V under normal running conditions.
-
LLC series resonant converter based LED lamp driver with ZVS
Figs. 5-6 show the input AC mains voltage (Vs) and current (Is) waveforms, boost inductor current (ILboost), DC link voltage ( Vdc ), LED lamp voltage and lamp current at 220 V under normal operating conditions.
-
CR4 - Thread: What is the Electric Potential Difference Between "E" and "F"?
If it was DC then there would be no fire if the polarities were the same way around and the lamp would then illuminate and the voltage would be 220Vdc .
-
On the criteria of efficiency of power supply to individual households using thermo- and photovoltaic converters
More specifically, each energy efficient luminescent lamp has a built in 220 VAC/150 HF VDC converter functioning as a direct power supplier of a lamp.
-
CR4 - Thread: DC Incandescent Bulb
If the lamp lasts, it'll last a lot LESS longer at 220 Vdc than it will at 230 Vac.
-
A high efficiency HPF-ZCS-PWM Sepic for electronic ballast with multiple tubular fluorescent lamps
A proper design methodology is developed for this new electronic ballast, and a design example is presented for an application with five fluorescent lamps 40W-T12 (200W output power), 220 Vrms input voltage, 130 Vdc dc link voltage, with rectifier and inverter …
-
Acoustic-Resonance Characterization of Low-Wattage Metal–Halide Lamps
In the experimental setup, the ballast resistance is RB = 330 Ω, the lamp resistance is RL = 180 Ω, the dc input voltage is Vdc = 220 V, and the ac voltage superposed to the dc level has peak values of Vac = 30, 57 …
-
CR4 - Thread: Which is More Dangerous: AC or DC?
Earth faults on 220VDC on RN ships are searched for with two fingers after removing both fuses to a circuit (correctly done with a test lamp , but if you haven't got one handy?), by applying the finger over each fuse position …
-
A low-cost control IC for single-transistor ZVS cold-cathode fluorescent lamp inverters and DC/DC converters
The inverteris capable of operating a 220 -mm long lamp with 2.6-mm diameter,over a lampcurrent range of 1to 5 mA and a supply voltagerange of 6 to 16 Vdc .
-
Power factor-corrected DCM-based electronic ballast
… shown in Figs. 12, 13 and 14 of the input ac mains voltage (Vs), input ac mains current (Is), dc current (Idc), dc link voltage ( Vdc ), inductor current (ILbb), lamp voltage (Vlamp), lamp current … … mains voltage of 170, 220 and 270 V.
Indicates content that may require registration and/or purchase.