-
Supplier: Lincoln Electric Co. (The)
Description: Top Features The Idealarc DC-1000 welder for submerged arc applications offers multi-process flexibility for semiautomatic and automatic welding. 500 amp output connections Single range control - for precise output control and easy operation. Terminal strip and output studs -
- Duty Cycle: 100 %
- Output Current Range: 150 to 1,300 amps
- Output Voltage Range: 16 to 46 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Easy to operate - Full range 40-225 amp selector switch quickly sets the welding current Smooth arc - Makes it easy to weld 225 amp AC output - Is enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes Easy to install - Comes with attached input
- Duty Cycle: 20 %
- Output Current Range: 40 to 225 amps
- Output Voltage Range: 25 volts
- Output Power Capability: AC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Easy to operate - With front mounted AC/DC polarity switch Smooth arc - Makes it easy to weld with different electrodes 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel
- Duty Cycle: 20 %
- Output Current Range: 30 to 225 amps
- Output Voltage Range: 25 volts
- Output Power Capability: AC Output, DC Output
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features 5-230 amps is the widest welding range in its class. Patented Micro-Start II Technology delivers extremely stable low amperage starting, welding and cratering for AC and DC welding. FREE TIG Pulser - results in reduced warping and burnthrough on thin materials and improved
- Duty Cycle: 100 %
- Output Current Range: 5 to 230 amps
- Output Voltage Range: 23.4 volts
- Output Power Capability: AC Output, DC Output
-
Supplier: Southern Stud Weld, Inc.
Description: Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid state power supply, 25 ft. of 1/0 ground cable with clamp, 50ft. of 1/0 combination cable and light duty
- Output Current Range: 900 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Single-phase, Welding Equipment
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Indian Creek Fabricators, Inc.
Description: installation being ON TIME and ON BUDGET and with the HIGHEST QUALITY! Welding and Cutting: Aluminum and Stainless Welding is a Specialty Welding machines from 50A-110V to 600A-230V 300-500 Amp Mig Welder 400A Tig Welder Plasma-Arc cutting to 1" Stainless ESAB Ultra-Graph
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Spot, Stick (SMAW), TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering
-
Supplier: Electro Optical Components, Inc.
Description: THE STRONGEST AND MOST VERSATILE WELDING MACHINE The professional precision welding machine for industry, even for thin material thicknesses . Where others stop, we begin: The new Micro Arc Welder enables TIG welding of the thinnest material thicknesses and complex structures in an
- Output Current Range: 5 to 1,200 amps
- Equipment Type: Complete System
- Process Capability: TIG (GTAW)
- Features: Welding Equipment
-
Supplier: Miller Electric Manufacturing Co.
Description: control the arc voltage while welding. Like MIG welding, a shielding gas (typically argon) is required.
- Output Current Range: 1 to 800 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- AC Input Voltage: Engine Driven Generator
-
Supplier: AMADA Weld Tech
Description: The UB25 linear DC welder (successor to the Unibond II) provides unsurpassed levels of control for micro-miniature resistance welding. This DC welder power supply should be used for smaller applications where closed-loop feedback control and fast response times are required. Safety
- Output Current Range: 5 to 1,000 amps
- Output Voltage Range: 0.01 to 4.9 volts
- Output Power Capability: AC Output, DC Output
- Features: Current, Current / Power, Power, Specialty / Other, Voltage, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: The ET 301i AC/DC is a high output, full digital control, AC/DC, Stick/Liftarc TIG/HF TIG, inverter power supply with expanded input voltage capabilities for maximum flexibility. This unit is specially designed for precision TIG and Stick welding of all weldable materials. Superior, true square
- Output Current Range: 165 to 300 amps
- Output Power Capability: AC Output
- Features: Other Arc or Resistance Welders, Welding Equipment
- Equipment Type: Power Source / Station
-
Supplier: Nelson Fastener Systems
Description: Optional integrated gas controls allow precise metering of shielding gas when using the gas arc process. The welder carries a 2 year or 1,000,000 weld warranty that gives customers peace of mind.
- Output Current Range: 50 to 800 amps
- Input Current: 15 to 30 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz, Programmable / Recall, Three-phase, Welding Equipment
- Output Power Capability: DC Output
-
Supplier: Miller Electric Manufacturing Co.
Description: Engine Driven Welders incorporate a gasoline, diesel, or propane fueled engine coupled to an electrical generator to produce power for Stick, TIG, MIG and Flux-Cored welding. Engine driven welders are typically transported on a truck or trailer and are primarily used outdoors. The
- Output Current Range: 10 to 250 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- AC Input Voltage: Engine Driven Generator
-
Supplier: Miller Electric Manufacturing Co.
Description: rusty or dirty. Most common metals and alloys can be joined using a stick welder. Choose from a variety of Miller stick welders, including some that also offer TIG welding capabilities for more versatility. Product comparison is available on product pages.
- Duty Cycle: 20 to 60 %
- Output Current Range: 5 to 850 amps
- Output Voltage Range: 38 to 80 volts
- Output Power Capability: AC/DC Selectable
-
Supplier: Miller Electric Manufacturing Co.
Description: Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess
- Duty Cycle: 60 %
- Output Current Range: 5 to 400 amps
- Output Voltage Range: 10 to 44 volts
- Equipment Type: Complete System
-
Supplier: AMADA Weld Tech
Description: better weld consistency as compared to traditional AC or CD technologies. High Frequency Inverter Welder DC Technology High Speed Feedback Control System for Weld Current, Voltage, or Power Graphical and Alpha-numeric User Interface Input/Output Communication Ports for Automation Integration
- Output Current Range: 50 to 4,000 amps
- Output Voltage Range: 0.1 to 5 volts
- Features: Brazing Equipment, Current, High Frequency, Other, Power, Programmable / Recall, Pulsed Feeding, Remote Control, Resistance, Voltage, Welding Equipment
- Equipment Type: Monitor / Controller
-
Supplier: AMADA Weld Tech
Description: The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power in increments as short as .01 milliseconds. Ultra Fast Closed Loop Control Real Time
- Output Current Range: 100 to 4,000 amps
- Output Voltage Range: 0.1 to 9.9 volts
- Output Power Capability: AC Output, DC Output
- Features: Current, Current / Power, Power, Specialty / Other, Voltage, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: Features The Swift Arc SL (side-load) robotic cell is used for larger sized parts with very high production rates This cell features Dual Trunions that can manipulate the part The two sides allow parts to be unloaded and new parts loaded during the welding process; this continuous "arc
- Duty Cycle: 60 %
- Output Current Range: 16 to 650 amps
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), TIG (GTAW)
-
Supplier: Nelson Fastener Systems
Description: welding equipment for dozens of years. This welder is offered in several versions to allow the customer to connect it to 3 phase power all around the world, the 480V configuration is standard for the US. Welder includes casters for rolling the welder to the work.
- Output Current Range: 200 to 850 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Welding Equipment
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Nelson Fastener Systems
Description: Up to 7⁄8" Diameter. Short Cycle, Versatile, Mid-Range System.
- Output Current Range: 100 to 2,100 amps
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding
- Features: Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: environments. Moreover, we have developed a patented drawn arc tack and TARC® welding system for use in high volume robotic welding applications. Our full range of systems include portable equipment for electric arc, capacitor discharge and gas arc or short cycle stud welding
- Output Current Range: 200 to 1,500 amps
- Output Power Capability: DC Output
- Equipment Type: Power Source / Station
- Process Capability: Stud / Nut Welding
-
Supplier: ESAB Welding and Cutting Products
Description: Features The Swift Arc FL (front-load) robotic cell is used for small to medium size parts with very high production rates This cell features a servo table that indexes to allow parts to be unloaded and new parts loaded during the welding process; this continuous "arc on" time is a
- Duty Cycle: 60 %
- Output Current Range: 16 to 650 amps
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), TIG (GTAW)
-
Supplier: AMADA Weld Tech
Description: Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable bond. Precisely controlled heating, therefore, is required to achieve consistent,
- Output Current Range: 100 to 2,400 amps
- Output Voltage Range: 0.2 to 10 volts
- Output Power Capability: AC Output
- Features: Current, Current / Power, High Frequency, Power, Specialty / Other, Voltage, Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Century 230 Amp Arc Welder New Wiring Not Working
• Century 230 Amp Arc Welder New Wiring Not Working .
-
Century 230 Amp Arc Welder New Wiring Not Working
• Century 230 Amp Arc Welder New Wiring Not Working .
-
Electrical - Page 16
Century 230 Amp Arc Welder New Wiring Not Working .
-
Century 230 amp AC welder
My son recently purchased a Century Arc welder , 230 Amp AC P/N 84230..
-
Selling 220 volt 230 amp Campbell Hausfeld
I am selling my 220 volt 230 amp Cambell Hausfeld arc welder .
-
Learning to TIG
I have a 230amp welder with a High Frequency Arc Stabilizer.
-
Anyone know this Marquette?
… of a bind right now and with the thanksgiving day holiday my time to get my truck back together is getting shorter, so for the time being I scored a craftsman 230 amp AC "infinite adjustment" arc welder for a $100 of …
-
Anyone know this Marquette?
… of a bind right now and with the thanksgiving day holiday my time to get my truck back together is getting shorter, so for the time being I scored a craftsman 230 amp AC "infinite adjustment" arc welder for a $100 of …
-
Shopping In Other - Big Bruin
Thermal Arc ITHE00000073 - Tweco Fabricator 252I MIG, TIG & amp ; Stick Welder Pkg. with Cart (W1004402) The Tweco Fabricator 3-in-1 252i Welding System (W1004402) features MIG, Stick, and TIG welding capabilities; all in a portable package. … only 66 lbs, this integrated platform has automatic input voltage selection from 208- 230 VAC and an …
-
Shopping In Other - Big Bruin
Thermal Arc ITHE00000073 - Tweco Fabricator 252I MIG, TIG & amp ; Stick Welder Pkg. with Cart (W1004402) The Tweco Fabricator 3-in-1 252i Welding System (W1004402) features MIG, Stick, and TIG welding capabilities; all in a portable package. … only 66 lbs, this integrated platform has automatic input voltage selection from 208- 230 VAC and an …
Indicates content that may require registration and/or purchase.