-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 230 to 575 volts
- Maximum Secondary Voltage Rating: 95 to 115 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
-
Description: voltage stability in the secondary circuit. The TA series is available up to 5000 VA. The TB series products are offered with ratings from 50VA to 1000 VA; all units are 50/60 Hz rated.
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 1,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: Radwell International
Description: TRANSFORMER, CONTROLLER, 100 VA, 208/230/460 VOLT TO 115 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: The Low Boy™ power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state power designs, the Low-Boy will allow closer board stack
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T.
- Power Rating (VA): 6 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ValueTronics International, Inc.
Description: operation of up to four Agilent active probes. The 1122A consists of a fused input circuit with selectable transformer primary windings for operation from a 115-volt or 230-volt power source. The input transformer drives two seperate rectifier and
- Type: DC Power Supply
-
Description: 20Hz-40KHz Distortion: 0.3% mid band Volt Meter: Analog (not included in Model 80S) Input Power: 115 or 230 volts 50 or 60 Hz Power Factor Range: +0.7 to -0.7 for full power; to zero @ reduced power Dimensions: 5 1/4” rack by 14” deep
- AC Output Voltage: 0 to 260 volts
- AC Output Power: 500 VA
- Output Frequency: 0.00003 to 0.065 MHz
- AC Input Voltage: 115 to 230 volts
-
Description: Current Mode Power Amplifiers Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts, 50Hz / 60 Hz for small units Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for specially made
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Description: Voltage Mode Power Amplifiers Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V for small units taps from 0-65 to 0 - 3000V for big units Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Automatic reset thermostat
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required. The supplied current transformer is then connected in one line of the motor that is being
- Maximum Current: 400 amps
- Operating Temperature: 14 to 122 F
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required. The supplied current transformer is then connected in one line of the motor that is being
- Maximum Current: 16 amps
- Operating Temperature: 14 to 122 F
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: ValueTronics International, Inc.
Description: Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0-5 KV AC, 0-6 KV DC output adjustment range Voltage: 115/230 VAC, Single phase, user selection Resolution: 1 volt/step Storage of up to 50 setups with 8 steps per setup Programmable
-
Supplier: ValueTronics International, Inc.
Description: DC or pk AC Input/Output Ratio: 2.00000 volt input provides full- scale output 20 volts for 2500EN (200% of range) Stability: ±0.0005%/15 min. - 0.005% for 24 Hours Output Protection: Fuse protected at 15 amps Max. Input: 3 VDC/pk AC, 30 VDC/pk AC for 2500EN Response Time: 1
- Calibrator Style: Hand Held
- Environmental Properties: Temperature
-
Supplier: Lift Products, Inc.
Description: containers in place during rotation. Custom lip lengths and shapes are available for higher load centers. Standard Features 1.5 HP triple duty internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage
-
Description: and lower hook travel. Standard voltage is 230/460 Volt, 3 phase. Each unit is custom built for the specific beam specified on the order. This hoist design permits adaptation to a variety of applications and can be custom built to meet the end user's specific needs. Units
-
Supplier: Lift Products, Inc.
Description: wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
.87 inches. A variety of voltages are available, including 115, 230, and 277 volt AC in 60 Hz. Other standard features include IP44 protection, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. See more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Constructing an inverter
If you have to design it yourself, first buy a 12/12 volt to 230 volt (or 115 volt depending on your location!) transformer .
-
CR4 - Thread: Real stupid electrical question...
That is 115 volts for each hot wire from the step down transformer , of course equaling 230 volts, from the grid to your panel.
-
PUBLIC SERVICE COMPANY OF COLORADO PLANT: CONCEPTUAL DESIGN REPORT.
…80% capacity will be rated a t either 230 kv or 115 kv on the p … m a r y to 4.16 kv, 3 … 60-cycle, and the transformer secondary will be connected to the 4160 volt startup switchgear bus. s…
-
Advertisement
In addition to line voltage regulation for 115 and 230 volt service, SOLA regulators are available in many special types such as: harmonic-neutralized units for commercial sine wave output; regulated plate and filament power supply transformers ; adjust- able, regulated A.C…
-
Interconnection of Primary Lightning Arrester Ground and the Grounded Neutral of the Secondary Main
…Chicago regarding the number and types of distribution transformer failures during lightning storms.* It refers to standard, 60 cycle, overhead … systems having 4,000- volt , four-wire primaries and three-wire, 230 -volt, three-phase power and 115 -230-volt lighting secondary…
-
Voltage Standardization
…220 volts, namely 2 X 110,4 X< 110, and 2 X referred to the same point in the system, i. e., to the 220 volts , were accepted as standards … and primary terminals of transformers ). pressures 115 , 230 , and 460 volts, but…
Indicates content that may require registration and/or purchase.