-
Supplier: OMEGA Engineering, Inc.
Description: to 24 V. You can also use OME-DB-24P to sense a wide range of AC signals. The OME-DB-24P registers a constant logic high if the frequency of the input AC signal is greater or equal to 1 kHz, and if the voltage of the AC signal is at least 4 Vrms. If you are using an
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Current Input, DC Voltage Input, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
Data Acquisition - 6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs -- XTA-120V-6Supplier: Acromag, Inc.
Description: relays drive up to 250V AC / 30V DC at 5A Six buffered digital logic inputs with Six mechanical relay outputs Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO) Opto coupler Module Features Input ranges: 0-130V RMS, 130V DC Output ranges:
- Digital I/O Channels: 6 #
- Operating Temperature: -40 to 158 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V.
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: be ordered as Model 104-IIRO-16E which has no Change of State Detection or IRQs. Also available is Model 104-RO-16 which has 16 relay outputs only. INPUTS The isolated inputs can be driven by either AC or DC and are not polarity sensitive. Input signals are rectified by
- Digital I/O Channels: 16 #
- Operating Temperature: -22 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Littelfuse, Inc.
Description: up to 3A 5 mA Drive Input Sensitivity TTL and CMOS Compatible Drive Input Dc control and ac output Optically Isolated I/O High Noise Immunity Machine Insertable
-
Supplier: Littelfuse, Inc.
Description: up to 3A 5 mA Drive Input Sensitivity TTL and CMOS Compatible Drive Input Dc control and ac output Optically Isolated I/O High Noise Immunity Machine Insertable
-
Supplier: Littelfuse, Inc.
Description: up to 3A 5 mA Drive Input Sensitivity TTL and CMOS Compatible Drive Input Dc control and ac output Optically Isolated I/O High Noise Immunity Machine Insertable
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of AC Power Relays uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 600V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the
-
Supplier: TDK-Lambda Europe GmbH
Description: ZBM20 modules are ideal for providing short term hold-up or peak power for loads connected to 12, 15 or 24Vdc AC-DC power supplies. They can supply an additional 380ms hold-up at up to 448W. During normal operation, energy is stored in the ZBM20’s electrolytic capacitors. When the AC
- Rated Voltage: 11.5 to 30 volts
- Rated Current: 0.2 to 0.8 amps
- Operating Temperature: -25 to 70 C
- Features: Other
-
Supplier: Acromag, Inc.
Description: relays drive up to 250V AC / 30V DC at 5A Six buffered digital logic inputs with Six mechanical relay outputs Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO) Opto coupler Module Features Input ranges: 0-130V RMS, 130V DC Output ranges:
- Digital I/O Channels: 6 #
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
-
Supplier: Richardson RFPD
Description: fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available. These products are built using automotive specific flows at
- Peak Output Current: 4 amps
-
Supplier: Infineon Technologies AG
Description: dim-to-off. The IC can be used to transmit analog voltage-based signals from a 0-10V dimmer or potentiometer to the dimming or PWM input of a lighting controller IC in the form of a current based PWM signal to drive an external opto-coupler. CDM10VD replaces many components in a
- Output Current: 5 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: short opto-coupler, etc, it enter the auto restart protection mode. In case it needs customer defined protection, the external latch off enable feature can fulfill the requirement. Summary of Features 500V Startup Cell Active Burst Mode for lowest Standby Power Fast load jump response
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/thermotrans-p-32100/ Accuracy: Gain error < 0.2% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 300V AC/DC and test (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
amplifiers, LED displays and test equipment. The PFH500F-28 series utilizes GaN semiconductors, bridgeless power factor correction, synchronous rectification and digital control, enabling efficiencies of up to 92%. Opto-couplers have been replaced by digital isolators for long term reliability (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
)/low-voltage positive/pseudo-emitter-coupled logic (LVPECL) or low-voltage differential signaling (LVDS) SYSREF input and LVDS SYSREF output allow CML to LVDS signal conversion, which simplifies clock and SYSREF alignment for various converters. The pulse retimer feature also can be used with (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer electrical signals while maintaining (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
Design and Experimental Verification of Simple Driver Circuit for Bi-directional Switches used in Matrix Converter
…between the bi-directional modules is hard to achieve than other conventional ac- ac converters because natural .... Fig. 12 Experimental results of BDS operation without input filter CH1: Input voltage 50v/div, CH2: Output voltage … 16 Output voltage and current of 3 phase to 3 phase MC Vi = 230v , q = 0.4 .... To obtain the wide range duty cycles for satisfactory operation of matrix converter a simple general-purpose gate drive for bi-directional switch using opto coupler have been described.
-
Switchs / Instruments / Frequency
Domestic, Telecom and Industrial supplies are generally 230V /50Hz or 115V/60Hz, Avionics 115V/400Hz and Railways in some … Transmitter converts the frequency of the anemometer signal into an electrical signal for input to a computer .... 5000 Series - AC Power Sources. .... It works with inputs from reed switch signals, Opto coupler , open collector, NAMUR or TTL pulse (up to 25V) with automatic debounce, as well as with high frequency pulses .
-
Universal RT-middleware robot controller
AC In. .... (~ 230V /50Hz). .... can control up to 9 axes or joints of a machine using standard G- code as input . .... Relay output module Opto -isolated input module ADC/DAC module. .... has only field power side as the inputs from the field are only simple opto- coupler inputs.
-
Elements of the applied electronics
…V 230V ~ or +12V 230V ~ or -9V 230V ~ or -15V 230V ~ and ± .... 2) Notwendige longitudinal voltage between input and output (Dropout voltage). 3) XX = 05, 06, 08, 10, 12 .... Small signal analysis ( AC analysis, AC of Analysis) source instruction: vq x y dc 0 ac 1. .... has the inductances L1 = 2,5 mH and L2 = 5 mH by a coupling factor k = 1 … 158 et seq., 188ff., 400, 401 -, inverting 160 -, power 300, 429 -, nichtinvertierender 162 opto / electronics 276…
-
Electronics for engineers and natural scientists
I |Opto-| IR. .... Structure of a typical input assembly. .... Local area networks allow the coupling of getting into rdumlicher Ndhe (floors, Gebauden) with many participants and .... U5-3: C/,^v = ^ • ^ = ^ • 230V-72 = 207V,/,^V = 2/TAVM = 10A, 5 = C/RR^,/^= 800/(220^2) = 2,57. .... Halteverstarker 388 scanning frequency 389 scanning theorem, Shannon 49 deviation, 393 Soll-Ist- AC (Advanced CMOS component…
-
Advanced Design and Manufacturing Technology III
…from the knowledge to extract the corresponding control rules, and to calculate hydraulic coupler control output value. .... This entity is complete the divide of input clock. .... Abstract: Alternating current ( AC ) machine speed-adjusting system plays a very important role in our daily life. .... Opto -Electronic Engineering, 10–15 (2008). .... The average street lamp power supply voltage is between 230V ~240V, and all of them are full…
-
Electrical Power Systems and Computers
Grid voltage 230V (rms). .... Hu, Z.: Modern AC speed regulation, pp. 147–148. .... Erik, S., Li, Z.H., et al.: Design and Control of a Multiple Input DC/DC Converter for … testing air-conduction hearing mechanisms, the systems include an ear simulator or acoustic coupler , conforming to either .... 2 School of Instrument Science and Opto -electronic Engineering, Hefei University of Technology, Hefei Anhui, China .
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
…mirror driven by voice coil motor based on the closed-loop performance [J], Opto -Electronic Engineering (in … measured by camera system, its a highly distributed fringe by modulating; then we input it into computer .... ac *. .... Brillouin spectrum, a local oscillator is adopted to mix with it in a coupler , then by coherent … A) P(W) f(HZ) Table 1 Parameters Under Different Loads Load:25W/ 230V Load:40W/230V Load…
-
Electrical Insulating Materials and Electrical Engineering
2 pieces of SITOP Smart, input voltage is AC120/ 230V . .... B ⊥T T −1 FTC = B ⊥T AC . .... In order to enhance the anti-disturbance ability, CAN bus signal between HC912DG128A and 82C250 is isolated by high speed opto - coupler 6N137, and the power supply is isolated by a DC-Dc converter.
Indicates content that may require registration and/or purchase.