-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 40 VA
- Features: 50 / 60 Hz, AC, Laminated Core, Single
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 2.1 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Transformers - Transformer, Var.;240V Vi;0 to 280V Vo;10A;50/60Hz;Wall;6.31In.H;6.24In.W -- 70213058Supplier: Allied Electronics, Inc.
Description: or 240 Volt AC input. Meets NAFTA requirements.
-
Supplier: Hammond Manufacturing Company Inc.
Description: hole, channel bracket, chassis mount. Minimum 5" long leads. Convenient 6.3 or 12.6 volt filament/auxiliary winding. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - A.C. -
- Power Rating (VA): 8 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: or 240 Volt AC input. Meets NAFTA requirements.
-
Supplier: Triad Magnetics
Description: Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Frequency Range: 79 to 60 Hz
-
Supplier: Triad Magnetics
Description: Triad’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 2.08 amps
- Operating Frequency Range: 85 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: or 240 Volt AC input. Meets NAFTA requirements.
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: 2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA, NEC CLASS 2 APPROVAL FOOT/PANEL/PLATE/CLAMP MOUNTING 40 VOLT AMP POWER RATING 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE 120/208/240 VOLT AC PRIMARY
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 27 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit,
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group B,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group C,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 16, W: 10 3/8, D: 9 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group B,
-
Description: Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and Below,
-
Supplier: Larson Electronics LLC
Description: designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X12I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts with
-
Supplier: Opto 22
Description: The SNAP-AIVRMS provides two channels of 0-250 V AC or DC analog input. It may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage. Although the two channels are not isolated from each other, the module is transformer isolated and
- Analog Input Channels: 2 #
- Sampling Frequency: 0.030959752321981424 kHz
- Accuracy: 0.2 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: EXAIR
Description: precise blowoff and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR's engineered air nozzle meet OSHA compressed air
- Ionizer type: Blow Off Gun
-
Supplier: EXAIR
Description: delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meets OSHA
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: EXAIR
Description: precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meet OSHA compressed air
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Process Technology
Description: to 140°F (60°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only on the B-DRA Control/Power Relay; Single or three phase on the C-DRA Combination Control. OPTIONS AVAILABLE (CONSULT FACTORY) Easy plug option (DRAE). P2 protection system.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600
- Maximum Air Flow: 1,500 SCFM
- Heating Capacity: 10 kW
- kWatts: 10 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
variety of applications such as industrial automation, building management systems, machine control, and robotics. Eco2 power supplies accept a universal 90-264 VAC input voltage and provide a 24 VDC adjustable output in 30-, 120-, and 240-Watt models. They offer up to 90 (read more)
Browse Power Transformers Datasheets for Automationdirect.com -
reduce the risk of serious injury due to electric shock, most electric hoist controls do not run on the full line voltage that is supplied to the hoist motors. Instead, they utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Model J to open, breaking circuit and preventing failure. Device resets when circuit cools to pre-calibrated temperature. Suitable for 120, 240 and 277 VAC applications as well as 12 and 24 VDC circuits. Remarkably thin device, less than 1/4" high fits neatly into tight spots (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
enables direct connection to the incoming AC distribution panel, saving the cost and space of an isolation transformer. Target applications include robot and other machine controllers needing a greater degree of protection from incoming input voltage line transients. The ZWS240RC-24 accepts (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Key DSCT features include: ± 0.03% Accuracy (Typical) ± 0.01% Linearity 1500Vrms Transformer Isolation & 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection Wide Loop Supply Voltage, 10.8V to 60V (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls. Hoists can be equipped with a variety of different control types. The most common are single-speed or two-speed contactor controls. Two-speed contactor control also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
CR4 - Thread: DC-DC Convertors
My suggestion is a 240 to 24 volt Toroidal transformer and an LT1074 chip, which will give him up to 5 amps in an 85% efficient circuit......
-
CR4 - Thread: 12v to 240v step up transformers.
Perhaps you should be asking for a center-tapped 24 Volt to 240 Volt Transformer .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-8320.pdf
Use a V88 of the same size and a 208 volt or 240 volt to 24 volt (AT20 or AT72) transformer .
-
CR4 - Thread: For Welding Machine
Therefore, if the source voltage is 240 volts , the transformer reduces the voltage to perhaps 24 volts using a transformer with 10:1 turns-ratio.
-
Journal of Jet Propulsion > Heat Transfer and Frictional Pressure Drop Characteristics of White Fuming Nitric Acid
24 -/ TRANSFORMER 40 TAPS ELECTRICAL POWER SUPPL Y: 100 KW 120 TO 240 VOLTS .
-
The author's reply to the discussion on ¿Safety in the use of portable and transportable electrical equipment in industry¿
The fact that 50-volt tools are only about £lb heavier than their 240 - volt counterparts is poor consolation though to the operatives who have to carry 24 -30lb transformers to supply them.
-
220v wiring question
The ones I am familiar with (all the Millers, etc) from most eras either have 240 V accessories (fans, lights, etc.) or they have a tap off the main transformer to feed 12 or 24 volts to these devices.
-
HONEYWELL products - Grainger Industrial Supply
• Fan Center, Primary Voltage 120 Volts, Secondary Voltage 24 Volts , Power Rating 3/4 HP, Power Rating @ 120 VAC 3/4 HP, Power Rating @ 208 to 240 VAC 3/4 HP, Full Load Current … … Amps, Switch Action SPDT, With Relay, Transformer .
-
Grainger.com
• Fan Control Center, Primary Voltage 120 Volts, Secondary Voltage 24 Volts , Power Rating 3/4 HP, Power Rating @ 120 VAC 3/4 HP, Power Rating @ 208 to 240 VAC 3/4 HP, Full Load Current … … Plug In Fan Relay, 40 VA Transformer .
-
HVAC and Refrigeration - Grainger Industrial Supply
• Fan Control Center, Primary Voltage 120 Volts, Secondary Voltage 24 Volts , Power Rating 3/4 HP, Power Rating @ 120 VAC 3/4 HP, Power Rating @ 208 to 240 VAC 3/4 HP, Full Load Current … … Plug In Fan Relay, 40 VA Transformer .
Indicates content that may require registration and/or purchase.