-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. flexible PVC liquid-tight conduit 240, 480
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. flexible PVC liquid-tight conduit 240, 480
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
-
Supplier: Tempco Electric Heater Corporation
Description: 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 5 to 12 kW
- Watt Density: 18 to 35 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 18 to 35 W/in²
-
Supplier: Process Technology
Description: enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Air Compressors Direct
Description: to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch
- Flow Capacity: 7.1 to 6.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Process Technology
Description: enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS 30 amp switching capacities for either 120 or 240 volts, single phase only. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. Single
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Nortek, Inc.
Description: 1-PIECE, HEAVY DUTY, HIGH CAPACITY, DOWNFLOW LOUVER TYPE 22 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), WHITE (GRILLE) COLOR UL APPROVAL 208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 3.61/4.17/7.21/8.33 AMP CURRENT RATING
- Features: Heater
-
Supplier: Sensata Technologies
Description: certification, is essentially the same as the AP in construction and operating principle. It is approved for operation at 50 volts DC to 20 amperes, 120 volts 50/60Hz to 15 amperes and 240 volts 50/60Hz to 7.5 amperes. The UP circuit protector is available in single pole
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Paragon Industries, L.P.
Description: Paragon J-14-2 The J-14-2 is popular for heating jewelry molds. The kiln is made of ceramic fiber for fast heating and cooling. It has an infinite control switch and operates on 240 volts. Maximum temperature is 1700° F. The J-14-2 comes with a built-in thermocouple (temperature
- Temperature Range: 1,700 F
- Capacity: 0.8799999999999999 cubic feet
- Application: Industrial
-
Supplier: ESAB Welding and Cutting Products
Description: outfit–ample supply of spare parts at no additional cost to minimize downtime Thermal overload switches–prevents damage if unit overheats due to insufficient air flow Line voltage compensation Automatic intermittent cutting–additional capability, permits continuous cutting of grates,
- Input Current: 45 to 121 amps
- Duty Cycle: 9 to 1 %
- Output Current Range: 14 to 15 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: WATTCO
Description: Minimum length of Sheath (inches)– 11 Outer diameter of Fins (inches)– 1.01, 1.07, 1.13, 1.18, 1.23 Voltages Shown below are the maximum values of voltage for duct heaters. Maximum value of Voltage (volts)-120, 240, 300, 480, 600 Wattages Maximum value of wattages can be: Maximum value
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of
- Maximum Current: 0.5 to 15 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 to 250 volts
- Life Cycles: 100,000 Number of Cycles
Find Suppliers by Category Top
Featured Products Top
-
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and battery chargers. The expansive line of PEPI® thermal controls is well known for their reliability on low current applications. But, products like the Model W and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Various bimetallic elements can be used to match the current sensitivity of the device to the application. The (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
6 A conventional enclosed thermal current These ratings relate to industrial control loads and should not be interpreted as permission to switch motors or other high-power equipment directly. In most systems, the XCSE7312 (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
. Published operational values include 3 A at 240 VAC for AC-15 applications and 0.1 A at 250 VDC for DC-13 applications. Its conventional enclosed thermal current is 10 A. These values are utilization-category ratings, not universal switching capacities. Permitted (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 carries an A300 control-circuit designation for AC applications. Under IEC 60947-5-1 conditions, it is rated for AC-15 service at 3 A and 240 VAC, with a conventional enclosed thermal current of 10 A. For DC control circuits, it carries a Q150 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
to 0.5-volt drop per output), and overload, over-voltage, short-circuit, and thermal protection. All models come with a full 5-year warranty. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc.
More Information Top
-
Shopping In Heaters - Big Bruin
Thermostat Included Yes, Product Type Forced air, Plug Type NEMA 14-50P, Remote Included Yes, Blower Included Yes, UL Yes, Thermal Cutoff Safety Device Yes, BTU … … 9,000, Amps 34.5, Volts 240 , Tip-Over Safety Switch No, Blower CFM 550.
-
Power Electronics: Converters Applications and Design 3rd Edition Complete Document
… control, 242 frequency modulation ratio, m1 , 204full-bridge inverter, 211 half-bridge inverter, 211 harmonics, 206, 228 linear modulation, 208, 226 ovennodulation, 208, 228 programmed harmonic elimination switching, 240 pulse-width modulated inverter, 203 pulse-width-modulated switching scheme, 203 push-pull … Tap changing scheme, 357 Telecommunications applications, 8 Thennal conductivity, 731 Thermal resistance, 732 due to conduction, 732 due to convection, 740 due to radiation … … 42, 486 Transformers, 52 Transfonner core, 305 selection, 782 Transformer design, 780 Transfonner, volt -second imbalance, 320 Transient …
-
Audel Guide to the 2011 National Electrical Code: All New Edition
A Aboveground wiring methods, 178 AC cable ampacity, 211 construction, 211 equipment grounding, 211 thermal insulation, 211 trays, 211 Accessible attics … … 177 AC-DC general-use snap switch , 316–317 AC general-use … … 230 (Services), 72 Article 240 (Overcurrent protection), 97 Article … ), 159 Article 300 (Wiring methods), 163 conductors, 163–165 limitations, 163 over 600 volts , nominal, 177 underground installations …
-
Hydroponics for the Home Grower
A larger 240 - volt , industrial electric heater produces up to 19,000 BTU. It is 5600 watts, 23 amps with a built-in ther- mostat, and thermal safety limit switch to prevent overheating.
Indicates content that may require registration and/or purchase.