-
Supplier: RS Components, Ltd.
Description: 2.5A 240V Electronic Fan Spd Controller
-
Supplier: Utmel Electronic Limited
Description: TC642 Series 5.5 V PWM Fan Speed Controller w/ Fault Detection - SOIC-8
- TJ: 0 to 70 C
- Pin Count: 8 #
- Supply Voltage: 5 V
- Device Type: CardBus Controller
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, 0 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, QSOP-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Xoxide
Description: can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal. The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the
-
Supplier: Xoxide
Description: Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With six independent channels at a maximum of 30W/channel, a wide selection of
-
Supplier: Xoxide
Description: Smart Way Controlling of all Fans & Airflow. The Rheosmart 3 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With three independent channels at a maximum of 30W/channel, a wide selection of
-
Supplier: Lutron Electronics Co., Inc.
Description: " 7-SPEED TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN STONE COLOR MULTI-LOCATION OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 4 AMPERE LOAD RATING SLIDE ON/OFF OPERATOR TYPE DIGITAL FAN LOAD TYPE MAESTRO[R] BRAND OPERATING TEMPERATURE 32
-
Supplier: Xoxide
Description: Do you hate having your noisy fans spinning full blast when all you're doing is checking your email? AeroCool puts the power of silence at your fingertips with their new V12XT touchscreen fan controller! Featuring adjustable backlighting (Red, Blue, Off) and 3 individual
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Computer Network Accessories, Inc.
Description: The DigitalDoc2 is more than just a thermometer; its built-in microprocessor automatically activates your computer's cooling fans the instant they are needed. (8) heat sensors, (1) fan and (3) additional fans. Each channel features an independent temperature sensor controlled by
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Ostberg Americas, Inc.
Description: manufactured from galvanized steel and are moisture resistant. They are approved for installation in humid or damp environments being rated IP44 when installed in a duct system. The fan speed can be controlled by voltage variation regulators. Several fans can be connected to the
- Media Temperature: 158 F
- Maximum Diameter (Fan or Blower Wheel): 10.7086672 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Lingto Electronic Limited
Description: DC FAN MOTOR SPEED CONTROL IC
- Peak Output Current: 0.003 amps
-
Supplier: Cole-Parmer
Description: with large easy-to-view display and touch-button controls. Easily set the adjustable fan speed depending on your application
highest for best temperature stability and uniformity, lowest for minimal airflow. Unique timer allows you to automatically turn the oven on or off at a - Temperature Range: 50 to 482 F
- Capacity: 13.999999999999998 cubic feet
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
-
Supplier: Cole-Parmer
Description: with large easy-to-view display and touch-button controls. Easily set the adjustable fan speed depending on your application
highest for best temperature stability and uniformity, lowest for minimal airflow. Unique timer allows you to automatically turn the oven on or off at a - Temperature Range: 50 to 482 F
- Capacity: 25.799999999999997 cubic feet
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Radwell International
Description: SPEED CONTROLLER FOR FILTER FANS 115V. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: HVACQuick.com
Description: MacroAir MacroVoltaic 18 foot diameter solar powered fan. 134,451 cfm. Control panel, solar panels, and mounting brackets included. The MacroVoltaic™ – the world’s only 100% solar powered fan! The MacroVoltaic’s air movement system includes the HVLS fan with an attached
-
Description: DC FAN MOTOR SPEED CONTROL IC
- Continuous Output Current: 0.003 amps
- Operating Temperature: -30 to 95 C
-
Supplier: New York Blower Company (The)
Description: The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when
- Air Flow Rate: 0 to 120,000 SCFM
- Static Pressure: 406.7871674924572 to 426.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 21 to 60 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C (TA)
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Fans and Blowers (industrial) - Q46 Digital Cloth Door Fan System w/Automatic Control -- REDFQ46120VSupplier: InspectorTools
Description: DM-2A 2200 Fan and a cloth door panel REFN211 Basic Hard Sided Case for 2000/3000 Fan Manual speed control on top of fan with dual ethernet port for multiple fan configuration DM-2A Automatic Micro-manometer Controls pressure or flow Results without a computer!
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC648VOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
-
Supplier: Agilent Technologies - Vacuum Products
Description: The remote control unit for the TwisTorr 305 turbo pumps drives the pumps in real time. This unit adapts speed and power as required by gas flow, gas type, pressures, and other factors such as cooling. The controller is capable of reading active gauges and driving accessories such as
- Interface: Digital Front Panel, Ethernet / Networkable
- Controller Type: Pressure Controller
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant
-
Supplier: Northwest Envirofan
Description: Controls, 12 Fan Infinite Speed - 277V
- Supply Voltage (AC): 277 volts
- Setup: Control Panel
-
Supplier: Progressive Automations
Description: The LC-84 is a two channel high performance controller for our actuators. It is capable of RC and feedback control of two actuators independently and with the addition of relays can control up to four. 20A continuous current (45A max) each on left and right channels 25A continuous current
- Supply Voltage (DC): 6 to 28 volts
- Continuous Output Current: 20 to 25 amps
- Peak Output Current: 45 amps
Find Suppliers by Category Top
Featured Products Top
-
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
. Wide Voltage Range: Operates efficiently across 100–240V, 50–60Hz, suitable for international and multi-purpose applications (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On (read more)
Browse Motor Controllers Datasheets for Qorvo -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore’s (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
Voltage range: 6-24V DC Speed: 16075 RPM (no load), 13503 RPM (rated (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Voltage Regulator electronic Circuits, Page 4
• AC to DC ( 240v to 5v)Power Supply - This is simple way to power some .... AC line powers micro controller -based fan - speed regulator - 09-Nov-06 EDN Design Idea A microcontroller requires dc operating power in the 2 to 5.
-
cpu fan - offers from cpu fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fan controller, Speed Controller , PC case thermometer, computer fan controller ]. .... FAN : CPU HeatSink & Blower CPU FAN Power Adapter : 120(W) Adaptor Input AC 100~ 240V /50~60Hz, ...
-
Cpu Cooler Exporters, Cpu Cooler Selling Leads
Cooler & FAN : CPU HeatSink & Blower CPU FAN Power Adapter : 120(W) Adaptor Input AC 100~ 240V /50~60Hz,... .... Sell PC Fan Controller with LCD. .... Functions * 2-channel temperature monitor * 4-channel fan speed control * Switchs celsius and fahrenheit * Fan speed...
-
Lighting&Sound America Volume 9 Issue 3 March 2012
It is fan -cooled and features multi-voltage operation: 100V- 240V , 50/60Hz. .... Gamproducts — GAM Plexus Lighting Controller . .... For speed of programming, information can be entered using either keyboard or mouse.
-
Advanced Research on Computer Education, Simulation and Modeling
…a frequency converter of series productions of Siemens, for the control of three-phase ac motor speed . .... Calculated by PID controller , output turns to Voltage of 0~10V to control the Frequency Converter, and control Auxiliary Fan . .... to instead of MM420 Frequency Converter, because of G110 Frequency Converter drive 200V~ 240V , 0.2kW~3kW motor…
-
Product Overview
200 - 240V ~ 10 A 50/60 HZ 2000 W. .... An internal blower module controller card converts –48 VDC into a variable DC voltage which powers the blower module fans . .... An increase in the system ambient air temperature increases the voltage to the fans, increasing their speed .
-
Electric Power Tools Manufacturers, Electric Power Tools Product Catalogs Directory
Features 20,000RPM Rechargeable Up to 8-hour battery life 5-hour battery full charge Variable speed control Light weight handpiece Chuck … AC power adaptor Input : 100~ 240V 50/60Hz 1.0A MAX Output : 30V=0~1,000mA Controller Input : 30V=0~1,000mA .... Low Pressure AL Casing Blower Model Volts Fan Size Phase Frequency Current OUT PUT Revolutions Air Flow…
-
Grainger.com
• Digital Controller . .... • Thermostat, 120/240V, 3 Speed Fan Thermostat,120/ 240V ,3 Speed Fan .
-
AMETEK - 119155-52 - Fans, Motors & Thermal Management - Blower - Allied Electronics
240v BLDC Blower. .... 120 or 240 VAC brushless blower with high flow fan system. .... The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. .... Application of a zero to 10 VDC will control blower speed and air performance.
-
Slowing down a vertical bandsaw
Many conveyor systems, fans , and pumps are controlled via a Hz controller in factories, etc. where they run all day, everyday. .... L100-002NFU you web-linked to is for a 1/4 HP motor and 240V -1.4A output? .... That low output power could be why you bog the saw at low speed (or at higher…
Indicates content that may require registration and/or purchase.