-
Description: High-voltage switch board, AC universal motor speed regulation. AC 230 V input. Application: AC universal motor Size: 48 × 48 × H40 mm
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control:
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control:
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: RS Components, Ltd.
Description: Ph.angle Motor Speed Controller 230V 10A
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, 0 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: General electric standing desk motor controller. AC 100–240 V input, orthogonal encoder for rotor position feedback and control. Power: <300 W, can drive two push rods, suitable for 60 kg, 80 kg, and 100 kg.
- Supply Voltage (AC): 100 to 240 volts
- Features: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, QSOP-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver PWM 20-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: DigiKey
Description: Motor Driver PWM 20-SSOP
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER 6V-16V 20SSOP
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Hymark/Kentucky Gauge
Description: Easy wiring and speed control Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W To work with speed reducer is available (motor with pinion shaft,
- Continuous Torque: 0.433628318584071 to 8.84601769911505 In-lbs
- Shaft Speed: 90 to 1,700 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body, Square Body
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Cole-Parmer
Description: • Choose the homogenizer for your sample size • Quick processing protects your samples from heat damage Quickly process volumes from 0.2 to 5,000 mL Built-in variable-speed controller lets you adjust speed from 11,000 to 25,000 rpm. Motors can be mounted on a stand or
- Capacity: 0.17657335318935047 cubic feet
- Motor Speed: 25,000 rpm
- Features: Homogenizer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers.
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Description: DC FAN MOTOR SPEED CONTROL IC
- Continuous Output Current: 0.003 amps
- Operating Temperature: -30 to 95 C
-
Description: IC MOTOR DRIVER 6V-16V 20SSOP
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit 4-Quadrant
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Motor Speed Controllers - 3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Portescap
Description: MIBL 0520 Motor Controller MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
- Peak Output Current: 20 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C (TA)
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Midwest Motion Products, Inc.
Description: Input Voltage 20 to 62 VDC Continuous Current 100 Amps Peak Current 240 amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing
- Supply Voltage (DC): 20 to 62 volts
- Continuous Output Current: 100 amps
- Peak Output Current: 240 amps
Find Suppliers by Category Top
Featured Products Top
-
bypass controller with electronic motor overload, as well as single-point access for all power connections, control connections, and configurations settings, ensuring complete synchronization of drive and bypass. Standalone HV600 drives are available in 208-240 VAC (3 to 100 HP) models and 480 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On (read more)
Browse Motor Controllers Datasheets for Qorvo -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
DAYTON GP Mtr,CS,ODP,1 HP,1725 rpm,56 - General Purpose AC Motors - 6K321|6K321 - Grainger Industrial Supply
can this motor be controlled with a 240v variable speed controller ?
-
Thermal, Power and Electrical Engineering
The motor specifications are: the DC Voltage U= 240V ,the moment of inertia J=0.001 kg·m2, the viscous friction coefficient D=0.004N·s/rad … 01H, the maximum phase inductance Lmax=0.145H, the stator resistance R=2Ω, the rated speed n=1500r/min. .... is carried out for speed regulation and load torque disturbances to explore the effectiveness of proposed controller .
-
Slowing down a vertical bandsaw
Hey, Paul (ZTFab), you do realize that the $180 Hitachi controller L100-002NFU you web-linked to is for a 1/4 HP motor and 240V -1.4A output? .... That low output power could be why you bog the saw at low speed (or at higher…
-
Other Electric Power Tools Manufacturers, Other Electric Power Tools Product Catalogs Directory
Strong Series Micro Motor Handpiece. .... Features 20,000RPM Rechargeable Up to 8-hour battery life 5-hour battery full charge Variable speed control Light weight handpiece Chuck … AC power adaptor Input : 100~ 240V 50/60Hz 1.0A MAX Output : 30V=0~1,000mA Controller Input : 30V=0~1,000mA…
-
Electric Power Tools Manufacturers, Electric Power Tools Product Catalogs Directory
Strong Series Micro Motor Handpiece. .... Features 20,000RPM Rechargeable Up to 8-hour battery life 5-hour battery full charge Variable speed control Light weight handpiece Chuck … AC power adaptor Input : 100~ 240V 50/60Hz 1.0A MAX Output : 30V=0~1,000mA Controller Input : 30V=0~1,000mA…
-
USER’S MANUAL
0.18 kW; 100-120V/47-63Hz or 200- 240V /47-63Hz, IP55 rated, output torque 60Nm. .... Motor Controls. .... On/Off, Clockwise (Plough), Anti-clockwise (Smooth), Speed adjustment. .... Detachable hand held controller with Illuminated, high resolution LCD graphics screen, on/off, clockwise (plough), anti-clockwise (smooth…
-
CR4 - Thread: 240v / 110v converter for 90-110v bodine motors
…at 200 watts if my calculation is correct or head towards a rated transformer 240v /110v 2a. .... using kbelectronics speed controller rated 4amps or. .... a 110v bridge rectifier with capacitor before the input of the motor with speed control as i…
-
180 vdc on 90 vdc? [Archive] - Self Help Forums
The problem here is trying to seat of the pants design violates the listing and labeling of that controller and motor . .... In the case of a DC motor, that's how you control the speed . .... If the original poster doesn't have 240v available at the machine, I'd recommend that he use a…
-
Sell torque sensor PAS folding electric bicycle comply with EN15194
Motor . .... Controller . .... AC 100V - 240V 2amps smart charger. .... No speed throttle .
-
Initial Design and Refinement of a High-Efficiency Electric Drivetrain for a Zero-Emissions Snowmobile (Collegiate Events)
…allowing a full charge in approximately 20 minutes, but this would require a 240V /100A power connection … 巳uckEV uses a Woodward/MotoTron ECM-0555-080-0312M Powertrain Control Module (PCM) embedded controller specifically designed for .... Feedback from the Azure Motor Controller over the CAN link yields battery voltage, vehicle (motor) speed , motor and controller temperature, actual torque and current, and any drivetrain faults.
Indicates content that may require registration and/or purchase.