-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24VDC Output Unmanaged Operation Extended Environmental Specifications -40°C to 75°C
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24 VDC Output) Unmanaged Operation Extended Environmental Specifications -40°C to
-
Supplier: Volktek Corporation
Description: The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Features: Indicators
- Form Factor: Module / Standalone
- Applications: Switches
-
-
Supplier: TRENDnet Inc.
Description: Install a non-PoE device in a remote location Splits a Gigabit PoE signal into separate power and Gigabit data sources Set the output power to either 5 V, 7.5 V, 9 V, or 12 V Use this compact device with TRENDnet PoE switches or injectors Save on installation and equipment costs
- Compliance / Approvals: CE Marking, FCC
- Form Factor: Module / Standalone
-
Supplier: SFCable.com
Description: The PoE Splitter TL-POE10R fully complies with IEEE 802.3af standard, and can work with all IEEE 802.3af PoE compliant PSE (Power Source Equipment) or PoE Supplier Adapter, such as TP-LINK's TL-SF1008P or TL-POE150S, or other equivalent product, to deliver 12V or 5V
- Compliance / Approvals: IEEE 802.3af
-
Supplier: Microchip Technology, Inc.
Description: only data. Also, such devices might require voltage levels lower than the PoE standard minimum voltage (44V in IEEE802.3af or 50V in 802.3at). Using a Microsemi splitter, these terminals can immediately become PoE ready without any modification required on their side. The
- Number of Ports: 1
- Data Rate: 1,000 Mbps
- Operating Temperature: 32 to 104 F
-
Supplier: L-com, Inc.
Description: Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due
- Number of Ports: 1
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Red Lion Controls, Inc.
Description: Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 14 VDC, 0.93 Amps Output Unmanaged Operation Extended Environmental Specifications
-
Supplier: ArduSimple
Description: Do you want to power your ArduSimple board from a PoE (Power over Ethernet) line? Extract both data (Ethernet) and power (5V USB-C) with our PoE Splitter to Ethernet + USB-C. Includes: – 1x PoE Splitter AS-ACC-POESPLIT-5V-ETHUSBC-00 ASB-ACC-POESPLIT-5V-ETHUSBC-00
-
Supplier: Advantech
Description: Industrial multi-speed 802.3bt 70W PoE Splitter Supports 10/100/1000/Base-TX/2.5G for PoE in and Data out IEEE 802.3af/at/bt compliant; split power & data from PoE equipment Power isolation and short circuit protection for power output Auto disconnection for over power
-
Supplier: DigiKey
Description: PoE Splitter
- Output Voltage: 24 volts
- Compliance / Approvals: IEEE 802.3af
-
Supplier: L-com, Inc.
Description: The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled device such as a wireless access point or IP camera near a power outlet,
- Data Rate: 100 to 1,000 Mbps
-
Supplier: RS Components, Ltd.
Description: MOXA SPL-24 PoE Splitter
- Output Voltage: 24 volts
- Input Voltage: 44 to 75 volts
- Compliance / Approvals: RoHS Compliant
-
Supplier: TRENDnet Inc.
Description: 4 x 10/100 Mbps PoE ports and 1 x 10/100 Mbps port 31 W total power budget 1 Gbps switching capacity Sturdy metal switch Plug and Play installation Use with a TRENDnet PoE Splitter to network and power non-PoE devices Lifetime Warranty*
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: TRENDnet Inc.
Description: 8 x 10/100 Mbps PoE+ ports Up to 30 Watts per port with a 125 W total power budget 1.6 Gbps switching capacity Rack mount kit included Use with TRENDnet's PoE Splitter to network and power non-PoE devices Lifetime Warranty*
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: co-works with Planet POE-171S (60-watt IEEE 802.3at PoE splitter, L-com #PT-POE-171S), it can offer more PoE applications, such as: PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch
- Number of Ports: 1
- Output Power: 60.00000000000001 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Pepperl+Fuchs SE
Description: Splitter box quadruple, twin configuration, with cage-clamp terminals
-
Supplier: L-com, Inc.
Description: PLANET has released a next-generation Power over Ethernet Splitter product, POE-162S, compliant with brand-new IEEE 802.3at High Power over Ethernet standard that supports a maximum of 25.5 watts of input power. The POE-162S is the IEEE 802.3at High Power over Ethernet
- Number of Ports: 1
- Output Power: 25.499999999999996 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Quarktwin Technology Ltd.
Description: Splitter, Digital 1 x 1:3 Channel 32GHz 24-CQFP (8x8)
- TJ: -25 to 85 C
- Device Type: Buffer
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: CSA Certified (File #LR3902) UL Recognized (File #E50394) Universal Dual Primary 115/230 V, 50/60 Hz Low Primary to Secondary Coupling Balanced Windings No Electrostatic Shield Required Low EMF Radiation Due to Semi-Toroidal Design Dual — Split Bobbin Design High Insulation — Hi-Pot of
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA5072 Description APP-001 with 10 amp fuse, 8" cord, Two ZA2010 sockets with covers Material Plug housing: high impact ABS, Socket: high impact ABS Contact Material Sliding Wipe Contacts, Phos-Bronze, Nickel Plated Overall Color Black Accessories Price, 100 pieces $6.90 Price, 500 pieces
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Y-Cable, DC Micro (M12), Female, Right Angle, 4-Pin, PVC Cable, Yellow, Unshielded, 22AWG, DC Micro (M12) - Y Cable-C Leg, Right Angle Male, A & B Legs - 2 Meter (6.5 ft.), C Leg - 1 Meter (3.3 ft.)
-
Supplier: Allied Electronics, Inc.
Description: Features: CSA Certified (File #LR3902) UL Recognized (File #E50394) Universal Dual Primary 115/230 V, 50/60 Hz Low Primary to Secondary Coupling Balanced Windings No Electrostatic Shield Required Low EMF Radiation Due to Semi-Toroidal Design Dual — Split Bobbin Design High Insulation — Hi-Pot of
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Texas Instruments
Description: RS-232 Transceiver With Split Supply Pin for Logic Side 32-VQFN -55 to 125
- Number of Receivers: 5 #
- Data Rate: 1,000 kbps
- TJ: -55 to 125 C
- ESD: 15 kilovolts
-
Description: For indoor use; Applicable cable specifications: p24mm; Applicable primary current: 50-200A; Applicable for secondary output: mA or mV optional; Nylon housing,UL94-V0 rated; Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional, length
- Primary current (Ratio) Range: 50 to 200 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 to 0.5 % F.S.
- Operating Temperature: -20 to 55 C
-
Supplier: Sifam Tinsley UK
Description: OMEGA 10 (Split Core CT’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features • Compliant with IEC 6004-1. BS7626 • Flame
- Primary current (Ratio) Range: 100 to 5,000 amps
- Burden: 1 to 45 VA
- Operating Temperature: 20 to 70 C
- Transformer Category: Current Transformer
-
Supplier: ODG (Origin Data Global)
Description: NB7NPQ1404E2M - 3.3 V USB 3.1 GE
- Data Rate: 10,000,000 kbps
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Description: For indoor use; Applicable cable specifications: p6-70mm; Applicable primary current: 50-1000A; Applicable for secondary output: mA or mV optional; Nylon housing, UL94-V0 rated; Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional, length
- Primary current (Ratio) Range: 50 to 1,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C5E-AFB-LP-4848 single-port Category 5e (Cat 5e) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped network device.
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Description: For indoor use; Applicable cable specifications:p8-70mm; Applicable primary current: 50-1000A; Applicable for secondary output: mA or mV optional; Nylon housing,UL94-V0 rated; Applicable for wire output, black and white double-wire, black and white stranded wire and sheathed wire optional, length
- Primary current (Ratio) Range: 50 to 1,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
Find Suppliers by Category Top
Featured Products Top
-
for supporting the latest market advancements. Versatility and Flexibility Offers a combination of 1x btPoE port for high-power devices and 1x RJ45 port for standard Ethernet connections. Provides two power outputs with flexible 24VDC interchangeability, adapting to diverse (read more)
Browse Power over Ethernet (PoE) Splitters Datasheets for Volktek Corporation
More Information Top
-
Phihong Power over Ethernet - PoE | Mouser
Power over Ethernet - PoE 21W 24V 0.875A POE Splitter .
-
Ault / SL Power Power | Mouser
Power over Ethernet - PoE 11.4W, 24V , .475A LINE SPLITTER .
-
Ault / SL Power Power over Ethernet - PoE | Mouser
Power over Ethernet - PoE 11.4W, 24V , .475A LINE SPLITTER .
-
PoE Power sources for Ethernet-Connected Devices Needing Less Than 15W
The LS15 Line Splitter takes 48 V and provides outputs of 5, 12 and 24 V to allow connected devices such as WebCams, IP phones and access points become PoE enabled.
-
Phihong's 21W, 24V Power-over-Ethernet Splitter Targets Security and IT Applications
Phihong, a global leader in Power-over-Ethernet solutions, has developed a 21W Power-over-Ethernet splitter that provides 24V at 0.875A for powering security cameras, wireless network access points, IP telephones and IP print servers. … Series, the Gigabit-compatible splitter divides the power and data and converts the PoE source to a …
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst4500/hardware/configuration/notes/OL_25751.pdf
The 1440 W limits the module to a maximum of 24 ports at 60 W per port. … IN connector pins (pins 1, 2, 3, and 6) provide Power over Ethernet+ ( PoE +) per IEEE standards … If the secondary two pairs of UPOE IN connector pins (pins 4, 5, 7, and 8) are configured to provide power, UPOE power (60 W, 5 A at 12 VDC) is available through the splitter box 12 V DC OUT connector to …
-
Laird Technologies Enhances WISP Product Portfolio with New Power-Over-Ethernet Accessories
The plug-and-play 4-port POE Injector features individual port status indicators, supports POE power up to 24W for each POE port, and is available for 18 / 24 / 48 volt use. Power is supplied on Ethernet pins 4/5( V +) and 7/8(V-). General Purpose POE Passive Splitters take supplied power and split it into two separate connectors for data …
-
What is Power over Ethernet?
Protect Your 15 VDC and 24 VDC PoE Lines A/ V Splitters , Switches and Extension Solutions from L-com .
-
IEEE-488 Tutorial
Protect Your 15 VDC and 24 VDC PoE Lines A/ V Splitters , Switches and Extension Solutions from L-com .
-
Lightning and Surge Protectors Tutorial
Protect Your 15 VDC and 24 VDC PoE Lines A/ V Splitters , Switches and Extension Solutions from L-com .
Indicates content that may require registration and/or purchase.