-
Supplier: Newark, An Avnet Company
Description: GM9634S002 GEARMOTOR, 24 VDC,
-
Supplier: Newark, An Avnet Company
Description: GM9634S003 GEARMOTOR, 24 VDC,
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotor, 5200 RPM Speed 1.50 Oz-in. rated torque Precision high density sintered steel gears Corrosion-resistant aluminum housing gearbox cover. Mounting flange is made of die-cast zinc, coated to prevent oxidation.
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 24 VDC
- Continuous Current: 2.9 amps
- Continuous Torque: 442 In-lbs
- Shaft Speed: 5.9 rpm
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 24 VDC
- Continuous Current: 6.1 amps
- Continuous Torque: 171 In-lbs
- Shaft Speed: 34 rpm
-
Supplier: Bodine Electric Company
Description: 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4).
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0769230769230769 HP
- Continuous Current: 3.7 amps
- Continuous Torque: 6.8 In-lbs
-
Supplier: Newark, An Avnet Company
Description: GEARED DC MOTOR, 0VDC TO 24VDC, 430RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:430rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:10; Motor Size:32mm; External Length:61.3mm; Product Range:
-
Supplier: Bodine Electric Company
Description: Performance ratings of 24 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1-inch hollow shaft One plastic shaft cover is included with each
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 14 amps
- Continuous Torque: 210 In-lbs
-
Supplier: Newark, An Avnet Company
Description: GEARED DC MOTOR, 0VDC TO 24VDC, 54RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:54rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:80; Motor Size:32mm; External Length:61.3mm; Product Range:
-
Supplier: DigiKey
Description: DC Motor Gearmotor 460 RPM 24VDC
- Other DC Voltage: 24 VDC
- Continuous Torque: 0.2566875 In-lbs
- Gearbox Ratio: 10 : 1
- Shaft Speed: 460 rpm
-
Supplier: Radwell International
Description: GEARMOTOR MINIATURE 24VDC WITH ENCODER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools GEARMOTOR 24 VDC INSERTION MACHINE
-
Supplier: Powell Electronics, Inc.
Description: GM9634S002 GEARMOTOR, 24 VDC,
-
Supplier: Radwell International
Description: GEARMOTOR, BEARING TYPE BALL, CURRENT RATING: 9.6 A, GEAR TYPE WIDE FACE, INPUT POWER: 22 W, NOMINAL VOLTAGE: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Stroke or X-Axis Travel: 7.87 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 225 lbs
- Motor Voltage: 24 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Stroke or X-Axis Travel: 17.56 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 24 volts
-
Supplier: Win Source Electronics
Description: 24VDC Function: Gearmotor Encoder Type: Incremental Power - Rated: 10W RPM: 140 RPM Motor Type: Brushed Diameter - Shaft: 0.236" (6.00mm) Length - Shaft and Bearing: 0.866" (22.00mm) Mounting Hole Spacing: 1.220" (31.00mm) Gear Reduction Ratio: 70 ECCN: EAR99 Fake Threat In the Open Market:
- Gearbox Ratio: 70 : 1
- Commutation: Brush
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Autotrol Corporation
Description: contaminants Options available...consult factory Specifications Rated Torque Curves below typify rated torque outputs for standard 6, 12, and 24 volt motors. Values may vary ±15% and are to be used only as a guide to determine available performance. Voltage Rated Voltage 6 VDC 12
- Other DC Voltage: 6 VDC
- Continuous Current: 0.016 to 0.07 amps
- Continuous Torque: 9.375 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
-
Supplier: Venture Mfg. Co.
Description: This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities. Features: 20% Duty Cycle typical (1on/4 off) 12, 24, 36, 90 and 120vdc Manual crank
- Continuous Current: 30 amps
- Continuous Torque: 324 In-lbs
- Gearbox Ratio: 311 : 1
- Shaft Size: 0.63 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Crouzet Win Source Part Number: 769450-82862205 Type: DC Motor Termination Style: Solder Tab Function: Gearmotor Weight: 0.353 lb (160.12g) Power - Rated: 3.9W RPM: 4.6 RPM Motor Type: Brushed Torque - Rated (oz-in / mNm): 70.81 / 500 Diameter - Shaft: 0.157" (4.00mm) Length -
Find Suppliers by Category Top
Featured Products Top
-
Model Number: MMP D22-376D-24V GP52-068 Description: Brushed 24Vdc Gearmotor is capable of producing up to 104 in-lbs continuous torque and 280 in-lbs peak torque with an output speed of 55 RPM. IP54 protected and (read more)
Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
performance for industrial applications. With a 24–48VDC voltage range, 200W rated power, 3000RPM rated speed, and peak torque up to 1.911 N·m, the motor supports applications requiring continuous operation, accurate positioning, and high reliability. Key (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
Specifications Model: PGM.WH60DL-179-1317Q Rated Voltage: 12 VDC Operating Voltage Range: 9–16 VDC Stall Torque: 28 N·m min Stall Current: 10–13 A No-Load Speed: 24–27 r/min No-Load Current (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Grainger.com
• DC Gearmotor, 195 rpm, 24VDC Gearmotor ,195 rpm,24V .
-
Power Transmission - Grainger Industrial Supply
• DC Gearmotor, 195 rpm, 24VDC Gearmotor ,195 rpm,24V .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
-
Features :: NASA Tech Briefs
24Vdc Gearmotor .
Indicates content that may require registration and/or purchase.