-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 793FT, 24AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):793ft; Reel Length (Metric):241.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 404FT, 24AWG, COPPER, PU/NYLON OVERCOAT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):404ft; Reel Length (Metric):123.1m; Operating Temperature Max:130°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 80FT, 14AWG, COPPER, POLY COAT; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):80ft; Reel Length (Metric):24.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
-
Supplier: Belden Inc.
Description: Magnet Wire, 24AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Belden Inc.
Description: Magnet Wire, 24AWG (Solid) Bare Copper, Polyester/Amide-imide Polymer Insulation, CLASS 200 MW 35-C
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for
-
Supplier: TE Connectivity
Description: Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 23 Lead Wire Size (MMSQ) : .56 Magnet Wire Size (AWG) : 23 - 12
- North American (AWG): 12 to 23 AWG
- International (mm2): 0.56 mm2
- Features: Other, RoHS
-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or
Find Suppliers by Category Top
Featured Products Top
-
% nickel plated copper conductors provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red, & Green. Std. P (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Perfluoropolymer. Using this new resin, along with 19 stranded 27% nickel plated copper conductors, provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
making power distribution easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4 (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
range from 24 AWG to 350 MCM UL Recognized hand and semi-automatic crimping tools available Learn More (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
Tool-free lever operation for fast, secure connections Transparent polycarbonate housing for visual wire confirmation Dual test ports for live voltage testing without disconnection Supports solid, stranded, and fine-stranded copper conductors (24–12 (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
insulated wire Up to 30,000 PSI (2069 Bar) at 68°F (20°C) Available with 24 & 26 copper or 24 AWG Type K thermocouple wire Download our brochure to learn more about Conax Technologies' high pressure solutions. (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
, 60A Dielectric Strength: 1200V minimum Wire Range: 2–4 AWG / 6–14 AWG Terminal Torque: 5.6N-m (50 in-lbs) / 2.8N-m (25 in-lbs) Wire Type: CU-AL Solid/Stranded Base Temperature Rating: 125°C Poles: 1, 2, 3 Typical Applications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
CR4 - Thread: Winding Coils Question
For example 100 turns of # 24 AWG copper magnet wire (about .020" dia.) around a 1" dia. rod should be around .7 ohms.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85791/871546397-MIT.pdf?sequence=2
The coil was made of AWG 24 copper magnet wire , with 9 turns.
-
Transitions in heat transport by turbulent convection at Rayleigh numbers up to 1015
American Wire Gage ( AWG ) 24 copper magnet wire was epoxied into the grooves and provided a heater with a resistance of about 4.1 .
-
Swimming capsule endoscope using static and RF magnetic field of MRI for propulsion
To demonstrate power coupling into a single coil, a 9 cm diameter transmit coil was made from AWG 24 copper magnet wire .
-
Featuring member companies of the EIC - Elektrisola
These two plants supply insu- lated copper magnet wire 24 AWG through 58 AWG to OEM accounts primarily in North America, with additional volumes exported to South America, Asia, and Europe.
-
Novel Electromagnetic Actuation Scheme for Multiaxis Nanopositioning
The coils were wound with heavy-build American wire gauge ( AWG ) # 24 copper magnet wire with an outer layer of heat-bondable epoxy coating on it.
-
Time domain reflectometry as a distributed strain sensor
An insulated copper magnet wire of 24 AWG was wound around the pipe to use for the TDR signal line and the aluminum pipe itself was used for the TDR ground line.
-
Small-signal analysis of open-loop PWM flyback dc-dc converter for CCM
The inductor was made using a Phillips ferrite pot core 3622 PA 275 3CM and using 60 turns of Belden solid copper magnet wire with AWG 24 .
-
Small-signal analysts of a PWM boost DC-DC converter with a non-symmetric phase integral-lead controller
converter for the range of duty ratio, the inductor was made using a Philipsferrite pot core2616 PA AOO 3C8 and 25.5 turns of Belden solid copper magnet wire with AWG 24 .
-
Tuning and amplification strategies for intravascular imaging coils
The receive coil is a five-turn coil wound around the tip of a 6-Fr catheter using 24 - AWG insulated copper magnet wire .
Indicates content that may require registration and/or purchase.