-
Supplier: TelephoneStuff.com
Description: Gel-filled buffer tube prevents water migration. Available as Riser rated cable, thereby eliminating the need for service entrance splicing to in-building cable. Rodent resistant. Applications: - Direct burial - Low to high fiber count requirements - Inter-building duct
-
Supplier: TelephoneStuff.com
Description: Gel-filled buffer tube prevents water migration. Available as Riser rated cable, thereby eliminating the need for service entrance splicing to in-building cable. Rodent resistant. Applications - Direct burial - Low to high fiber count requirements - Inter-building duct
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147062-1210360195 Voltage Rating: 24 V Current Rating: 1.5 A Orientation: Right Angle Contact Plating: Gold Cable Length: 2 m Insulation Color: Black Categories:
-
-
Supplier: General Cable
Description: BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE SINGLE MODE FIBER TYPE 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: DigiKey
Description: PATCH CORD MM OM2 24CORES MPO (M
- Connector Type: LC
- Fiber Mode: Multimode
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: OM5 SIG CORE 24F TRUNK LSZH
-
Supplier: TelephoneStuff.com
Description: Enhanced FDDI 62.5/125um Multimode low smoke zero halogen fiber optic cable. Features: - Meets critical NEC/CEC riser (OFNR) safety standards yet rugged enough for outdoor use - ARID-CORE water blocking technology protects fibers from moisture - Riser rating
- Fiber Mode: Multimode
-
Supplier: TelephoneStuff.com
Description: 8.3/125um high performance 9.0 MFD 12 strand SM fiber optic cable. Replaces Model #Z-012-DS-8H-SO. Most avalable in boxes or reels. Features: - Meets critical NEC/CEC riser (OFNR) safety standards yet rugged enough for outdoor use - ARID-CORE water blocking technology
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 24 fibers MM OM5.
- Cable Weight: 0.10566141732283445 lbs/ft
- Bending Radius: 68.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 24 fibers MM OM3.
- Cable Weight: 0.10566141732283445 lbs/ft
- Bending Radius: 68.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 24 fibers MM OM4.
- Cable Weight: 0.10566141732283445 lbs/ft
- Bending Radius: 68.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 0.5 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. For humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: Black Box
Description: Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards vs sun exposure. Bend-insensitive fiber.
- Maximum Attenuation: 3 dB/km
- Operating Temperature: -40 to 70 C
-
Supplier: M2 Optics, Inc.
Description: OM4 and OM3 optical fiber cables for 40G and 100G applications are offered by M2 Optics at very competitive prices. With several cable types including patch cords, fan-outs, and trunk cables, customers can choose from a variety of options to meet their exact
- Connector Type: LC, MTP, SC
- Fiber Mode: Multimode
- Features: Other
- Cable Type: Patchcord
-
Supplier: Belden Inc.
Description: Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 24 fibers SM OS2 G.657.A2.
- Cable Weight: 0.10566141732283445 lbs/ft
- Bending Radius: 68.00000000000001 mm
- Operating Temperature: -70 to 85 C
-
Fiber Optic Cables - Custom YL OS2 SM Fiber Bulk Cable INDR Dist OFNR 24Strand -- FOBC45-INSM-YL-24FSupplier: Black Box
Description: Gb ENET link distance of 5000m@1300nm. 10GbE link of 10000m@1300nm. Run between wiring closet & equip room. Terminate into loaded patch panel & equip. 900µm buffered. Easy stripping & handling. Meet/exceed TIA & GR-409-CORE spec.
- Maximum Attenuation: 0.5 dB/km
- Operating Temperature: -20 to 70 C
-
Supplier: SFCable.com
Description: Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: LC, SC
-
Supplier: Panduit Corp.
Description: OM4+ Signature Core™, 12-fiber, harness cable assembly, plenum rated, MPO male to LC duplex with 61cm (24 Inch) equal breakout, Ultra IL.
- Cable Type: Duplex, Multifiber Cable
- Connector Type: LC
- Features: Other
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: fiber type. These cables are designed to work in conjunction with out MPO Fiber Distribution products. CORE BENEFITS Factory terminated solution provides highest level of performance and reliability Available in MTP-Single Fiber connectors, or MTP-MTP trunk
- Connector Type: FC, LC, MTP, SC, ST
- Fiber Mode: Multimode, Single Mode
-
Supplier: Visual Sound, Inc.
Description: securely combine Neutrik's innovative opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end
-
Supplier: Charles Industries, LLC
Description: Charles Fiber Distribution Points (CFDP) offer two- stage environmental protection of fiber optic loop distribution cable and customer service drops in FTTP deployments. This two-stage protection is accomplished by housing a weather-tight interior enclosure within the
-
Supplier: ValueTronics International, Inc.
Description: flexibility—all great features. What’s even better? Amazing benefits. While acquiring OTDR data on one set of fibers, you can perform DWDM testing with an OSA on other fibers in the cable. Then, print out concise reports on both tests. Today, this is simply the best way to
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
- Take advantage of the High Data Rates and Optical density offered through the use standard Fiber Optic MT Ferrules High Density and Robustness - The 12 or 24 fiber channels are integrated into 28 mm diameter 38999 metal shells, with tri thread (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reliability, optimize performance, and support future growth. Key Features High-performance copper and fiber optic connectivity solutions Structured cabling systems for high-density environments Advanced cable routing and management platforms (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
: construction, auto repair, fiber optic systems Red: fire alarms, security systems, emergency circuits White: dairy equipment, food processing equipment Colors are stocked in Type LA, consult factory for (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
1 Optional Slip Ring 1 Optional (for 360° continuous rotation) RF Rotary Joint / RF Cable 1 Optional (for 360° continuous rotation) Fiber Optic Rotary Joint / Fiber (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Networking Device - Networking Device Manufacturers, Suppliers (Page 9)
SM MM FTTX MTP MPO Cable 7.8 Mm Ferrule , 24 Core Fiber Optic Patch Cable .
-
Transistors Manufacturers, Transistors Product Catalogs Directory
SM MM FTTX MTP MPO Cable 7.8 Mm Ferrule , 24 Core Fiber Optic Patch Cable .
-
Fiber Cable - Fiber Cable Manufacturers, Suppliers
[ Related Keywords : fiber optic cable , communication cable, 24 Core GYTS cable, Outdoor Armored Fiber Cable ] .
-
Absolute detection efficiency of a microchannel plate detector to x rays in the 1-100 KeV energy range
The fiber arrays were made of 81 ft. lengths of the Fiberguide Superguide-G 2OOa2(i core /clad step index fiber optic cable with 24 Ot polyimide buffer (Hereaus preform glass).
-
CR4 - Thread: Fiber Optic Network for POS/CCTV
I am planning to lay three 24 core multimode 62.5/125MM outdoor breakout type fiber optic cables from server room (say building A) to building B, C and D for further distribution to POS and CCTV's from these buildings.
-
$3500-$4000 Electrical - Grainger Industrial Supply
• Hybrid Fiber Optic Cable , UL Types CMR, Fiber Count 2 and (2) 24 AWG and (4) 20AWG, Core Dimension 8.3 micronm MM, Tight Buffer .9mm, Jacket Color Black, Jacket Type PVC, Clad Dimension 9.20mm, Construction Composite, Attenuation 0.70 …
-
$3000-$3500 Electrical - Grainger Industrial Supply
• Hybrid Fiber Optic Cable , UL Types AWM, Fiber Count 2 and (2) 24 AWG and (4) 20AWG, Core Dimension 8.3 micronm MM, Tight Buffer .9mm, Jacket Color Black, Jacket Type Flexible Thermoplastic, Clad Dimension 9.20mm, Construction Composite, Attenuation 0 …
-
$3500-$4000 Electrical - Grainger Industrial Supply
• Hybrid Fiber Optic Cable , UL Types CMR, Fiber Count 2 and (2) 24 AWG and (4) 20AWG, Core Dimension 8.3 micronm MM, Tight Buffer .9mm, Jacket Color Black, Jacket Type PVC, Clad Dimension 9.20mm, Construction Composite, Attenuation 0.70 …
-
http://www.ndt.net/article/insight/papers/insi.50.3.138.pdf
The 120 mm-diameter umbilical cross-section is complex, consisting of spirally wound 2 × 22.78 mm and 4 × 24 mm super- duplex welded pipes, 5 × four core copper quad cable bundles, and 2 × fibre - optic cables.
-
Capacitors Manufacturers (Page 15). Capacitors Product Catalogs Directory
24 core fiber optic splice closures Network splicing kits for direct buried Quick Detail: IP68 Dome type fiber optic splicing closure.6round ports;Max 4 trays and 96 cores;Suit for 8-20mm cables ;buffer storge...
Indicates content that may require registration and/or purchase.