-
Supplier: Newark, An Avnet Company
Description: TIMER, INTERVAL, 24HOUR, 120VAC, QC; Product Range:AB52 Series; Timer Functions:Interval; No. of Timing Ranges:-; Time Min:-; Time Max:24h; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC; Current Rating Nom:15A
-
Supplier: CARLO GAVAZZI Automation Components
Description: Delay on operate timer with 4 functions and selectable time ranges from 0.05 seconds to 300 hours. Housing 48 x 48 mm for front panel mounting and on 8-pin or 11-pin socket. Time range 0.05 s to 300 h Knob selection of time range Knob adjustable time setting Knob selection of operating
- Minimum Time Setting: 0.01999999999999998 seconds
- Maximum Time Setting: 300 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Hydrofarm, Inc.
Description: paired with a Green Air (HAR-1) High Amperage Relay for timed control of multiple lighting units. 24-Hour Timers 24-DT-1 - 24 Hour Dual Timer 24-CT-1 - Single 24-hour timer with cooling thermostat
-
-
Supplier: ABB Inc.
Description: CT-S Range The highly sophisticated electronic timers The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIMER, ON-DELAY, 0.05 SECOND, 300 HOUR, 110 - 240 VAC, 24 VDC, DRM, W/ RELAY OUTPUT, LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The 88220 Series is a synchronous motor driven reset timer. Available in 2 standard ranges from 0.3 Sec to 12 hours, knob adjustable and all have a progress pointer displaying the remaining time. On delay, interval and single-shot functions are selectable through wiring.
-
Supplier: DigiKey
Description: Batch, Preset, Tachometer, Timer, Totalizer 24VDC Panel Mount
- Width: 45 mm
- Height: 45 mm
- Operating Temperature: 32 to 122 F
- Display Technology: LCD
-
Supplier: JORC Industrial LLC
Description: JORC produces the largest range of high quality solenoid valve analog and digital timers. Our production methods ensure improved performance and consistency in manufacturing. Our timers have the best reliability and long life durability in the world. All timers are tested
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -40 to 140 F
- Functions: Delay Cycle
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC-15 timer is a programmable digital timer with five relay outputs, each of which has five selectable operating modes and an external start/reset function. Each output can be programmed either in timed or instantaneous mode, making it a particularly flexible unit for
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99 hours
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
-
Supplier: Time Mark Corporation
Description: wire nuts. The Model 349-2 is a 2-hour timer adjustable from 5 minutes to 2 hours. Pressing the start button pulls in the internal relay. After the delay, the relay drops out. pressing the button again during the delay period will restart the timer. An
- Minimum Time Interval: 60 seconds
- Maximum Time Interval: 1 hours
- Operating Temperature: -13 to 140 F
- Input Controls: Analog
-
Supplier: Process Technology
Description: Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with up to 56
- Number of Digits (or Characters): 4
- Operating Temperature: 14 to 131 F
- Functions: Interval Delay Timer
- Programming: Keypad, None
-
Supplier: Newark, An Avnet Company
Description: Altronix Programmable Timer, Voltage: 12-24 VAC/VDC, Contact Rating: 10 A AT 120 VAC/10 A AT 28 VDC, Relay: Form C, Features: It has an advanced seven day/24 hour event timer
-
Supplier: OMEGA Engineering, Inc.
Description: displayed in hours and minutes, with or without an am/pm indication or in hours, minutes, and seconds. The 24-hour format can be displayed in hours and minutes or in hours, minutes, and seconds. The PTC901 also has a calendar display in which the day, month
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
-
Supplier: Allied Electronics, Inc.
Description: Timing Range is 0.1 sec. to 100 hours, except DBB types (which are indicated below). Two LED Indicators: Output ON and supply voltage applied. DMB Multi-Function Type has 7 Timing Modes: Delay on operate (on delay), delay on release (off delay), three interval modes and two symmetrical
-
Supplier: EMX Industries, Inc.
Description: The DTM-9 Seven Day Timer allows you to program your overhead doors, gates, and parking barriers for heavy traffic flow and lock-out times. The DTM-9 will keep your overhead doors, gates and parking barriers continuously open during rush hours. This will increase comfort and save on
- Maximum Time Interval: 168 hours
- Operating Temperature: -40 to 170 F
- Input Controls: Analog
- Mounting: DIN Rail Mount
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HR General Purpose Dial Timing Relay, Twin Timer w/ 8 Pins, Repeat Cycle - On Start, 0.05 seconds to 30 hours, DPDT Timed, 12...48V DC/24...48V AC
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: ON-delay
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-FS General Purpose High Performance Timing Relay, Multi-Function (Modes: A, B, C, D, E, F, I, and L) Multi-Range, 0.05 seconds to 60 hours, 1 N.O. (Changeover - SPDT), 24-240V DC / 24-240V 50/60Hz
- Function Type: Multi Function
- Timer Type: ON-delay
-
Supplier: Littelfuse, Inc.
Description: calibration for fixed time delays is within 1% of the target time delay. The repeat accuracy, under stable conditions, is 0.1% of the time delay. The TSD6 Series is rated to operate over an extended temperature range. Time delays of 0.1 seconds to 100 hours are available. The output is rated
- Minimum Time Interval: 3 seconds
- Operating Temperature: -40 to 167 F
- Timer Type: Interval
- Contact Configuration: Normally Open (NO)
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month.
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month.
-
Supplier: Littelfuse, Inc.
Description: calibration for fixed time delays is within 1% of the target time delay. The repeat accuracy, under stable conditions, is 0.1% of the time delay. The TSD Series is rated to operate over an extended temperature range. Time delays of 0.1 seconds to 100 hours are available. The output is rated
- Minimum Time Interval: 10 seconds
- Operating Temperature: -40 to 140 F
- Contact Configuration: Normally Open (NO)
- Timer Type: One-shot
-
Supplier: Hydrofarm, Inc.
Description: by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 8-Outlet Models LT8-240 240v LT8-240-LTO 240v 24-Hour Timer TSC-1 - Timestat
-
Supplier: Galco Industrial Electronics
Description: 24-Hour/7-Day Electronic Timer
-
Supplier: Hydrofarm, Inc.
Description: Most people are slightly vague on the functions provided by this relay and the important role it plays in the co-ordination of the total environment control system. Our Atmospheric Controllers function heaters, fans, coolers etc.. Timers control light cycles, irrigation and CO2
-
Supplier: Laurel Electronics LLC
Description: simultaneously, dynamic up-down counting, arithmetic functions The Laureate™ 1/8 DIN Digital Panel Meter, 6-digit digital stopwatch and timer can record single or cumulative events ranging from 1 µs to 999,999 hours, with a timing resolution as precise as 0.2 µs. It offers selectable
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: RS Components, Ltd.
Description: Time relay with adjustable pulse and pause times. The timer relays in the ETD series can be used to control time sequences in production and process technology. Adjustable pulse and pause times. Time range of 50ms- 100hrs (even setting ranges). Timer function. Wide-range
- Minimum Time Interval: 0.05 seconds
- Maximum Time Interval: 100 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Biamp Systems, Ltd.
Description: controllers are configured via our Project Designer software. Programmed via Project Designer software 3 bi-directional RS-232 ports or 6 IR ports 2 uni-directional RS-232 ports or 4 IR ports 4 built-in assignable relays 24 GPIO for control of relays, switches, and sensors
- Interface: Serial
-
Supplier: Hansen Technologies Corporation
Description: The Frost Master is a user-friendly defrost controller (timer) which operates various control valves and fan relays to quickly and efficiently remove frost and ice accumulation from evaporator surfaces. There are four easy-to-set defrost steps: Pump Out Hot Gas Equalize Fan Delay This
-
Supplier: Hydrofarm, Inc.
Description: thermostat , a dehumidifying humidistat, a 24-hour clock timer, a photo-sensor and a repeat cycle timer. Heating and humidifying control is provided by triggers for remote high-amperage relays which enable synchronized equipment management. Automatic override and
-
Supplier: Chromalox
Description: installations using the electronic controller installed in the front panel. The adjustable Hold-On timer, keeps the outputs to the heaters active to ensure complete freeze protection. The Hold-On (Time delay) is adjustable in the from 0 to 99 hours. The 4 vertical spikes prevent birds
- Temperature: Heating Control
- Standards and Compliance: Other, RoHS Compliant
- Control Signal: Switch / Relay Output
-
Supplier: Chromalox
Description: The Snow Switch Model LCD-8 configurable aerial snow melting controller makes automatic snow melting a cost effective alternative in even the smallest applications. Heaters operate at temperatures below the set point, 38°F (3.3°C) default, only when required. The adjustable hold-on period, 3
- Temperature: Heating Control
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: ValueTronics International, Inc.
Description: device like cloud ecosystem running 24-hour nonstop operations, a stable and high-power power supply, is required to maintain the normal operation of server, Hub, and the equipment of data storage and internet communications. Owing to the increasing demand of data transmission and
- Load Bank Type: DC, Programmable
-
Supplier: Laurel Electronics LLC
Description: analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Visual Sound, Inc.
Description: control 2:2 pulldown mode 3D Y/C separation sRGB compatibility Reliability & Stability Panasonic's Original Dual Lamp System This system eliminates the interruption if a lamp should fail (in dual-lamp operation mode). The Lamp Relay mode also operates the lamps alternately to enable
Find Suppliers by Category Top
Featured Products Top
-
Features & Benefits 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 degree of protection for foot pedal (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
automatically actuate the submersible electric actuator every 90 seconds, 24 hours a day, 7 days a week. After several months under water, the column of water even began to freeze and thaw over the winter! No problem for the lndelac electric actuator. Under the ice and water, in below freezing temperatures the (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Calculating Battery Life
A 24 hour digital timer will turn on an relay contact to power up a submersible 6v,500 ma dc pump for a max of 180 secs a day.
-
A Low Installed Cost Microprocessor based Power Plant Controller
Modem Word Length Modem Parity Bit Power Plant Voltage (24, 48, 130, 140 Vdc) Equalize Timer (3, 6, 12, 24 or 72 hours ) Relay Hysteresis (on/off): Major Low Voltage Alarm Minor Low Voltage Alarm Minor High Voltage Alarm Shunt (50 mV, 1…
-
CR4 - Thread: LOGO
I am trying to configure timers / relays in such a way as to permit 2 hours of use per 24 hour period, but not necessarily the same 2 hours each day.
-
CR4 - Thread: Relays and Timers
Does anyone think that it is possible to configure a connection of timers and relays in such a way as to permit 2 hours of use per 24 hour period, but not necessarily the same 2 hours each day.
-
CR4 - Thread: Domestic Water Heater in Main Water Supply
This could be done with a small Grunfos circulating pump, a normal closed solenoid valve, a relay , a couple of thermostats, one for air temperature and one for water temperature with appropriate ranges, a 24 hour clock timer and whatever small diameter…
-
Development of a Natural Rearing System to Improve Supplemental Fish Quality, 1991-1995 Progress Report.
At timed intervals, the solenoid valve opened to release a feed/water mixture into the rearing pond The timing mechanism consisted of three separate units: a 24 hour timer to control the length … and a time-interval relay to control the length…
-
CR4 - Thread: Timers
http://web4.automationdirect.com/adc/Shopping/Catalog/Relays_-z-_Timers/Fuji_ Timer _ Relays _1-z-16_DIN_(MS_Series)/MS4SM-AP-ADC. .... For the super cheap 24 hour oscillator at less than $10, this timer would work: .
-
Crouzet | Catalog Search Results | Galco Industrial Electronics
Timing Relays , Timer 81 Series. .... Mode of Operation: On-Delay;One-Shot;Off-Delay;Flasher;Interval, Volts AC: 24 ;110~240, Volts DC: 24, Mounting Type: Panel, Contact Rating (A): 8 Amps, Contacts: SPDT, Termination: 8 Pin Circular, Status Ind.: LCD, Adjustment Type: Knob, Max Time: 9999 Hours , Environmental Rating: IP65, RoHS .
-
TITLE 1 REPORT. PRELIMINARY SERVICES FOR SNAP 8, FLIGHT PROTOTYPE TEST FACILITY, BUILDING 056, SANTA SUSANA, CALIFORNIA
Recharging rate will be 80 percent in 5 hours and 100 percent in 24 hours . .... The rectifier will be provided with the following: a-c voltage failure relay , a-c and d-c voltmeter, d-c circuit breaker and 0-24 hr timer .
Indicates content that may require registration and/or purchase.