Products/Services for 24 Inch PVC Duct Pipe
-
HVAC Ductwork - (524 companies)Image Credit: Novaflex Group | U.S. Plastic Corporation | GAF HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material...ApplicationTypeFeatures -
Pipe Fittings - (1972 companies)...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water... -
Plastic Pipe - (212 companies)...and as culvert pipes and DWV pipes for drain, waste, and vent applications. Materials. Common materials for plastic pipe include: polyvinyl chloride (PVC). chlorinated polyvinyl chloride (CPVC). high-density polyethylene (HDPE). low-density polyethylene...
-
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe... -
Pipe and Duct Markers - (59 companies)How to Select Pipe and Duct Markers. Image Credit: Grainger Industrial Supply, NADCO Tapes & Labels, Inc. Pipe and Duct markers are adhesive-backed or snap-around markers that are attached to pipes or ducts in order to identify the contents... -
Gate Valves - (1169 companies)...fluid passes is essentially equal to that of the pipe. Hence, they tend to have minimal pressure drop when opened fully. Find Gate Valves by Specification or See our Directory of Suppliers. Valve Function. Gate valves are primarily designed for on-off...
-
Fans and Blowers (industrial) - (1542 companies)...the location in which they are to be placed or mounted. These include duct fans and blowers, roof and ceiling ventilators, wall and panel mount fans, pressure and volume blowers, freestanding fans, and plenum fans. Duct fans and blowers are designed...
-
Duct Heaters - (99 companies)...documentation of UL certification is available from the manufacturer. Resources. BTU Electric Heaters - Heaters Selection & Sizing. Dela T - Duct and Pipe Heaters. Image credit: WATTCO...
-
Wiring Ducts - (190 companies)Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit...
-
Bore and Duct Spacers - (15 companies)Bore and duct spacers keep pipes, conduit, and cable racking supported and evenly spaced for underground encasement. Bore and duct spacers are used to keep pipes, conduit, and cable racking supported and evenly spaced for underground encasement...
Product News
-
Altech Corp.
Altech Wire Ducts for Clean Routing Altech Wire Ducts are built for organized cable routing in industrial and electrical applications. Available in slotted or solid PVC designs, they support clean panel layouts, easy installation, and flexible wire management across a wide range of sizes and profiles. Slotted or solid PVC designs for organized wire and cable routing. Fingers remove easily without cutting tools, with sidewall breakout for added flexibility. Base slots to EN50085-2-3 / DIN 43659 for easy installation. Wide range... (read more)Browse Wiring Ducts Datasheets for Altech Corp. -
Running Industry Co., Ltd
Flexible PVC coupling High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,. we holding the ability for whole solution for these parts,. Type: Standard no hub coupling. Heavy duty no hub coupling. Flexible coupling. Flexible tees &elbows. Flexible caps. Drain &trap connector. Tubular drain pipe connector. Dishwasher drain connector. Hose grip clothes washer... (read more) -
Petersen Products Co.
Inflatable Pipe Plugs Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing, plugging, bypassing, etc. Or the packer carriers that allow you to do CIPP repairs using air, hot water or steam. Or heavy duty bore hole pipe plugs, which dramatically reduce safety and environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
WATTCO
Industrial Duct Heaters WATTCO TM duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation). WATTCO TM... (read more)Browse Duct Heaters Datasheets for WATTCO -
New York Blower Company (The)
Industrial Duct Fans The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Arjay Engineering
Dry Pump Monitoring for Pipe Protection . Sensor available Intrinsically Safe for Hazardous Locations. PVC wetted parts for corrosive environments. Capacitance technology responds to all types of liquids. Non-intrusive sensor design does not restrict flow. Capacitance technology responds to any liquid type. No moving parts. Remote alarm unit mounts safely away from pipe. No intrusion into stream flow. Follow us on: Facebook. YouTube. LinkedIn. Twitter. Arjay Engineering. Engineering and manufacturing process and environmental controls... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Pelonis Technologies, Inc.
New duct fans that save space Commercial and residential ductwork rely on inline duct fans. These duct fans save space and stay out of sight while effectively facilitating airflow in the HVAC system. Several applications benefit from using inline duct fans instead of other systems. These applications include: HVAC systems. Fresh air systems. Air purification. Communications equipment. Selecting the right duct fan units for your application is essential because different ducts feature different designs. We have created a new... (read more)Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Tempco Electric Heater Corporation
Tempco’s Industrial Duct Heaters But when dealing with large air volumes, the situation changes significantly. Processes requiring substantial energy to heat significant airflow, whether for drying parts, curing inks, or burning off carbon emissions through pollution control, make duct heaters the preferred solution. Designed for scale, Tempco 's duct heaters are commonly specified at individual capacities up to 45 kW. In a recent installation, four units were combined to provide nearly 200 kW of heating power, enabling... (read more)Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Norlok Technology, Inc.
The preferred choice for duct metal fabrication HVAC - Sheetmetal - Job Shop. Norlok clinching machines are the preferred choice for duct fabrication, general sheet metal and job shop metal fabrication. Our machines are a clean alternative to spot welding and riveting and offer faster and quieter clinching that does not produce fumes or surface damage. Products like the SURELOK III, SURELOK II, LETTERLOK and WATSON are clinching machines unique to our brand and major manufacturers and small shops from all over the world rely on these leading... (read more)Browse Presses (metalworking) Datasheets for Norlok Technology, Inc.
-
http://ir.library.oregonstate.edu/xmlui/bitstream/handle/1957/13358/MalheurExperimentStationAnnualReport2008.pdf
Each plot consisted of a 10-inch-diameter PVC pipe that was 24 inches long. … cut lengthwise on two opposing sides and then reassembled by taping the cut sides with duct tape.
-
http://ir.library.oregonstate.edu/xmlui/bitstream/handle/1957/9427/SR_no_1087.pdf
Each plot consisted of a 10-inch-diameter PVC pipe , 24 inches long. … the PVC pipes were cut lengthwise in half and reassembled using industrial strength duct tape before burying …
-
Architectural Considerations in a Medical Magnetic Resonance Imaging Facility
This was incorporated for all six inch conduit and smaller pipes ; including the sprinkler system. However, ventilation ducts were fabricated of PVC and measured 24 " in diameter.
-
Acoustically isolated paired air transducers for 50-, 100, 200-, or 500-kHz applications
This demonstration utilized 10- inch PVC pipe sections. … illustrated in the several views comprising Fig. 7, adapted from Bragg and Lynnworth [4] and Lynnworth [ 24 ]. If the duct is plastic, the SP cross- flow transducer [e.g.,Fig. 2(a), (b),or …
-
Space-time pattern of the maritime-ground water-exchange in an acidic opencast mining residual lake
… a ventilation valve on the top of the chamber. one 10 cms long tube at the hose … To it, a 2-liter-plastic bag full of about 500 ml water was connected to the PVc -hose and the volume change … … bag according to 12 to 24 -hour measuring time (measuring … … chamber two 1 ¼ customs edelstahlpiezometer with 0,5m …
-
Hazardous waste site assessment: Inactive landfill, Site 300, Lawrence Livermore National Laboratory
2 pallets of 3 inch pipe … 1 lg. inclocer (8x6x5) 1 glove box (4x4x4) w/vacuum cleaner 1 metal rack, hood, and table Ducting Shipment 16, 2/ 24 /63 1 truck load and 2 trailer* 2 glove boxes 1 bench 1 PVC hood 5 pallets of …
-
Late Holocene climate change and human disturbance on Andros Island, Bahamas
… 209 cm core was obtained from a site known as Church's Blue Hole ( 24 ~ 45t N … The core was taken from the center of the blue hole using a modified Kullenberg piston coring device with a 3 m length of 1-1/2 inch Schedule 40 PVC pipe . … it was raised to the surface, the ends were sealed with corks and duct tape and it …
Indicates content that may require registration and/or purchase.