-
Supplier: Princess Auto Limited
Description: 12V DC 24 in. Stroke 500 lb Linear Actuator
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 0.51 in/sec
- Rated Force: 500 lbs
- Device Type: Rod Type
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 24 VDC, 10:1 RATIO, 152 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Linear Actuator 102mm Stroke, 500N, 24v
- Stroke or X-Axis Travel: 4.0157502 inch
- Motor Type: DC
- Actuation Type: Electrical
- Features: Other
-
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: TiMOTION Technology
Description: The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: Venture Mfg. Co.
Description: Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Progressive Automations
Description: stroke, 3.18" for stroke under 2" Fully Extended 3.81" + stroke + stroke, 3.18" for stroke under 2" Certifications CE and RoHS Unit Weight 0 lbs Warranty 18 Months
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: Progressive Automations
Description: needed such as boat automation, industrial and manufacturing settings as well as construction equipment. The PA-17 is available in forces of 850 lbs, 1,600 lbs and 2,000 lbs with speeds of 0.59”/sec (850 lbs), 0.39”/sec (1,600 lbs) and 0.24”/sec (2,00 lbs). Stroke sizes range from
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 0.24 to 0.59 in/sec
- Rated Force: 850 to 2,000 lbs
- Mounting Type: Double-end Mount
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: EDrive Actuators, Inc.
Description: The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this
- Stroke or X-Axis Travel: 24 to 60 inch
- Rated Speed: 5 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End,76.2mm (3.0 in.), 460V AC, 1024 SIN/COS Multi-turn ABS Encoder (76mm stroke length), 24 VDC Brake
- Device Type: Rod Type
-
Supplier: TiMOTION Technology
Description: The TA31 is a simplification of our medical grade linear actuators. The TA31’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features Voltage of motor: 24V DC, 24V DC (PTC)
- Stroke or X-Axis Travel: 0.9842525 to 17.716545 inch
- Rated Speed: 0.952755905511812 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: Sensata Technologies
Description: Rectangular voice coil actuators (VCA) from BEI Kimco are linear VCAs just like the cylindrical models, but are often used for applications that require a higher force and/or a longer stroke. Due to their shape, they can be designed to fit into tighter or thinner systems or
- Peak Force (FP): 6.998024 lbs
- Linear Stroke: 0.87401622 inch
- Device Type: Linear Actuator
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions.
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: The TA1 series linear actuator is TiMOTION’s flagship model suited for healthcare, furniture, ergonomic and industrial applications. Industry certifications for the TA1 include EN60601-1, and RoHS. In addition, the TA1 linear actuator is available with an optional IP54 or
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: EDrive Actuators, Inc.
Description: Stainless Steel, Food Grade Housing The VecTac VS is a stainless steel actuator specifically designed for food grade applications and for those applications where severe environments or caustic wash-down conditions are present. These actuators offer all the performance advantages of
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: GEEPLUS Inc.
Description: actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: Radwell International
Description: LINEAR ACTUATOR,24VDC, 6-STROKE, SUPERSEDES SP24-09A4-06. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Radwell International
Description: LINEAR ACTUATOR DRIVE, 5.2AMP, 24VDC, 150MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Branham, W.C. Inc.
Description: Side Ported Port Size 1/16-27 NPTF Rod Dia. 3/8" Hard Chrome Plated Rod Thread Size 5/16-24 UNF Rod Type Male Thread Stroke (in.) 1.00
- Stroke: 1 to 8 inch
- Operating Pressure: 200 psi
- Bore Size: 0.9842525 inch
- Shaft Diameter: 0.375 inch
-
Supplier: Venture Mfg. Co.
Description: gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion protection Plastic Pilot guide prevents metal to metal contact between the tubes
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible, cost-effective
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: TE Connectivity
Description: Body Features Case Material : Aluminum Dimensions Full Stroke Range : 625 MM [24.6 INCH ] Industry Standards IP Rating : IP68, IP67 Operation/Application Motion Conversion Ratio per Turn (MM) : 125 Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
- Operating Temperature: -40 to 194 F
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for
- Stroke or X-Axis Travel: 0 to 2 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for
- Stroke or X-Axis Travel: 0.5 to 2 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: GEEPLUS Inc.
Description: Proportional Solenoids have two ranges of stroke; the control stroke where the plunger position is dependent on the applied current, and the approach stroke where force is dependent on stroke position. Most applications use only the control stroke. Proportional
- Maximum Stroke: 0.4 to 2.3 mm
- Power Rating (DC watts or AC VA): 2 to 7.9 DC watts or AC VA
- DC: 24VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Warner Linear
Description: B-Track Power Lift models are modified K2 or K2x actuators. Power Lift units utilize all the standard components and retain all the performance features of the K2 family, without the external cover tube. This allows the Power Lift actuator features to be integrated into a variety of
- Device Type: Rod Type
-
Supplier: Radwell International
Description: K DIAPHRAGM ACTUATOR, SHAFT DIAMETER 0.375-24 NF, SHAFT LENGTH 0.844 IN, ACTUATOR STROKE 0.750 IN, PORT SIZE 0.125 NPTF, OPER RANGE 0-100 PSI, AIR CHAMBER VOLUME 12.566 IN CUBED, MAX STATIC LINEAR FORCE 1000 LBS, OUTER DIAMETER 5 IN, BASE MOUNT. FREE 2 YEAR RADWELL
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent overload clutch 4 to
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent overload clutch 2 to
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: screw design, no brake neededBall detent overload clutch 4 to 24 inches (100 to 600 millimeters) stroke lengths Up to 1500 pounds (680 kilograms) load capacitiesSpeeds up to 2.1 in. (53.34 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction
- Device Type: Rod Type
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and
- Maximum Height: 12.4 inch
- Minimum Height: 3.3 inch
- Maximum Diameter: 26 inch
- Load Capacity: 40,400 lbs
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
Find Suppliers by Category Top
Featured Products Top
-
316) Stainless steel brackets Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
- 370 N Stroke: 50 - 250 mm Speed: 1.5 - 5 mm/s Voltage: 12/24VDC A range of customization options is available, including alternative stroke lengths and built-in dimensions upon request. Brackets can be tailored to (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the perfect solution for your underwater motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
integration into compact spaces. Capable of handling loads from 120 to 10,000N (2200lbs), these actuators cater to a wide range of force requirements. They offer customizable stroke lengths from 50 to 1000mm (extendable upon request) and operate on 12 or 24 VDC, with options for integrated or external (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
positioning. We’ll explore the key elements that determine micro linear actuator precision, including stroke length and actuator types, to help you make the best choice Keep Reading (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
[2011 Index]
Floyd, H.L., II, +, MIAS May-June 2011 19- 24 Sensors Miniature Short- Stroke Linear Actuator .
-
Arduino Robotics
The next idea was of course to remotely control the dump bucket, so I found a 6amp 24 vdc linear actuator motor that has a stroke of around 12 inches.
-
Design of a solar tracking system for renewable energy
Linear Actuator w/Potentiometer ( Stroke Size 24 ”, Force 150 lbs., Speed 0.40”/sec) [Courtesy of: www.progressiveautomations.com].
-
A new pulse duplicator with a passive fill ventricle for analysis of cardiac dynamics
…during diastole the actuator was rapidly retracted to decouple from the pusher-plate, enabling the ventricle to relax and to fill passively with the preload pressure; the stroke displacement of the linear servo actuator was set at 24 mm; the displacement and…
-
fan Fan Power Transmission - Grainger Industrial Supply
• Linear Actuator , Rated Load 660 lb., Stroke Length 24 In., Speed @ Rated Load 9 in./min., Duty Cycle 17 Percent, Voltage 115VAC, 1.4 Full Load Amps, Retracted Length 38-3/4 In., Hz 60, Max.
-
Power Transmission - Grainger Industrial Supply
• Linear Actuator , Rated Load 660 lb., Stroke Length 24 In., Speed @ Rated Load 9 in./min., Duty Cycle 17 Percent, Voltage 115VAC, 1.4 Full Load Amps, Retracted Length 38-3/4 In., Hz 60, Max.
-
Mechanical design and modeling of an inertial reference unit for laser beam stabilization
The actuator that was chosen is a voice coil linear actuator that has a maximum stroke of0.100 inches, peak forcc output of 24 ouiices and enough clcarancc between the coil and field assemblies to allow approximately 12.5 degrees travel with…
-
Study of a smart polymer medical device, product development obstacles and innovative solutions
…scope of this new technical challenge was significantly large as the pump and gel actuator were designed to take advantage of the nice linear total stroke of the actuator to deliver 5cc’s over … extended time period of 24 -72 hrs in a…
-
STF50-380F-AC1B-BDB - Yaskawa - Servo Equipment | Galco Industrial Electronics
STF50-380F-AC1B-BDB, Yaskawa, Servo Equipment, LINEAR ACTUATOR , SIGMA TRAC SERIES, 910MM STROKE , 1460MM LENGTH, W/COVERS & 12- 24 VDC LIMIT SWITCHES .
-
Shopping Cart
LINEAR ACTUATOR , SIGMA TRAC SERIES, 1435MM STROKE , 1750MM LENGTH, W/COVERS & 12- 24 VDC LIMIT SWITCHES .
Indicates content that may require registration and/or purchase.