Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Electrak Linear Actuator , 24 Volt. Stro
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Force: 4,046.4 lbs
- Actuation Type: Electrical
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Load Capacity to 400 N Optional 0.1 Micron Direct Metrology Linear encoder for Exceptional Precision Travel Range to 50 mm Minimum Incremental Motion to 0.3 Micron Max. Velocity: 30 mm/s Preloaded Frictionless Ball Screw MTBF > 20.000 h Vacuum-Compatible Versions Available for 10-6 hPa
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.181102362204725 in/sec
- Rated Force: 89.92 lbs
- Motor Continuous Power: 0.1072176307922256 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion Controllers
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Dewert Motorized Systems
Description: No Description Provided
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 0.866141732283465 in/sec
- Rated Force: 337.2 lbs
- Motor Voltage: 24 volts
-
Description: 1.ANT-38P S/S made of 316 stainless steel can withstand very harsh environments because of its IP67,IP69K protection design and special materials used to fit the pergola market. 2.With max load capacity 2500N,customized stroke length and forces,the ANT-38P S/S can be used for different types and
- Stroke or X-Axis Travel: 0.787402 to 15.74804 inch
- Rated Force: 562 lbs
- Motor Continuous Power: 0.067011019245141 HP
- Motor Voltage: 12 to 24 volts
-
Supplier: Ewellix
Description: Benefits: Compact design for medical devices Quick release for manual operations Silent operation Excellent value for money Features: Medically approved in accordance with IEC 60601-1 Integrated quick release function Self-locking function and stable operation The CAJA 35C linear
- Stroke or X-Axis Travel: 1.181103 to 9.842525 inch
- Rated Speed: 0.295275590551181 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Nook Industries, Inc.
Description: The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.
- Stroke or X-Axis Travel: 4 inch
- Rated Speed: 1.1 in/sec
- Rated Force: 750 lbs
- Motor Voltage: 24 volts
-
Supplier: Exlar
Description: The EL Series linear actuators offer users all of the advantages of Exlar’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost
- Stroke or X-Axis Travel: 3 inch
- Rated Speed: 25 in/sec
- Rated Force: 109 to 177 lbs
- Motor Voltage: 24 to 460 volts
-
Supplier: Dewert Motorized Systems
Description: No Description Provided
- Stroke or X-Axis Travel: 1.8897648 to 3.4251987 inch
- Rated Speed: 0.188976377952756 in/sec
- Rated Force: 2,697.6 lbs
- Motor Voltage: 24 volts
-
Supplier: Tolomatic
Description: Controller, drive and motor integrated into one durable actuator
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 23 in/sec
- Rated Force: 720 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: SKF/Global
Description: Very slender and robust DC actuator, characterized by its special gear technology designed for quiet operation. The standard version includes a back-up nut and limit switches.
- Stroke or X-Axis Travel: 5.905515 to 11.81103 inch
- Rated Speed: 0.3149608 in/sec
- Rated Force: 1,798.4 lbs
- Motor Voltage: 24 volts
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.044 in/sec
- Rated Force: 1,200 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. The PROmech Series LD28 is a
- Stroke or X-Axis Travel: 0.1968505 to 11.81103 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Description: Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. PROmech Series actuators come
- Stroke or X-Axis Travel: 0.1968505 to 19.68505 inch
- Rated Speed: 787.40157480315 in/sec
- Motor Voltage: 10 to 30 volts
- Features: Adjustable Stroke
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
Find Suppliers by Category Top
Featured Products Top
-
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
pack. Perfect for hospital beds. EasyE ® actuators EasyE ® actuators are high efficiency, in-line electric linear actuators, with a slim profile and a lifting capacity of up to 2200N. EasyE ® is ideal where your application is limited by (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
valve travel varying by size and pressure class Face-to-face dimensions from 190mm to 1720mm depending on connection type and pressure class Electric actuator basics: power supply DC24V/AC220V/AC380V; input control signal typically 4–20mA or DC1–5V; feedback signal (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
(DN125–DN600) Valve travel: 25 to 280 mm, depending on size Power supply: DC24V, AC220V, or AC380V; input signal typically 4–20 mA or DC1–5V; feedback typically DC4–20 mA (load resistance under 500 ohms) Flow characteristics: linear and equal percentage, with (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
More Information Top
-
TETROBOT: a modular approach to parallel robotics
The linear actuators used in the TETROBOT prototype were purchased from Motion Systems, Inc. These actuators are electric lead screw actuators with 24 volt DC brushed motors connected to ball screws by worm gears.
-
TETROBOT modular robotics: prototype and experiments
The linear actuators used in the TETROBOT pro- totype were purchased from Motion Systems, Inc. These actuators are electric lead screw actua.tors with 24 volt DC brushed motors connected to ball screws by worm gears.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… samoan_N|1 jewel_V|2 pendant_J|7 ablution_N|1 tribunal_N|5 preside_V|11 mow_V|7 dummy_N|6 jointed_J|9 long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 … … bronze_age_N|6 sheen_N|3 plucked_J|2 sumptuous_J|6 churchyard_N|2 funeral_N|2 diabetes_insipidus_N|4 ancient_greek_N|16 hallucinogenic_drug_N|6 lysergic_acid_N|2 slot_V|1 sewing_machine_N|6 vise_N|4 speedometer_N|2 rubberize_V|2 upper_peninsula_N|3 michigan_N|27 plaid_N|3 northwestern_united_states_N| 24 life_jacket_N|1 paperback_N|2 light-tight_J|1 … … cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 verse_V|13 … … crosscut_N|1 mithracin_N|1 mutamycin_N|1 output_signal_N|3 electric _mixer_N|1 faucet_N|3 ketch_N|1 dandy_J|7 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
Rugged-Duty Actuator Enhances State-of-the-Art Pool/Spa Lift - Nasa Tech Briefs :: NASA Tech Briefs
The electric linear actuator provides the lifting action of the chair that is raised or lowered into or out of the water. Warner also designed a new wireless remote control unit including transmitters, receiver, 24 - volt battery pack that plugs into the receiver, plus a battery charger.
-
Mathematical Methods for Robust and Nonlinear Control
… attempt to “generalise” linear concepts, and frequently nonlinear systems are linearised to obtain linear models which locally … Effectively it arises due to physical limitations on a control system’s actuators . For instance, in the control of electric motors the voltage input is strictly limited by the rail voltage, to something like ±5, ±12 or ± 24 volts .
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
Re: Linear Actuator for Continuously Variable Transmission (CVT 01/04/2010 2: 24 PM … an Infernal Combustion engine driving the vehicle directly, the vehicle is powered by electric motor(s) that … The Chevy Volt will be the first production series hybrid, in which the engine is not (and …
-
Behavior of enzyme molecules under piezo-electric vibrations
… the three enzymes were prepared in the same way as in the earlier work done23, 24 , 25 . A triple output laboratory power supply ranging from 0-20 volts DC and 0- 3 A current … A 5mm×5mm×2mm multilayer piezo- electric actuator has been supplied by Noliac, Denmark, is typically used when a low displacement at a high force is required. … up of silicon, that covert an electric input to a very high-resolution linear movement at high …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1200.pdf
In a valve application, the linkage connects the actuator to the valve and translates the rotary output of the actuator to the linear action of the valve stem. Low voltage: A term which applies to wiring or other electrical devices using 30 volts or less. Low-voltage control devices usually function on 24 V ac +10%/–15%. HOW ELECTRIC CONTROL CIRCUITS ARE CLASSIFIED .
-
Sensitivity Analysis of Geometrical Parameters on a Double-Sided Linear Switched Reluctance Motor
[18] T. J. E. Miller, “Converter volt -ampere requirements of the switched reluc- tance motor drive,” … 24 , no. 3, pp. 456–461, May/Jun. [20] I. Boldea and S. A. Nasar, Linear Electric Actuators and Generators.
-
A CO2 Injection Measurement and Control System
need for 12 volt to 24 volt conversion equipment. A slotted-port ball valve with an electric actuator was selected for the control provides a more linear .
Indicates content that may require registration and/or purchase.