-
Supplier: Newark, An Avnet Company
Description: DC-FAN, 60X60X25 MM, 24 VOLTS, 24.7 CFM, BALL BEARING, LEAD WIRE
-
Supplier: Newark, An Avnet Company
Description: DC-Fan,120x120x38 mm, 24 Volts, 250.0 CFM, Ball Bearing, Lead Wire
-
Supplier: Newark, An Avnet Company
Description: DC-Fan, 60x60x25 mm, 24 Volts, 25 CFM, Ball Bearing, Lead Wire
-
-
Supplier: Newark, An Avnet Company
Description: DC-Fan, 80X80X38 mm, 24 Volts, 46.1 CFM, Ball Bearing, Lead Wire
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: Allied Electronics, Inc.
Description: Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 24 Inch, 5300 nominal CFM, Single Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are
-
Supplier: HVACQuick.com
Description: warehouses, and other commercial and industrial buildings. Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run,
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 24 inch, 5520 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy duty
-
Supplier: WINSYSTEMS, INC.
Description: The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The
- DC Output Voltage: 24 volts
- DC Output Current: 1.5 amps
- DC Output Power: 36 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: National Fan Company
Description: High Velocity Heavy Duty Drum Fan : 24 in blade - 2 Speed (7,000 CFM) - bestThese High Velocity Round Portable Fans Circulate Large Volumes of Air. Economical, easy to move. FEATURES: • Heavy 18 guage, powder coated steel housing. • Factory balanced blade • Permanently
- Air Flow Rate: 7,000 SCFM
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Rosenberg USA
Description: X24-A0 – ECOFIT 2RREU45 250X56R (sealed bearings); 120-volt, 1-phase, 50-60 HZ. AC backward curved motorized impeller, includes: IP44 & UL-R motor class F, with sealed bearings, operating temperature -40° to +60° celsius, 900-mm connection cable on the rear side of the motor; 250-mm diameter
- Air Flow Rate: 1,009 SCFM
- Media Temperature: -40 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 9.842525 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Compressors Direct
Description: Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling Fan
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Description: The floor fan motor uses outer rotor 24V brushless DC motor, can provide the best speed for floor fan, ultra low noise, small size, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.01742286500373666 HP
- Continuous Torque: 0.6194690265486723 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 27.5 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-50 is a permanent
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.43825206586322213 HP
- Continuous Current: 20 amps
- Continuous Torque: 8.849557522123893 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-75 is a permanent
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.5052630851083632 HP
- Continuous Current: 21.4 amps
- Continuous Torque: 10.619469026548671 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: The brushless motor speed and power, voltage can be customize, motor case, osciliation arm, gearbox,function PCB board, power supply PCB board, battery, solar panel can be provided for the fan components.
- Other DC Voltage: 24 VDC
- Continuous Current: 2 amps
- Continuous Torque: 4.33628318584071 In-lbs
- Shaft Speed: 1,350 rpm
-
Supplier: Radwell International
Description: SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE BLACK, 10 FT NEMA 5-15 POWER CORD. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pelonis Technologies, Inc.
Description: Rated Voltage: 24 or 48 Volts. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 9.8mmAq (0.385inH2O), Maximum Air Flow: 265CFM (7.5m3/min).
- Maximum Air Flow: 264.86025 SCFM
- Maximum Static Pressure: 0.3858267716535408 in H2O
- Maximum Sound Level: 62 dbA
- Operating Current: 2.3 amps
-
Description: 24V brushless DC motor outer rotor. This electric fan motor uses outer rotor 24V brushless motor, can provide the best speed and torque for floor electric fan, ceiling fan lamp, compact structure, low power consumption, low noise, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.012866115695067072 HP
- Continuous Torque: 0.5929203539823006 In-lbs
- Shaft Speed: 1,385 rpm
-
Electronic Cooling Fans - EC Cross Flow Fan JQFT-603030 Series (Double Blower) -- JQFT-603030-24Q-4BSupplier: Pelonis Technologies, Inc.
Description: Rated Voltage: 24 Volts, Rated Current: 0~0.40 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O), Maximum Air Flow: 0~233.08CFM (0~6.6m3/min).
- Maximum Air Flow: 0 to 233.07702 SCFM
- Maximum Static Pressure: 0 to 0.05118110236220439 in H2O
- Maximum Sound Level: 0 to 37 dbA
- Operating Current: 0 to 0.4 amps
-
Supplier: Pelonis Technologies, Inc.
Description: Rated Voltage: 24 Volts, Rated Current: 0~0.50 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.4mmAq (0~0.055inH2O), Maximum Air Flow: 0~257.80CFM (0~7.3m3/min).
- Maximum Air Flow: 0 to 257.79731 SCFM
- Maximum Static Pressure: 0 to 0.05511811023622012 in H2O
- Maximum Sound Level: 0 to 41 dbA
- Operating Current: 0 to 0.5 amps
-
Supplier: Mile-X Equipment, Inc.
Description: 1000 AMP Load Tester Ideal for battery distributors, high volume testing, and fleet use. High resolution carbon pile assembly, featuring unique curved carbon discs, ensure maximum contact, reduces hot spots, prevents edge burning and provides smoother operation and longer life. High RPM fan
-
Supplier: National Fan Company
Description: Circulating Pedestal Fan Heavy Duty: 30 in blade - 3 Speed (8,300/ 7,300 / 6,300 CFM) The light duty high velocity fans provide relief from summer heat economically, by creating a gentle air movement. Pedestal type fans come with a sturdy base, and an adjustable pole. All
- Air Flow Rate: 6,300 to 8,300 SCFM
- Product Form: Packaged (Complete System)
- Features: Stand Alone (Freestanding) Fan
-
Supplier: Nortek, Inc.
Description: CEILING/WALL TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 2.4 AMP CURRENT RATING BAKED ENAMEL COLD ROLLED STEEL HOUSING MATERIAL 300 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 4.5 SONES SOUND LEVEL 16-1/2
- Sones Rating: 4.5
- CFM: 300 CFM
-
Supplier: Cole-Parmer
Description: features true bag-in/bag-out filter disposal system (requires certified technician), and the built-in blower has a dynamically-balanced, vibration-isolated motorized fan and speed control. Blower has a 40% reserve so the speed may be adjusted as needed by a certified technician as the filter
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.24 Ampere (A) Maximum Rated Current at 12 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: Nortek, Inc.
Description: 1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 3.61/4.16/8.33 AMP CURRENT RATING 500/750/1000 WATT POWER RATING
- Features: Heater
-
Supplier: Rosenberg USA
Description: N24-B2: 2GDSu25 133x190R (133-mm diameter impeller, 3-speed, 115-Volt, 1-phase, ERP 2015)
- Air Flow Rate: 300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.2362233 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
Find Suppliers by Category Top
More Information Top
-
Cosel U.S.A. Inc. - ADA600F-36 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
24 Volt Fan Option .
-
http://www.alliedelec.com/catalog/catalogpages/201112/929.pdf
Options — Contact Your Local Allied Sales Representative ᭤ DIN Rail Mounting ᭤ 24 Volt Fan ᭤ Remote On/Off ᭤ Vertical Terminal Block or Amp Connectors .
-
Cosel U.S.A. Inc. - ADA750F-48 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
24 Volt Fan Option .
-
Cosel U.S.A. Inc. - ADA600F-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
24 Volt Fan Option .
-
Cosel U.S.A. Inc. - ADA600F-48 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
24 Volt Fan Option .
-
Cosel U.S.A. Inc. - ADA750F-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
24 Volt Fan Option .
-
chinese welder ?
The CT520D you purchased from GiantTech has a 24volt cooling fan .
-
CR4 - Thread: Air as a Source of Energy
That radiator might even come with a 12 or 24 volt electric fan . if it's broke? mend it, and sell it after as reconditioned.
-
chinese welder ?
Then concerning the fan voltage I have found that the Chinese D series machines will have a 24 volt cooling fan and the single voltage 220volt machines will come with a 220 volt fan.
-
sx-80 main burners not igniting - Self Help Forums
If you have a pilot, that means you have gas to the valve,an exhaust fan turning, a working pressure switch to sense the exhuast fan , 24 volts for the relay to turn on the exhaust fan, and 120v to run the …
Indicates content that may require registration and/or purchase.