-
Supplier: Dexter Research Center, Inc.
Description: Thermacon - Concealed Passive Infrared Motion Sensor A concealed passive infrared (PIR) motion sensor that detects the presence of natural body heat and activates a relay. Relay activation begins when the detection area is entered and remains on for the duration of the
- Detection Range: 9 to 11 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Dexter Research Center, Inc.
Description: Thermacon - Concealed Passive Infrared Motion Sensor A concealed passive infrared (PIR) motion sensor that detects the presence of natural body heat and activates a relay. Relay activation begins when the detection area is entered and remains on for the duration of the
- Detection Range: 8 to 11 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is designed
- Stroke or X-Axis Travel: 9.8818951 to 12.2441011 inch
- Rated Speed: 2.08661417322835 in/sec
- Rated Force: 168.6 lbs
- Base Length: 19.5275696 inch
-
-
Supplier: Legrand
Description: Wide Angle Sensor, Passive Infrared 24volt DC, White Detection Signature Analysis provides high immunity to RFI and EMI. 2 coverage patterns to choose from. Wall mount or ceiling mount. Adjustable sensitivity settings. Digital time delay from 15 seconds to 30 minutes. Dual-element,
- Features: Adjustable Sensitivity
- Mounting: Ceiling Mount, Wall Mount
- Type: Passive Infrared, PIRs
-
Supplier: Leviton Manufacturing
Description: Brand Features The OSW12-M Occupancy Sensor uses ultrasonic sensing for maximum motion sensitivity and infrared sensing for highest lights-off reliability. The sensor continually analyzes and adjusts to changing conditions. The OSW12-M Occupancy Sensor uses the latest
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
Supplier: Leviton Manufacturing
Description: Product Features Switch Type: Single-Pole Adjustment: Manual Technology: Passive Infrared Pattern Degrees: 180 Coverage Range Sq. Ft.: 2100 Time Adjustment: 30s-20m Load Rating: 800W@120V INC 1200VA@120V 2700VA@277V FL Voltage: 120/277 Volt AC 60Hz Wiring Neutral / Ground: Ground Required
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
- Features: Wall Switch
-
Supplier: Leviton Manufacturing
Description: White Mechanical Specifications Sensor Technology: Passive Infrared Pattern Degrees: 360 Coverage Range Sq. Ft.: 530 Photo Cell: Ambient Override ON Feature: Self-Contained Product Features Sensor Type: PIR Adjustment: Manual Sensor Technology: Passive Infrared Pattern Degrees:
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs, Ultrasonic
-
Supplier: Koford Engineering, LLC
Description: free design ideal for precision motion • 2 and 4 pole designs • Highest power density • High temperature ML (220°C) insulation • Available with hall sensors, sensorless, and integral electronics • Up to 92% efficiency • Available with planetary gearboxes featuring all case hardened
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move
- Other DC Voltage: 19.1 to 96 VDC
- Torque Constant: 5.62 to 30.6 in-oz/amp
- Other Output Power: 0.164847107343047 to 0.175568870422269 HP
- Continuous Current: 1.63 to 8.86 amps
-
Supplier: Kollmorgen Corporation
Description: motion-critical applications. Features Multiple frame sizes ranging from 60 mm (2.36 inches) up to 129 mm (5.08 inches) OD 24/48/96 VDC standard optimized windings Low Cogging Designs 155°C internal winding temperature continuous capability Stainless steel rotors for corrosion
- Other DC Voltage: 24 to 96 VDC
- Continuous Current: 5.51 to 20.8 amps
- Continuous Torque: 3.6283185840708 to 91.1504424778761 In-lbs
- Rotor Inertia: 0.00199656 to 0.1326792 oz-in-sec²
-
Supplier: TiMOTION Technology
Description: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
- Other DC Voltage: 24 VDC
- Continuous Torque: 40.7079646017699 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: UL Standards & Engagement
Description: 916. Such equipment is intended to control electrical loads by responding to sensors or transducers monitoring power consumption, by sequencing, by cycling the loads through the use of preprogrammed data logic circuits, or any combination thereof. 1.24 Control panels, control units,
Find Suppliers by Category Top
Featured Products Top
-
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Sensors Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications. 5 V or 24 V (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. 5 V or 24 V or 5/24 V supply No moving sensor parts Range: 0° to 30° to 0° to 360° depending on model Unlimited mechanical life Touchless technology Measures through materials 12-bit resolution (0.09°) (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
sensors must deliver stable performance while maintaining low measurement drift and excellent signal quality. The Hypersen HPS-FT080-20 combines 24-bit high-resolution ADC technology, high-performance digital processing, and multi-axis force/torque measurement to provide (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
long-term performance. The Hypersen HPS-FT060E 6-Axis Force Torque Sensor simultaneously measures force and torque across all six axes while integrating a high-performance processor and 24-bit ADC for high signal quality and fast digital (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
24-265 V AC/DC universal supply voltage Magnetic or screw mounting with daisy chaining capability On/off switch or motion sensor options Mechanical thermostats for heating and cooling control Color (read more)
Browse Thermostats Datasheets for Altech Corp. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
CR4 - Thread: Time Delay and/or Relay?
I came up with a pulse sprinkler head, and a motion sensor (110 volt ) which activates a small step down transformer to a 24 volt sprinkler valve which in turn kicks the sprinkler on, which works great when it works.
-
CR4 - Thread: Methods for Installing Doors, Windows in Shipping Container Housing
…the min as we want to mount solar/wind units with them coming through grommets on the roof to the lights (chris has also recommended motion sensors to activate...keeps drain … run a radio/tv on 24 or 48 volt DC or a small…
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…display monitors; vehicle monitors; resistor networks; resistor connectors; circuit boards; change over relays; switches (rotary, push, coil spring, instrument panel, motion control); bucket control levers … monitors; multifunction canopy levers; 24 volt bulbs; socket outlets; control modules; speed sensors ; wiring harnesses; wire cables…
-
Mars Exploration Rover: Thermal Design is a System Engineering Activity
…Charged Couple Device CSS Cruise Sun Sensor DIMES Descent Image Motion Estimation System DRL Descent … Limiter DSS Digital Sun Sensor EDL Entry, Descent, & … A Martian day, about 24 hours and 40 minutes … Ultra High Frequency V Volts W-hr Watt-hour…
-
Non-Intrusive Low Cost Cylinder Pressure Transducer for Internal Combustion Engine Monitoring and Control
…a millimeter mm Millimeter - 1/1000th of a meter ms Millisecond - 1/1000th of a second mV Millivolt - 1/1000th of a volt NI National Instruments OBD … REFERENCES] IPS Intrusive Piezo Sensor [6], [10], [14, 15 … Sensor [25] VMS Valve Movement Sensor [1], [19], [ 24 ] .
-
High fidelity hydrographic surveys using and autonomous surface craft
Propulsion: 3.3 hp gasoline engine w/ 7.4" x 6" three bladed propeller Rudder: Sailboard skeg driven by Intelligent Motion Systems stepper-motor with RS … 12.5 Ahrs @ 2 volts each for a total system voltage of 24 volts. .... MHz PC104 board, 500 MB hard drive, Proxim 900 MHz RS-232 modem Sensors : RDI Workhorse ADCP…
-
Mars Exploration Rover: Thermal Design is a
System Engineering Activity
…Plate BPSA: Backshell Pyro CSL: Cruise Shunt Limiter CCD: Charged Couple Device CSS: Cruise Sun Sensor DIMES: Descent Image Motion Estimation System DRL: Descent … Limiter DSS: Digital Sun Sensor EDL: Entry, Descent, & … A Martian day, about 24 hours and 40 minutes .... Thruster Cluster Assembly TIRS: Transverse Impulse Rocket System UHF: Ultra High Frequency w: Volts W-hr: Watt…
-
Loper: A quadruped-hybrid stair climbing robot
The motion controller (Fig. 5) is capable of driving four stepper, brushed, or brushless motors at 24 volts with a peek current capability of 15 amps. .... offloaded from the on-board computer, freeing additional resources for higher level control tasks and sensor processing.
-
The Dissertation Committee for Seong Yeol Jeon Certifies that this is the approved
version of the following dissertation:
Dynamic and Cyclic Properties in Shea...
It is possible for this sensor to measure the both static (displacement) and dynamic (vibration) motions . .... The input voltage is 20 or 24 volt -DC which can be supplied by the regulated power supply.
-
Technology Pathway Partnership Final Scientific Report
Two 24 volt mo- tors operate the Elevation and Azimuth drives using a closed loop (sun sensor ) control system to follow the sun position. .... lb cement base was developed for surface deployment without the need for earth moving or a permanent…
Indicates content that may require registration and/or purchase.