-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 24 VDC
- Other Output Power: 0.016364090899663432 HP
- Continuous Current: 0.045 amps
- Continuous Torque: 0.20035398230088486 In-lbs
-
Supplier: Citizen Micro Co., Ltd.
Description: Coreless Motor, Planetary Gearhead
- Other DC Voltage: 24 VDC
- Torque Constant: 3.02316 in-oz/amp
- Other Output Power: 0.00158146005418533 HP
- Continuous Current: 0.13 amps
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses.
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.25488 to 19.01688 in-oz/amp
- Other Output Power: 0.0000268044076980564 to 0.00589696969357241 HP
- Continuous Torque: 0.00079646017699115 to 0.31858407079646 In-lbs
-
-
Supplier: Assun Motor Pte. Ltd.
Description: DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 3 to 26 VDC
- Torque Constant: 0.59472 to 4.89936 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.16 to 0.85 amps
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical
- Other DC Voltage: 5 to 24 VDC
- Torque Constant: 0.494184 to 1.76292 in-oz/amp
- Other Output Power: 0.000603099173206269 to 0.0140991184491777 HP
- Continuous Current: 0.05 to 1.31 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 1.5 to 24 VDC
- Torque Constant: 0.2124 to 2.23728 in-oz/amp
- Other Output Power: 0.00134022038490282 to 0.00388663911621818 HP
- Continuous Current: 0.15 to 0.85 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.52392 to 2.6904 in-oz/amp
- Other Output Power: 0.00804132230941692 to 0.0238559228512702 HP
- Continuous Current: 0.4 to 1.8 amps
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Other DC Voltage: 21.6 to 26.4 VDC
- Continuous Current: 0.195 to 0.45 amps
- Continuous Torque: 0.216875 to 0.65625 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Assun Motor Pte. Ltd.
Description: Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 0.87792 to 6.92424 in-oz/amp
- Other Output Power: 0.00589696969357241 to 0.00643305784753354 HP
- Continuous Current: 0.11 to 0.88 amps
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Citizen Micro Co., Ltd.
Description: Iron Core Motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00339611845534375 HP
- Continuous Current: 0.13 amps
- Continuous Torque: 0.00433628318584071 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
. 4. Flat Brushless DC Motors. Designed for space-constrained applications, these pancake-shaped motors range from 20mm to 90mm in diameter and integrate easily into compact systems (read more)
Browse DC Motors Datasheets for Portescap -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
New air cooler with low power consumption
temperature of - 40 o C to + 90 o C, and generating 224 Watts at 24 Volts [15] – [17]. .... B. Direct Custom Made Coupling Motor . .... C. Pancake Motor. .... But, unfortunately the pancake motors are available only as a DC motors and needs a servo drive…
-
CR4 - Thread: DC Generators
Most of the modern ones also have the diodes and control circuitry needed to keep either 12 or 24 volt (truck alternators) batteries correctly charged.. .... These units have slip rings, not commutators (most DC generators have commutators, quite difficult to fabricate yourself .... If AC generator then pancake version: you will get flat magnets that are magnetised axially without problems. .... (Or you can try with a servo- motor .) .
-
Converging Technologies for Electric/Hybrid Vehicles and More Electric Aircraft Systems
Toyota Prius, Ford Escape, Chevy Volt all use IPM machine for propulsion. .... has reported the development of a high power density, high efficiency axial flux Halbach array motor /generator. .... The technology is based on brushless permanent magnet motor/generator with axial flux configuration ( pancake shape). .... Recently, concentrated winding permanent magnet (CWPM) machines are gaining importance [23- 24 ]. .... In EV/HEV, power electronics is required for: Conversion of dc bus voltage to ac to control the…
-
Characteristics and requirements of robotic manipulators for space operations
…of torque; and the wrist yaw, pitch, and roll actuators can each produce 24 ft-lb of .... The manipulator was modified to the 120 volt system, which was more efficient for the Fl'S joint actuator motors . .... A dc /dc converter was designed to convert from the shuttle's 28 volt system to Freedom's 120 .... The gripper contains a brushless dc motor, pancake harmonic drive transmission; finger position and output torque sensors…
-
CR4 - Thread: Power Supply?
Get an old DC PM motor . .... The HO size work well on just 18 volts . .... The older T-jets with pancake motors needed higher voltage to really fly but its actually harmful .... Try a 24 volt transformer with at least a 75 VA rating, or parallel ( 2 ) standard 50…
-
New products [13 product reviews]
The new SITOP PSU300B 24V DC /17A three phase power supply from Siemens Industry Sector optimizes overload protection when charging 24 V lead batteries. .... The power supply’s wide-range-input for 3 phase ac, 320 to 575 volts also make it .... Brushless DC Tachometer/ Commutators Aid in Industrial Motor Speed Monitoring. .... Pancake -shaped TachSyn transducers are easily mounted,cantilever-style,tothebackofamotororotherdevice, with synchro-type adjustment for phasing.
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
A RECOM REC5 DC- DC converter is used to provide the bipolar 15 volt supply that is needed for the isolation amplifier circuits. .... current sensors and voltage sensors are connected together, but are isolated from the 24 V power input … oldest of the custom circuit boards in the Samsung Solorean (next to the motor interface board) and .... This motor is a “ pancake ” type direct-drive hub-motor.
-
Recent advances of HTS power application research at IEE
Indeed, full-scale prototypes of electric power cables, motors , transformers, and other heavy electrical components made with … 2006 IOP Publishing Ltd . has conducted up to 1,600 Amperes (at 400 volts ) of alternating electrical … the critical current was found to be as high as 5,300 Amps ( DC ) and up to .... The primary winding was a solenoid coil and the secondary coil consisted of 24 double pancakes connected in parallel, and the strand of windings consisted of two parallel transposed stainless steel-enforced Bi2223/Ag tapes which were insulated by wrapping with polyimide films.
-
CR4 - Thread: Design of a High Density DC Brushless Motor
Max volts 85. .... We run this motor with 4 4s LiPo in series (16 total). .... Ideally we would like this motor to be in a pancake configuration. .... Pathfinder Tags: brushless motor DC . .... 05/07/2013 11: 24 AM .
-
CR4 - Thread: Diode Voltage Drop
To play with a small one, I suggest to find (recycle) an old floppy disc drive and to take out the pancake motor . .... 10/ 24 /2007 3:09 PM. .... From what I understand brushless DC motors use transistors to switch around the magnetic polarity of the .... How many volts at what speed etc., no idea, I have never done it.
Indicates content that may require registration and/or purchase.