-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V, 19.2A ROHS COMPLIANT: YES
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low weight and high
- Type: DC/DC Converter
-
-
Supplier: DigiKey
Description: HV 24V TO 500V 10W DC-DC CONVERT
- DC Input Voltage: 23 to 25 volts
- DC Output Current: 0.02 amps
- Type: DC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V, 19A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:456W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:19A; Output Voltage - Output 2:-; Output Regulation:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, DC-DC Converter IC,
- Input Voltage (VIN): 42 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low weight and high
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24V 500W DC/DC Converter, Full Brick, 18-36V In, 3kV Iso Product overview: V24A24T500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 20.83 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24V In, 12V/24V Out, 6W, 2-Output DC-DC Converter Module Product overview: ZUW62412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 12 volts
- Output Current (IOUT): 0.25 amps
- Operating Temperature: -20 C
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 240W
- Output Current (IOUT): 10 amps
- Operating Temperature: -10 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 24V 150W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Description: DC DC CONVERTER 24V 100W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 3.3V-24V, 33A ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 24V 75W
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 24 volts
- DC Output Current: 3.13 amps
- DC Output Power: 75 watts
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 24V 250W Isolated 1 18V 36V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 24V 50W Isolated 1 18V 36V 24V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -10¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: Features: 4:1~2.1 Wide Input Range 2000 VAC I/O Isolation 1U Low Profile 41 mm High Power Density 10.7 W/Inch Short Circuit Protection Overload Protection Over Voltage Protection Over Temperature Protection Forced Air Cooling by Built-In DC Fan Built-In Remote ON-OFF Control Built-In Remote
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 60W
- Output Voltage (Volt): 24 volts
- Output Current (IOUT): 2.75 amps
- Output Power: 60.00000000000001 watts
- Operating Temperature: -20 to 70 C
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 120W
- Output Current (IOUT): 5 amps
- Output Power: 150 watts
- Operating Temperature: -20 to 60 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 15W
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 115 volts
- Output Current (IOUT): 0.63 amps
- Output Power: 15.200000000000001 watts
-
Supplier: Unipower, LLC
Description: Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 48 volts
- DC Output Power: 1,000.0000000000001 watts
- Output Frequency: 0.21 MHz
-
Supplier: Beckhoff Automation LLC
Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level refreshes,
- Type: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes, amplifies,
- Type: DC/DC Converter
-
Supplier: Belden Inc.
Description: DC/DC converter with 48 V power output
- DC Input Voltage: 48 volts
- AC Input Voltage: 48 volts
- Type: DC/DC Converter
-
Supplier: Belden Inc.
Description: DC/DC converter with 54 V power output
- DC Input Voltage: 54 volts
- AC Input Voltage: 54 volts
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: DC/DC Converter, 3.12 W, +/-12 or 24 V Out, 0.13 A, DC9-18 V In
-
Supplier: Allied Electronics, Inc.
Description: Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 151.2 W Output Voltage: 24 V Output Current: 6.3 A
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1033398-V24C24T100BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV
- Output Voltage (Volt): 18 to 36 volts
- Output Power: 100 watts
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V telecommunications equipment supplies. Offering a choice of a 1.8 Vdc or 3.3 Vdc output, they can deliver up
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 0.005 to 0.15 amps
- DC Output Voltage: 1.2 to 3.3 volts
- DC Output Current: 30 to 100 amps
-
Supplier: TDK-Lambda Americas Inc.
Description: DC-DC Converters, Power module type, Output: 300W, 12V, Isolated type, With baseplate
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 11.76 to 12.24 volts
- DC Output Current: 4 to 25 amps
- DC Output Power: 300 watts
-
Supplier: Newark, An Avnet Company
Description: AC/DC CONVERTER 24V 65W
-
Supplier: Texas Instruments
Description: 30-W, 24-V/48-V Input DC/DC Converter With Auto-Track Sequencing 11-Surface Mount Module -40 to 85
- Output Voltage (Volt): 9 to 13.2 volts
- Input Voltage (VIN): 18 to 60 volts
- Output Current (IOUT): 2.5 amps
- Output Power: 30.000000000000004 watts
-
Supplier: Texas Instruments
Description: 30-W, 24-V/48-V Input DC/DC Converter With Auto-Track Sequencing 11-Through-Hole Module -40 to 85
- Output Voltage (Volt): 1.8 to 3.6 volts
- Input Voltage (VIN): 18 to 60 volts
- Output Current (IOUT): 8 amps
- Output Power: 30.000000000000004 watts
-
Supplier: XP Power
Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.335 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 2 amps
Find Suppliers by Category Top
Featured Products Top
-
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Real-time implementation of a fuzzy logic controller for dc-dc switching converters
As a comparison, a Proportional- Integral (PI) controller was design for the DC- DC converter . .... From Fig. 20 a step input voltage variations from 19V -to- 24V - to-31V and the back to 24V and 19V to complete a cycle was used.
-
CR4 - Thread: DC Power Regulators vs. DC-DC Converters
eg. 5v at 1 amp from a 24v supply.....you are wasting 19v at 1 amp (roughly)...that's 19W ! .... There are plenty of DC -Dc converters about or chipsets if you want to build your own.
-
Design, modeling and implementation of Bi-directional buck and boost converter
Fig.18 BDC in buck mode ((A)Vin= 24V , (B)Vin= 19V ). .... This is because for the buck converter PNP transistor is used which will be off during ON … R. Karshenas, Hamid Daneshpajooh, Alireza Safaee, Praveen Jain and Alireza Bakhshai (2011), Bidirectional DC - DC Converters for…
-
Photovoltaic hybrid power harvesting system for emergency applications
19V / 24V . .... An adaptive digital PV harvesting control algorithm combining feedback control of an isolated SEPIC DC -DC converter with MPPT is applied to optimize the performance of the whole system.
-
DC 12v/24v/48v To AC 220v-240v,5000w Inverter from Yuyao Bert Electrical CO.,LTD, China
• Related Keywords:solar conveter, converter , inverter, pure sine wave inverter. .... 12V/ 24v /48v DC input. .... YES 9.2~9.8V / 19V /38v .
-
Advanced Designs and Researches for Manufacturing
24V /100AH high-rate nickel-cadmium batteries. .... a chaotic attractor as shown as Fig.5 through the high speed DA converter as DAC902 in .... The power supply is DC 48V. .... Moreover, in Fig.6, We perform erase at VG= -17V, -18V, and - 19V to look at the…
Indicates content that may require registration and/or purchase.