-
Supplier: bulbs.com
Description: Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Lamp Power: 100 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Filament Type: C-6
-
Supplier: bulbs.com
Description: Eiko brand 300 Watt halogen capsules. 24 volts for low voltage systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very
- Lamp Power: 300 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,400 K
- Mean Lumens: 9,900 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 2,350 lm
-
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 250 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 5,000 lm
-
Supplier: GE Lighting
Description: 1.88 INCH OVERALL LENGTH 24 V VOLTAGE RATING 20 STANDARD PACKAGE 50 W WATTAGE GU5.3 2-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 1570 CD INTENSITY 2950 CC6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
- Lamp Power: 50 watts
- Rated Average Life: 4,000 hours
- Color Temperature: 2,950 K
- Filament Type: CC-6
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: Radwell International
Description: HALOGEN SURGICAL BULB, 24V, 40 WATT, (A1-010-28-1). FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: T4 TYPE 1.77 INCH OVERALL LENGTH 1.26 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 5 STANDARD PACKAGE 40 W WATTAGE G9 BASE TYPE 2000 LIFE IN HOUR 480 LUMEN INTENSITY CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2750 K
- Lamp Power: 40 watts
- Rated Average Life: 2,000 hours
- Filament Type: CC-8
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 100 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 750 LIFE IN HOUR T4 SHAPE DESIGNATION 1800 LUMEN INTENSITY CC2V FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2950 K LIGHT CENTER
- Lamp Power: 100 watts
- Rated Average Life: 750 hours
- Filament Type: CC-2V
- Base Type: Double Contact Bayonet
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LIGHT BULB, XENOPHOT, 24V, 250W, HALOGEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: 2001 Honda CR-V Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Ecopower Inc.
Description: please contact us for more information and pricing. Features Benefits Extremely high Lumen output Replaces up to a 40W Halogen bulb Up to 7 times the Cooling area of other LED Lamps Keeps the Fixture cool and makes the LED's last a very long time Very Low Wattage 90% Energy
- Lamp Power: 4.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 3,000 to 5,000 K
- Mean Lumens: 363 to 462 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Juno Lighting Group
Description: HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 13 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 250 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: TPI Corporation
Description: DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 3.3333333333333335 ft
- Lamp Type: Halogen
-
Supplier: RS Components, Ltd.
Description: 24V 70W halogen bulb
-
Supplier: RAB Lighting
Description: 16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: Generation Brands
Description: GLASS SHADE MATERIAL TAHOE PINE AMBER, SATIN NICKEL FINISH 7 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE E11 MINI-CANDELABRA LAMP BASE TYPE STYLE MELROSE VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPLICATION
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675426233 Glass: Frost
- Light Fixture Wattage: 40 watts
- Lamp Type: Halogen
- Fixture Type: Piano Lamps
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 23.00 Bulb Type: JCD Halogen Qty: 1 Wattage: 40 Finish: Nickel Weight: 6.88 Product Name: One Light Desk Table Lamp Category: Table Lamp Glass: Metal
- Light Fixture Wattage: 40 watts
- Lamp Type: Halogen
- Fixture Type: Piano Lamps
- Application: Residential
-
Supplier: CSA Group
Description: halogen lamps that are used as direct replacements for conventional tungsten filament lamps as well as new tungsten halogen lamps which have no correspondence in IEC 432-1, but for which the safety and interchangeability requirements are treated by this standard in conjuction with IEC
-
Supplier: Edmund Optics Inc.
Description: On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200
- Lifetime: 200 to 10,000 hours
- Color Temperature: 3,200 K
-
Supplier: TPI Corporation
Description: 15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 15 ft
- Lamp Type: Halogen
-
Supplier: RAWELT S.A. de C.V.
Description: kv/mm (1 mm wall thickness). Accepts 75 watts maximum incandescent lamp size A-21 or equivalent in fluorescent lamp (CFL), led lamp Selfballasted or halogen. Keeps its physical and chemical properties in a range of -40 °C up to 120 °C. Not for use in dwellings, when supply wire exceed 90 °C.
- Features: Bulb Included
- Application: Industrial
-
Supplier: Streamlight, Inc.
Description: High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking
- # of Batteries: 1
- Length: 7.5 inch
- Lumen: 70 to 145 lm
- Power Source: Battery, Re-Chargeable
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
other harsh-environment applications. They also feature RoHS-compliant, tin-silver-over-copper terminations and are halogen free. As with all Coilcraft parts, free evaluation samples of the XEL40xxV Family are available online at www.coilcraft.com. For more information, contact Len Crane, 1-847-639-6400, lcrane@coilcraft.com. Download Editorial Material at TechWire International (read more)
Browse Datasheets for Coilcraft, Inc. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
. Features ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50ns) MSL 1 Maximum surge tolerance, IEC 61000- 4-5 2nd Edition, 15 A (8/20 μs) Halogen-free, lead-free, and (read more)
Browse Diodes Datasheets for DigiKey
More Information Top
-
H4 - H4 Manufacturers, Suppliers
[ Related Keywords : auto bulb, halogen lamp, emark bulb , car light ] Specifications: Bulb Type: H4 H/L Output: 40W /set @3800Lm Input:DC12V- 24V Material: Aluminum 6063 T5 heat instead of cooling fan Color temperature:Cool White Beam Angle: 360 degree Input: 2.2A ± 0.1A...
-
Xenon Kits - Xenon Kits Manufacturers, Suppliers
Xenon/ Halogen :H4-2, 9004-2, 9007-2, H13-2 Two Xenon: H4, H13, 9004, 9007 Colors … Specifications: 1) Avalilable Voltage and Wattage: 12v,35w/ 12v, 40w / 12v,45w/ 12v,50w/ 12v 55w/ 24v ,35w/ 24v, 40w/ 24v,45w/ 24v,50w/ 24v,55w/ 24v,100w/ 2) lamp Items avaliable: Single beam lamp: H1, H3, H3C, H4-1,... 12V 35W H1 H3 H4 8000K HID Xenon Kit Automotive Sealed Beam Headlight Bulb .
-
epistar - offers from epistar manufacturers, suppliers, exporters & wholesalers
Epistar) Voltage: DC 24V /DC100-240VAC View Angle: 30 degree Color Temp: WW/CW/Y/R/G/B … [ Related Categories : Lights & Lighting, Lighting Bulbs & Tubes, Mercury Lamps ] Sell E27 global light , AC200-240V, Epistar 2835SMD leds , 40w ... [ Related Keywords : E27 Global light, 40w halogen replacement, SMD led lamp, led downlight ] .
-
Hid Amp - Hid Amp Manufacturers, Suppliers
Avertronics also provides halogen -free wire that tally with RoSH requests. Voltage:12V/ 24V 3. HID xenon Bulb : H1 6. LED Working Light 40w LED Driving Light Spot Light LED Fog Light .
-
Residual safety problem of thermal-imaging based luminaire testing system
It uses a G9 halogen filament lamp of 230V/ 40W as lighting source. Lighting bulb is not the only heat source. Therefore, this lighting chain was marked as 24V ~/45W.
-
smd5050 led g4 - offers from smd5050 led g4 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : g4 bulbs , led g4 light, 12v 24v g4 light, halogen replacment ] 5050 SMD LED LED Qty: 9 PCS / 12 PCS , Power: 1.80W/2. 40W SPEC: 130*130 …
-
LED Lamp Retail Price Tracker - February 2015 D2
LED-MR16/ Halogen /LED Light Bulb LED/Light Bulb/8W/12V/ 24V /LED Light Bulb LED/ 40W /Light Bulb .
-
LED Lamp Retail Price Tracker - August 2015 D2
http://www.lazada.co.id/10w-high-power-6000-6500k-white-led- bulb -light-lamp-and-dc-12v- 24v -driver-set-1559591.html LED Bulb Halogen Flood Light Lamp 1000LM R7S 10W 118mm 27 SMD White … id/g9-5w-35-smd-5630-led-bulb-corn-lamp-light-white-ac220-240v- 40w -incandescent-992782.html .
-
LED Lamp Retail Price Tracker - September 2015 D2
Reflektor ( Halogen https://www.gamma.nl/assortiment/philips-led-kaarslamp-e14- 40w -warm-wit-mat/p/B515291?q=fh_location%3d%2f%2fcatalog01%2fnl_NL%2f%24s%3dled%2ffh_item_type%3d%7bproduct%7d%26fh_refview%3dsearch%26fh_start_index%3d40%26fh_view_size%3d20%26fh_lister_pos%3d49%26fh_secondid%3db_product_b021515291 Philips bulb LED E27 9W … //www.praxis.nl/verf-laminaat-decoratie/verlichting/led-strips/function-digital-led-strip-set-5m-rgb-24w-230/ 24v -wit-kunststof/5383640 .
-
LED Lamp Retail Price Tracker - March 2015 D2
http://www.yodobashi.com/%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96-Magic- Bulb -MB4W-A-%E3%83%90%E3%83%83%E3%83%86%E3%83%AA%E3%83%BC%E5%86%85%E8%94%B5%EF%BC%88%E5%A4%96%E3%81%9B%E3%81%B0%E6%87%90%E4%B8%AD%E9%9B%BB%E7%81%AF%EF%BC%89-LED%E9%9B%BB%E7%90%83-%E9%9B%BB%E7%90%83%E8%89%B2-E26%E5%8F%A3%E9%87%91-%E5%85%A8%E5%85%89%E6%9D%9F240lm-%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96/pd/100000001001361350/ 飛利浦心情 40W LEDå¸é ‚燈 å•†å“æå£žã€‚::商å“è¦æ ¼/æè³ª::產地:ä¸åœ‹::é›»æºï¼šæ—…å……AC 100~240V/車充DC12V/ 24V ::消耗功率:20W::色溫:暖白2700~3300Kã€æ£ç™½6000~6500K::發光角度:120度::燈具æè³ªï¼šé‹åˆé‡‘::é‡ é‡(Kg):1.8KG Voltomat Hochvolt- Halogen -Fassung .
Indicates content that may require registration and/or purchase.