-
Supplier: Artesyn Embedded Power
Description: The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: RS Components, Ltd.
Description: RS PRO ECM-24-24 AC/DC Adapter
- DC Output Voltage: 24 volts
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 24V, 2.5A ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 24V, 1.25A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 24V, 1A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 24V, 1A ROHS COMPLIANT: YES
-
Supplier: XP Power
Description: Energy Efficiency Level VI
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 24 volts
- DC Output Current: 3.75 amps
- DC Output Power: 90.00000000000016 watts
-
Supplier: XP Power
Description: Energy Efficiency Level VI
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 2.71 amps
- DC Output Power: 65 watts
-
Supplier: DigiKey
Description: 24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 24 volts
- DC Output Voltage: 24 volts
- DC Output Current: 1 amps
-
Supplier: DoubleSight Displays
Description: Replacement AC Adapter for the following models: DS-240WB, DS245W, DS-265W and other 24" and 26" Monitors. This power adapter uses a standard power cord (not included). If you need a replacement Power Adapter for a DoubleSight Monitor not mentioned above, please review the Power
- AC Input Voltage: 115 to 230 volts
- DC Input Voltage: 24 volts
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim width
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: Global Power Corp.
Description: No Description Provided
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 24 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 11.999999999999972 watts
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ 24F-24F+ is a coaxial 2.4 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24F+ features passivated stainless steel construction and
- Frequency Range: 50,000 MHz
- VSWR: 1.01 to 1.15 :1
- Connector Type: 2.4 mm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ 24M-24M+ is a coaxial 2.4 mm-M to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24M-24M+ features passivated stainless steel construction and
- Frequency Range: 50,000 MHz
- VSWR: 1.01 to 1.15 :1
- Connector Type: 2.4 mm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ 24F-24M+ is a coaxial 2.4 mm-F to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24M+ features passivated stainless steel construction and
- Frequency Range: 50,000 MHz
- VSWR: 1.01 to 1.15 :1
- Connector Type: 2.4 mm
-
Supplier: TelephoneStuff.com
Description: 24V Power supply. Compatible with the following: - SoundPoint IP 321 - SoundPoint IP 331 - SoundPoint IP 450
- Features: AC/DC Adapter
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MOUNT ADAPTER 12V 24W
- DC Output Voltage: 12 volts
- DC Output Current: 2 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1 amps
- DC Output Power: 5 watts
-
Supplier: L-com, Inc.
Description: External 9-12V DC Power Adapter for ICC47A-013 / ICC47B-014 Features 9-12 Volt DC Provides power to ICC47A-013 / ICC47B-014 Application DAQ Factory Automation Process Automation Energy management Instrument control
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Allied Electronics, Inc.
Description: ZVC30NP Series The New “ NP” Series of Wall Plug adapters are Energy Star IV Compliant With Inter-Changeble Connection. These Wall Plug Adapters Can be Used Globally and are Delivared with 4 Inter-Changeble Connection. Features: Universal AC Input 90 to 264V Output's From 11V to 50V
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: Overview 24W fixed prong adapter for plug strips and wall sockets meets Energy Star's EPS2.0 Level V requirement and is ideal for portable equipment, access device and peripheral applications. Features Short-Circuit Protection Over-Voltage Protection Over-Current Protection AC Input Voltage:
-
Supplier: Artesyn Embedded Power
Description: The DPS50-M series of freestanding external 50 watt AC-DC power adapters features full (non-patient critical) medical safety approvals. These adapters provide a very flexible power solution for a wide variety of low power medical, dental and laboratory applications such as
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 6 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Copper Mountain Technologies
Description: 2.4F – 2.9F Adapter Frequency Range: DC to 40 GHz Impedance: 50 Ohm
- Frequency Range: 40,000 MHz
- VSWR: 1.05 to 1.15 :1
- Adapter Style: Straight Jack-Jack
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: Allied Electronics, Inc.
Description: Overview Compact and convenient 20W adapter series featuring removeable interchangeable AC plugs Features Removeable / Interchangeable AC plugs (Sold Separately) EISA and Level V Efficiency No Load Power Consumption <0.3W Class II Double Insulated Over-Voltage Protection Over-Current
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TPS Elektronik GmbH
Description: 120 W DC-DC adapter with 9–32 V input and regulated 24 V output for laptops and equipment. Multiplug connector included. Get efficiency and longevity. Shop now for dependable power solutions!
- DC Input Voltage: 9 volts
- DC Output Voltage: 24 volts
- DC Output Power: 120.00000000000001 watts
- AC Output Current: 6.31 amps
-
Supplier: APITech
Description: High Repeatability Rugged Construction Stainless Steel Construction Weinschel Brand Product
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
Compact Switching for High-Power DC Systems Managing electrical arcs is a key challenge when switching high-voltage DC loads. The Omron G9EA-1-B DC24 uses gas-filled, hermetically sealed switching and driving sections to interrupt substantial DC currents within a compact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
configurations, which cover all common EIA flange sizes from WR650 to WR22 in 2.4mm, 2.92mm, 3.5mm, SMA, 7mm, Type N, and TNC, covering frequencies from DC to 50 GHz. These adapters feature precision indexing holes and lapped flanges to facilitate proper mating; ensuring that your connections will (read more)
Browse RF Adapters Datasheets for Maury Microwave -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
60320-C14 (3-prong) socket and the output DC cable is fitted with a 4-pin Power-DIN connector as standard, with other connector types available upon request. The adapters also feature over-voltage and over-current protection. Accepting a 90 to 264VAC input, the 40 to 65W adapters are (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: AC or DC Power Electromagnetic Flow Meter.
Even if there is only AC power supply available, a small 230-to- 24V DC adaptor would do the job for you.
-
KODAK PROFESSIONAL DCS 660 Digital Camera: Catalog Numbers
• 12V- 24V DC Adapter Cable .
-
ac dc adapter - offers from ac dc adapter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : high efficiency, 220vac to 24vdc adapter, 3a ac/ dc adapter , 24v power supply ] .
-
CR4 - Thread: Voltage Solution
how can i get different volt (6v, 12v, and 24v ), dc adapter . and also i need to connect it 12v battery for alternative supply . adapter should work to charge battery and supply dc current in same time(any volt) and this battery …
-
Sell 100W USB AC/DC laptop adapter 12V-24V
Home > Selling Leads > Electrical Equipment & Supplies > Power Supplies > Laptop Adapter > Sell 100W USB AC/ DC laptop adapter 12V- 24V .
-
Tablet Pc - Tablet Pc Manufacturers, Suppliers (Page 44)
[ Related Keywords : ac dc Power adapter, 12v 2a ac adapter, 24v 1a power adapter , dc 12v power adapter ] .
-
laptop adapter - offers from laptop adapter manufacturers, suppliers, exporters & wholesalers
Laptop 2a 3a 5a 6a 8a loca ac dc power adapter 5v 12v 24v Specifications universal AC input/full range energy-saving ...
-
Sell power inverter 200w
• www.newfocus.cn 12V& 24V CAR CIGARETTE LIGHTER CHARGER ADAPTER WITH USB 1 DC SOCKET AND 2 USB PORT INPUT: DC 12V&24V 2 USB PORTS OUTPUT:DC 5V(MAX 500MAX2) 1 DC SOCKET OUTPUT: DC 12V&24V ...
-
Mean Well USA - GS60A24-P1J - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC- DC ; 24V @3.75A;100-264V In;Desktop; Adapter ;PFC;90W;GS Series .
-
Bussmann by Eaton - PCD-5-R - Circuit Protection - Fuse - Allied Electronics
Power Supply;AC- DC ; 24V @3.75A;100-264V In;Desktop; Adapter ;PFC;90W;GS Series .
Indicates content that may require registration and/or purchase.