-
Supplier: RS Components, Ltd.
Description: TMS EC DC fan controller, 12-57V, alarm
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, 0 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Description: Low-voltage 3-phase brushless DC motor controller for bladeless fans. DC 12/24 V input, chord wave, Hall start + no Hall operation control. Power: 0–60 W, with speed control. 2-pole motor, speed up…
- Rated Power: 0 to 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B
-
Supplier: Newark, An Avnet Company
Description: IC FAN SPEED CTRL, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: DC Fan Speed Controller
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Xoxide
Description: into manual control mode. Specifications: Part Number: PL-RS-6 Main Function PWM/Manual Fan Controller Color Black Material Aluminum and Mesh DC Input +12 V (Standard 4 -Pin Connector) DC Output 0V - 12 V DC Max Output 30W*3 3-Pin Fan Connectors 6 Fan
-
Supplier: Xoxide
Description: can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal. The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the
-
Supplier: Xoxide
Description: channel into manual control mode. Specifications: Part Number: PL-RS-3 Main Function PWM/Manual Fan Controller Color Black Material Aluminum and Mesh DC Input +12 V (Standard 4 -Pin Connector) DC Output 0V - 12 V DC Max Output 30W*3 3-Pin Fan Connectors 3
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Xoxide
Description: 5.25" Bay Fan Controller also includes an integrated acoustic alarm function which warns the user when any overheating or fan failure occurs within the system. Offering a wide range of monitoring, the fan voltage can be independently controlled from 3.7 - 12 V, and the
-
Supplier: Computer Network Accessories, Inc.
Description: set point. Supports high performance 60mm-120mm fans up to 12V or 1,000mA. Scans all temperatures and RPM speeds continuously. 0-100 degrees F temperature range with user determined settings. Also monitors 5V DC and 12V DC power sources. LCD backlight allows easy
-
Supplier: Lingto Electronic Limited
Description: DC FAN MOTOR SPEED CONTROL IC
- Peak Output Current: 0.003 amps
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range -
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Description: DC FAN MOTOR SPEED CONTROL IC
- Continuous Output Current: 0.003 amps
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 3V-5.5V 16QSOP Product overview: MAX6651EEE from Analog Devices Inc./Maxim Integrated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 136804-MIC502BM Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Technology: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Temperature Range - Operating:
- Supply Voltage (AC): 4 to 13.2 volts
- Supply Voltage (DC): 4 to 13.2 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Enervex, Inc.
Description: The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 10.8V-13.2V 8DSO Product overview: TDA21801 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (DC): 13.2 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 4V-13.2V 8SOIC Product overview: MIC502BM from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (DC): 13.2 volts
- Operating Temperature: -40 C
- Features: Motor Speed Controller, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRVR 2.7V-5.75V 16SSOP Product overview: LTC1840CGN#TRPBF from Analog Devices Inc. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (DC): 5.75 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: more. The Swifter® Solar Series Industrial Fans are the most efficient and best industrial ceiling fans to cool your warehouse or other large space. Features AC/DC Solar Hybrid Fan System Direct Drive Permanent Magnet Motor High Efficiency Composite Molded Fan
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: INTRODUCTION AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of
- Control Signal: Analog Voltage, Serial / Digital
- Type: DC Voltage Input
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, Humidity Controller, Temperature Controller
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: mounting bases, junction boxes and covers. These DC motors are specifically designed for use with SCR controllers where applications require torque throughout the application and speed range, as well as adjustable speeds. The DC motor voltages available are 12, 24,
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: DynaTronic Corporation
Description: State-of-the-art Hardware 1~2Analog input channels 1 Drive Channel 450MHz DSP Processing 100 Mbps Ethernet port connecting to PC (without grounding problem) -30~70℃Working Temperature No-fans structure to reduce the background noise 160 dB / Octave Anti- aliasing Filter 1 AUX Channel 24-bit
- Output Dynamic Range: 108 dB
- Output Frequency Range: 80,000 Hz
- Output Channels: 1, 2
- DAC Size: 24 bit
-
Supplier: PUI - Projections Unlimited, Inc.
Description: performance and ease of installation with its bracket-mounted design. Key Features: Pulse Sensor & PWM Controller: This fan is equipped with a pulse sensor for monitoring fan speed and a PWM more
- Maximum Air Flow: 992 SCFM
- Maximum Static Pressure: 3.456603611884363 in H2O
- Maximum Sound Level: 74.5 dbA
- Operating Current: 3.65 amps
Find Suppliers by Category Top
Featured Products Top
-
28V version and from 77V to 137V for 110V version. Performance is exceptional for compact fans, with speeds up to 5020 rpm for 28V version and 5190 rpm for 110V version. Tachometric output, 0-10V speed control, and salt/spray protection are available as options. The ETRI 200D is IP55 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Voltage range: 6-24V DC Speed: 16075 RPM (no load), 13503 RPM (rated (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore’s (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
model: PBL.75; nominal motor voltage 230 V, operating range 220–240 V No-load speed: 4,106 rpm Speed at the published maximum-efficiency point: 3,371 rpm Custom Configuration Power Motor offers custom motor design. The final PBL.75 (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Precision motor control: CW/CCW and high efficiency for fan components. Wide voltage range: Operates between 6-24V, with options for different (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Sell DC Cooling Fan
• Sell CPU Cooler with Speed Controller . .... • Sell AC Aixal Fan . .... • Product Name: AC Fan Model No:WA1238 Product Specification Size:120x120x38mm Motor:Capacitor-Run induction motor For more technical information, pls contact us. we supply all kinds of cooling fan, ac fan, dc fan, the voltage from 5V, 12V, 24V ,...
-
A novel microcontroller-based sensorless brushless DC (BLDC) motor drive for automotive fuel pumps
…blowers, and vacuum cleaner applications as well as automotive fuel pump, engine cooling fan , and HVAC blower .... 1) Wide input operating voltage range from 6V~ 24V . .... very reliable start-up of the motor within 200ms; 3) Interface Compatibility for speed command and communication … the unique back EMF sensing scheme and the flexibility brought by the micro controller , all these issues .... The microcontroller will monitor the dc bus voltage (battery voltage).
-
Engine Modeling and Control
The minor controller then compensates the friction or backlash, increases the actuation speed , and weakens the effect of a nonlinear characteristic for the main controller . .... B) on/off injection valves and magnetic switching valves C) electrical drives, pumps and fans The properties of .... Table5.2.2.Somepropertiesofactuatorsforcombustionengines(typeA) auxiliarydesignauxiliarypowerspecificsuitabilityformovementactuationadvantagesdisadvantages supplyenergy[W]powerperformance energypotential[W/kg]translationalrotatory•dynamics •precision electromagnet12V,24V50goodmedium•fastsimple•nonlinear •mediumstructure•hysteresis •holdingcurrent electricalpiezoelement130-160V500good–•veryfastsimpledesign•smallstroke •good•cost electromotor12V, 24V <30040-130mediumgood•medium•withgear•gear • DC ,BLDC•goodrot.orlinear•smalltravel •torque•withoutgear diaphragmvacuum<1005-25goodmedium•mediumsimpledesign•vacuumpump pneumatic0.1-0.8bar•pressurepump cylinderpressure>1000200-400goodmedium•medium•nonlinear 6-8bar•hysteresis hydrauliccylinder3…
-
CR4 - Thread: How Do I Transform 110V To 130V
5.1V/15A, 12V/8A 24V /4A;. .... Turning the AC into DC , smoothing it a little with a few caps is a good move, then you could use a DC motor speed controller to bring the voltage down to the value required.. .... a series wound motor, not usual for pumps I believe, but often for fans ), which will probably…
-
Sell 120w led aquarium lighting
Item No. : BZ- DC - 24V -001. .... Flash mode & Dimmable (0-100%) with a remote controller . .... Smart Fans with automatic speed setting during operation .
-
108w Dimmable Cree LED Aquarium Light from Shenzhen Topline Optoelectronic Co.,Ltd, China
Item No. : BZ- DC - 24V -001. .... Flash mode & Dimmable (0-100%) with a remote controller . .... Smart Fans with automatic speed setting during operation .
-
120w LED Aquarium Lighting from Shenzhen Topline Optoelectronic Co.,Ltd, China
Item No. : BZ- DC - 24V -001. .... Flash mode & Dimmable (0-100%) with a remote controller . .... Smart Fans with automatic speed setting during operation .
-
Instruments, Measurement, Electronics and Information Engineering
…control circuit, the original 24v direct current inversion is the 0~100Hz three-phase 0~ 24v alternating current. .... control circuit, the outputwaveform's harmonic characteristics of small, combined with appropriate software, to meet motor speed demands. .... Through repeated design, simulation, we have produced the motor with inverter air -conditioning condenser fan units. .... Through actual testing ventilator performance indicators greatly exceed the original brush DC motors with carbon brush. .... DsPIC30F4011 is the Microc hip Corporation new DSPIC30F Series 16-bit micro controller [3].
-
Pwm Dc Motor Drive - Pwm Dc Motor Drive Manufacturers, Suppliers
[ Related Keywords : small dc water pump, DC24V small pump, small 24v pump, ZKSJ PUMP ]. .... Variable Speed Drive. .... PID function; 3、Wide voltage adaptability,AC260V~480V input, DC350V~750V input; 4、Containing a variety of fan and water supply .... Four Quadrant Reversible Pulse Width Motor Controller .
-
Advanced Research on Computer Education, Simulation and Modeling
…a frequency converter of series productions of Siemens, for the control of three-phase ac motor speed . .... Calculated by PID controller , output turns to Voltage of 0~10V to control the Frequency Converter, and control Auxiliary Fan . .... 24V ( DC ) .
Indicates content that may require registration and/or purchase.