-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode 45V 0.05A 3-Pin TO-72
- VF: 1.5 volts
- IF: 50 mA
- IR: 0.000005 mA
- Tj: -55 to 175 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 24A, TO220, Diode and Rectifier, Single Diodes. This listing supports
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Rectifier Diode|•Reverse voltages up to 3000 V|•Hermetic metal case with ceramic insulator with extra long creepage distances|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•High voltage rectifier diode, especially for traction
- IF: 700,000 mA
- Features: Other, Rectifier Diode
-
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven reliable with thousands of units in service. They are ideally suited
- DC Output Voltage: 28 volts
- DC Output Power: 1,360 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: Win Source Electronics
Description: Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply
- VF: 0.5 volts
- VR: 40 volts
- IR: 0.2 mA
- trr: 9.84 ns
-
Supplier: Win Source Electronics
Description: Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake
- VF: 2 volts
- VR: 400 volts
- IR: 0.5 mA
- trr: 100 ns
-
Supplier: Win Source Electronics
Description: Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake
- VF: 1.5 volts
- VR: 400 volts
- IR: 0.05 mA
- trr: 400 ns
-
Supplier: Win Source Electronics
Description: Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake
- VF: 2 volts
- VR: 400 volts
- IR: 0.5 mA
- trr: 100 ns
-
Supplier: Opto 22
Description: The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Barrier Diodes 20 to 60 Volts Product overview: SMD24PL from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Efore, Inc.
Description: PSM is a 240 W single-phase, convection cooled rectifier module for telecom and industry applications. PSM 24-300 is used in POMO 24-300 DC power systems. PSM 24-300 is designed and verified to meet international safety and other EMC standards stipulated by CE marking and environment
- Input Frequency: 45 to 65 Hz
- DC Output Voltage: 19 to 30 volts
- DC Output Current: 8.5 amps
- DC Output Power: 240.00000000000014 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 24.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 24.5A, TO252, Diode and Rectifier, Single Diodes. This listing
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 24.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 24.5A, TO220, Diode and Rectifier, Single Diodes. This listing
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SILICON CONTROLLED RECTIFIER,2.4kV V(DRM),790A I(T),TO-200AC
-
Supplier: Efore, Inc.
Description: core applications. VCRM and VCRML rectifiers are building blocks of EPOS Compact DC power systems. These rectifiers can be operated either with a system controller or as a stand-alone module. These rectifiers are optimal for supplying power with or without a parallel-connected
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 21 to 28 volts
- DC Output Current: 0 to 60 amps
- DC Output Power: 1,680.0000000000018 watts
-
Supplier: Unipower, LLC
Description: BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power
- DC Output Voltage: 28 volts
- DC Output Power: 1,469 to 1,632 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion
- DC Output Voltage: 28 volts
- DC Output Power: 900.0000000000001 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: SCHURTER Inc
Description: Service Disconnector Energy Storage System/ BESS: Pack, Rack, PCS, Section, Module, PDU Power conversion devices (UPS, inverter, rectifiers, drives) Industrial equipment (heaters, welding, metal etc. equipment)
- Voltage Rating: 1,250 volts
- Current Rating: 1,100 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: SILICON CONTROLLED RECTIFIER,1.2kV V(DRM),250A I(T),TO-209varM24
-
Supplier: Efore, Inc.
Description: MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC
- Input Frequency: 45 to 65 Hz
- DC Output Voltage: 21 to 30 volts
- DC Output Current: 45.8 amps
- DC Output Power: 1,099.9999999999986 watts
-
Description: DIODE ARRAY GP 400V 10A TO220F
- VF: 1.5 volts
- VR: 400 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are
-
Supplier: Newark, An Avnet Company
Description: SILICON CONTROLLED RECTIFIER,2.4kV V(DRM),1.473kA I(T),TO-200var75
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, 1KV, 12A, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:12A; Diode Configuration:Single; Forward Voltage Max:2V; Reverse Recovery Time:90ns; Forward Surge Current:80A; Diode Case Style:TO-220AC RoHS Compliant: Yes
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per
- DC Output Power: 350 watts
- DC Output Voltage: 28 volts
- Output Frequency: 0.048 to 0.11 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains high current, single phase half wave rectifiers. With off-the-shelf voltage ratings as high as 30kV
- IF: 15,000 mA
- trr: 2,000 ns
- IFSM: 500 amps
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: TO-220 Thyristors (SCR)/Modules ROHS
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 650V 12A TO247
- VF: 1.7 volts
- VR: 650 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Allied Electronics, Inc.
Description: 1250 mcd Luminous Intensity, 24 VAC⁄VDC, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are with high brightness colored
-
Supplier: Mersen
Description: A150X Amp-Trap® Form 101 Semiconductor Protection fuses, rated up to 1000A, 1500VAC/DC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. A150X fuses are suitable for use up to 1500VDC on circuits depending on time
- Voltage Rating: 1,500 volts
- Current Rating: 1,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Nexperia B.V.
Description: capability due to clip-bond technology Small and flat lead SMD plastic package High temperature: Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications High
- VF: 330 to 0.33 volts
- VR: 40 volts
- Tj: 175 C
- IFSM: 50 amps
-
Supplier: XP Power
Description: • 1500 Watt • 56 V Power Over Ethernet Compatible Model • High Power Density 18 W/in3 • Up to 6 kW in 1U (Rack Available) • AC OK, DC OK, Inhibit, Enable, 5 V Standby • 3 Year Warranty
- DC Output Voltage: 24 volts
- DC Output Current: 50 to 63 amps
- DC Output Power: 1,500 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Mersen
Description: are accessible to non-trained persons and can also be changed by them. They are used for the protection of components such as diodes, thyristors or AC/DC motor drives. The “R” stands for the English word Rectifier. D fuse-links are available at the rated current range from 2A up
- Voltage Rating: 500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 100,000 amps
- Fuse Material: Ceramic
-
Supplier: Infineon Technologies AG
Description: The D2650N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability
- IFSM: 41,000 amps
- VRRM: 2,400 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: 1300 mcd Luminous Intensity, 8 mm (Max.) Panel Thickness, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Recessed (interior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are
Find Suppliers by Category Top
Featured Products Top
-
technology to deliver 24Vac isolated, pure sine wave output voltage. The CSI 200-XX/24-F3 series operates from a nominal input of 24Vdc or 48Vdc. The CSI 300-24/24-FX series accepts a nominal input of 24Vdc. Custom input voltages are available on request. High (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
converter that delivers a stable 24Vdc output from a wide 9-32Vdc vehicle electrical system. As a versatile power supply unit for cars, trucks, and boats, it functions as a reliable 24V multiplug car power supply and wide voltage input 9-32V to 24V converter. It features comprehensive protection (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Surelok II 13" 24V with high speed option produces up to 2.5 clinches per second while maintaining Norlok's trusted safety features. 13" throat, fasten two layers of 32 gauge up to two layers of 14 gauge mild steel. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Global engineering technologies company, Renishaw, is pleased to announce the availability of the RMP24-micro, the world's smallest wireless probe for machine tools. This innovative probe combines compact dimensions with exceptional metrology performance, making it a valuable tool for precision (read more)
Browse Styli and Probes Datasheets for Renishaw -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
voltages up to 1000 VDC / 600 VAC for currents up to 16 A (UL). The operating range extends from -40 °C to +125 °C. The clips are made of brass and are available with nickel or tin plating. Designed for use in tight spaces, the CFO fuse clips provide for compactness of design in higher (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
FCL Components engineers work diligently on our entire lineup of FCL Components’ 24V printed circuit board (PCB) relays, making small changes and innovations to meet our customers’ evolving needs—and take advantage of the latest tech advancements. (read more)
Browse Solid State Relays Datasheets for FCL Components America -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: Source for 24vdc Hack
There are many good ac suggestion above and I can do away with the rectifier and cap, but now need to source out a 5 vdc to 24vac relay.
-
24 volt
Then I'd say 110 VAC to 24VDC power supply (ABB, Dayton, etc.) or the doorbell transformer with a Radio Shack rectifier if it's a light current load.
-
Front-Ends and Rectifiers provide up to 650W and power density of 11.2W/in³
Available as front-ends or rectifiers , the modules operate from a universal input voltage from 85 to 264 VAC and provide output voltages of 12, 13.6, 24 , 27.2, 48 or 54.4 VDC .
-
The Physics of Metrology
The secondary of the transformer supplies the instrument amplifier from a cen- ter tapped 12 V þ 12 V winding that feeds into a full wave rectifier circuit, which along with capacitor C7 brings the output to 15–16 VDC . .... Another 12 VAC wind- ing powers the control relay CR1, and the 24 VAC windings lead into the voltage controller and from there to the ternary bridge circuit.
-
Millermatic 200 14 pin to 4 pin spoolmatic 1
The Spoolmatic 3 has a bridge rectifier circuit internally that converts the 24Vac from the Miller power source to DC for the motor in the gun. .... You can't just add a rectifier circuit because the Spoolmatic 1 needs 36 VDC not 24VDC(won't…
-
An ice machine adapted into an autonomous photovoltaic system without batteries using a variable‐speed drive
Direct current supplied to the VSD passes straight through the input bridge rectifier to reach the VSD internal dc bus, which tolerates voltages in the 200–410 Vdc range. .... The 24 Vdc source has universal input (85–264 Vac , 120–370 Vdc) that also tolerates input voltage variations.
-
CR4 - Thread: Switching power supply help
Basically, im experimenting on using a 60Hz transformer to convert the 220 VAC to 24VDC right now. .... Also im using a full wave bridge rectifier and capacitor before connecting it to the regulotor.
-
Inrush Current Control of a DC/DC Converter Using MOSFET
At present, it requires 5 VDC for its microcontroller circuitry and 24VAC from the adaptor is given to it. .... This AC voltage is rectified using a bridge rectifier present onboard and the rectified output is supplied…
Indicates content that may require registration and/or purchase.