-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56, 60x76, 80x15, 80x20,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Newark, An Avnet Company
Description: DC FAN - 24V 40 X 40 X 20MM 24VDC WIRE
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:35dB; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 40MM, 24VDC, 13.24CFM, 41DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.24CFM; Noise Rating:41dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 40MM, 24VDC, 7.17CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
-
Supplier: Xoxide
Description: The B-cool Fan from Bluegears is one of the coolest and most innovative products on the fan market today. A built-in temperature sensor reads the current temp of the air in your case and then projects it directly on the fan blades with incredible accuracy! Microchip technology
-
Supplier: Mechatronics Fan Group
Description: Size: (60 x 60 x 15 mm) 2.36 x 2.36 x 0.59 inches High CRM in a thin profile design 12 or 24 VDC Ribbed frame style; ball bearing or sleeve bearing models Optional tachometer output signal
- Maximum Air Flow: 13.9 to 25.8 SCFM
- Maximum Static Pressure: 0.06999999999999999 to 0.22000000000000003 in H2O
- Maximum Sound Level: 23 to 37 dbA
- Operating Current: 0.1 to 0.3 amps
-
Supplier: Xoxide
Description: This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears. Dimensions: 120 x 120 x 25mm Air Flow: 49+/-10% CFM Speed: 1700+/-10% RPM Noise: 29.5+/-10% dBA Power: 4.8W Current: 0.4A
-
Supplier: Allied Electronics, Inc.
Description: Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz.
-
Supplier: Dynatron Corp.
Description: Solution : 24V, 40 x 40 x 20mm DC Fan, Speed from 6000 to 8000 rpm, Sleeve Bearing, Dual Ball Bearing
- Motor Voltage: 24 volts
- Thickness: 0.787402 inch
- Casing / Enclosure Dimension: 1.574804 inch
- Bearings: Ball / Roller
-
Supplier: Allied Electronics, Inc.
Description: Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG
-
Supplier: Xoxide
Description: Voltage: 5VDC (USB Powered) Bearing Type: Everlube Features: High performance cooling solution for the Wii Stong Axial slower fan dissipates heat effectively USB pass-through interface so you do not lose your ports powering the fan Pure white design to blend perfectly with the
-
Supplier: Allied Electronics, Inc.
Description: Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve,
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,40X40X20MM,5VDC
-
Supplier: Heilind Electronics, Inc.
Description: FAN AXIAL 80X25MM 24VDC WIRE
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,60X60X25MM,24VDC
-
Supplier: Xoxide
Description: Bearing Type: Everlube Features: High performance cooling solution for the X-BOX 360 Strong axial fans dissipate heat effectively Rounding arc design to blend perfectly with the X-BOX 360 design Green light for a more shiny working environment Specifications: Dimensions: 150 x 70 x
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,92X92X25MM,24VDC
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers energy-savings, high
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Maximum Air Flow: 4.23 SCFM
- Maximum Static Pressure: 0.06 in H2O
- Maximum Sound Level: 18 dbA
- Motor Voltage: 20.4 to 26.4 volts
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010DBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 70,000 Hours
- Maximum Air Flow: 5 SCFM
- Maximum Static Pressure: 0.078 in H2O
- Maximum Sound Level: 22 dbA
- Operating Current: 0.04 amps
-
Supplier: L-com, Inc.
Description: added for a second CAT5 cable. Cooling Fan The NB141207-40F model includes a thermostat controlled 48 VDC Cooling Fan that is powered via the CAT 5 PoE interface. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010DHMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000
- Maximum Air Flow: 5 SCFM
- Maximum Static Pressure: 0.078 in H2O
- Maximum Sound Level: 22 dbA
- Operating Current: 0.04 amps
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.18 Ampere (A) Maximum Rated Current at 24 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 51 SCFM
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010DHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000
- Maximum Air Flow: 6.2 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 26 dbA
- Operating Current: 0.06 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010DHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000
- Maximum Air Flow: 4.2 SCFM
- Maximum Static Pressure: 0.06 in H2O
- Maximum Sound Level: 21 dbA
- Operating Current: 0.03 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 222X80MM 24VDC WIRE
- Maximum Air Flow: 625 SCFM
- Maximum Sound Level: 60 dbA
- Operating Temperature: -40 to 158 F
- Motor Type: Brushless DC
-
Description: FAN AXIAL 40X20MM 24VDC WIRE
- Maximum Air Flow: 6.5 SCFM
- Maximum Sound Level: 24.1 dbA
- Nominal Power: 1.2 watts
- Operating Temperature: 24.8 to 149 F
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-100 is a
- Torque Constant: 14.16 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 16.2 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: Housing, Dynamically Balanced to Minimize Noise and Vibration Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc. Use One Crossflow Instead of Multiple Tubeaxial Fans Speed Controlled By Varying the Voltage Reverse Polarity and Locked
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Axial Fan, 119x38mm, 240VAC, 95.3CFM, Flange, Terminal
-
Supplier: DigiKey
Description: Fan Blower 24VDC Rectangular/Rounded - 76mm L x 69.7mm H Ball 10.2 CFM (0.286m³/min) 3 Wire Leads
- Maximum Air Flow: 10.2 SCFM
- Maximum Static Pressure: 1.2 in H2O
- Maximum Sound Level: 43 dbA
- Motor Voltage: 24 volts
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Maximum Air Flow: 15.18 SCFM
- Maximum Static Pressure: 0.11000000000000001 in H2O
- Maximum Sound Level: 29 dbA
- Motor Voltage: 20.4 to 27.6 volts
Find Suppliers by Category Top
Featured Products Top
-
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Pelonis Technologies' RoHS compliant Micro Fans & Micro Blowers are available with a variety of Axial air-gap cooling to allow for smaller, more efficient cooling features that provide essential benefits for applications (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and (read more)
Browse Temperature Controllers Datasheets for Oriental Motor USA -
As energy-efficient and low-noise cooling solutions become increasingly important, the YHD-7550 BLDC Fan Motor provides reliable airflow performance, long service life, and flexible customization for fan systems and related equipment. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
makes them a perfect fit in a broad variety of equipment. They feature a rated life expectancy L10 with a minimum 50,000 hours of operation at air temperatures up to 158°F. IP44 protection is standard. The ECOFIT backward curved line includes fans with diameters of 180 mm (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Micro Cooling Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies -K9238-7 series fans can also be designed to perform in environments where there is significant dust, moisture and direct water exposure. Proprietary conformal coating technology is environmentally friendly, has low friction characteristics, and is (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
Sell YOFOLON Fan 40* 40 *10 MM 12V toyon fan 24 V DC Cooling Fan. .... auto restart Impedance & polarity protected Operation temperature: -20 C~80 C Insulation Resistance: 10M At 500 VDC ...
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
Sell YOFOLON Fan 40* 40 *10 MM 12V toyon fan 24 V DC Cooling Fan. .... auto restart Impedance & polarity protected Operation temperature: -20 C~80 C Insulation Resistance: 10M At 500 VDC ...
-
DC fans provide greater airflow
Fans in the 120 x 120 x 38 mm frame size are said by Aerco to provide an airflow of over 80% greater than the previous models of a similar size and type. .... With seven frame sizes from 40 x 40 x 20mm to 120 x 120 x 38mm, this new range is available in 12, 24 and 48 VDC and is fitted with a high quality ball bearing system that returns high L10 life … to choose from, the ADDA GP Series provides a cost-effective answer to cooling requirements providing maximum…
-
TDK-Lambda introduces next generation digitally controlled medical power supplies – the CFE400M range
The CFE400M also has a 450W peak power for up to 10 seconds, for both cooling options. .... Available in field adjustable 12V, 24 V and 48 Vdc versions with a 12Vdc / 0.25A fan supply, the CFE400M has a 5V/100mA standby power output or a 5V/2A option. .... These features combined with a small 178 x 100 x 40mm size make the CFE400M well-suited for many types of medical and dental equipment and other high integrity applications including ATE, automation, broadcast, instrumentation, routers, servers and security networks.
-
24V Output Eighth-brick DC/DC Converter
…topology and layout of the device, derating is minimal, even with low levels of forced air cooling . .... At less than 0.35in (8.9 mm ) high, the unit is particularly suitable for wireless telecom applications utilising very small board pitches, wireless data transmission equipment, fan trays, and any application where a 24 V rail needs to be generated in … to 100V for 100ms, and has a basic isolation level from input to output of 2000 Vdc . .... Operating temperature range is - 40 to +100degC.
-
Excelsys Xlite - Most Compact 750W Output Configurable Power Supply in Its Class
The standard range of PowerMods output converters for the Xlite platform offer nominal outputs of 2.5, 5, 12, 24 and 48 VDC , and a dual 24 V output module. .... The Excelsys Xlite has internal cooling fans , a 5VDC bias voltage for system administration and front panel LEDs provide a visual indication of system status. .... Standard features include; 800W peak power, extra low profile 1U height ( 40mm ), all outputs fully floating, ultra-high efficiency, up to 89%, plug and play power allows fast custom configuration, few electrolytic capacitors (all long life), visual LED indicators, series/parallel of…
-
Orion Fans - Sealed Sleeve Fans
The Challenger Series sealed sleeve fans are offered in seven sizes ranging from 40 x 10 mm to 120 x 38mm, and are available in 12 VDC and 24 VDC versions. .... Established in 1995, Orion Fans supplies quality engineered and competitively priced cooling products and assemblies to OEMs…
-
LAIRD TECHNOLOGIES Thermoelectric Solutions
…TC-18-QC-50 TC-18-QC-50 N Thermostatic Controller 12-58 VDC 8A No -20°C .... 739-DA-014-12-020000 DA-014-12-02-00-00 D1 12W, 1.8A, 44°C 12W 12V 1.8A 60 40 54.70 183.50 174.32 165 … DA-024-12-02-00-00 G1 24 W, 2.4A, 48°C .... It offers depend able, compact performance by cooling objects via conduction. .... dissipated thru a high density heat exchanger equipped with an air ducted shroud and brand name fan . .... Current Dimensions: mm (V) (I) Price Each .
-
Biological Stimulation of the Human Skin Applying HealthPromoting Light and Plasma Sources
The footprint of this compact source is 30 x 30 mm only (fig. 2). .... A shielding covers one side, and on the other side a cooling module is attached (fig. 3). .... spot source) consisting of a stack of three mod- ules (dimensions 30 x 30 x 40 mm3 ). .... The plasma source is operated by a power supply of 24 VDC with a power consumption of about 30 to 40 W. .... Heat sinks inside the source can be cooled either by an air fan or water.
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Removing and Replacing FRUs from the Cisco ASR 1000 Series Routers [Cisco ASR 1000 Series Aggregatio...
The only requirement is that the power supply be installed in the chassis in order to energize the fans and maintain proper system cooling . .... Step 7 Replace the + 24 VDC power supply within five minutes. .... circuit breaker for the Cisco ASR 1002 Router +24 VDC power supply is 40 A UL listed .... – 3.5 mm flat-blade screwdriver .
Indicates content that may require registration and/or purchase.