-
Supplier: Visual Sound, Inc.
Description: microphone preamplifiers. Both outputs may be used simultaneously. The FP-DCC1 outputs are regulated to provide 24 Vdc for input voltages normally encountered in 12 Vdc battery circuits. If voltage in excess of 15 Vdc (possible if a vehicle's regulator should fail) is connected
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21060C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve
- Operating Temperature: -40 to 18 F
- Features: DC Voltage Input
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21100C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21080C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21030C10 Converter Category: Converters & Equalizers Manufacturer: Eaton Sure Power Converter - Replaces Sure Power 21030C00 (Waytek 80107) Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Acopian Power Supplies
Description: permits separation of the output from the dc input bus to minimize circuit interaction due to ground loops, and the use of inputs in either polarity.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -18 to 180 volts
- DC Output Current: 0.2 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Acopian Power Supplies
Description: These DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw terminals provide easy connection
- DC Input Voltage: 5 to 28 volts
- DC Output Voltage: -18 to 28 volts
- DC Output Current: 0.2 to 2 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Daburn Electronics & Cable
Description: PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc.
- DC Input Voltage: 21.5 to 26.5 volts
- DC Input Current: 0.75 to 1.1 amps
- DC Output Voltage: 300 volts
- DC Output Power: 15.000000000000002 watts
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to
- Type: DC Power Supply
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines
- Type: DC/DC Converter
-
Supplier: American Power Design, Inc.
Description: The X30 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.95 to 3.9 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Power: 30.000000000000004 watts
-
Supplier: American Power Design, Inc.
Description: The X10 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.33 to 1.3 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 208 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 23-PowerQFN Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Open Frame AC DC Converters
-
Supplier: Richardson RFPD
Description: The RAC01-SC and RAC02-C series are ultra-compact universal input AC/DC power modules for PCB mounting. They feature high efficiency, low standby power, high operating temperature, soft start and short-circuit protection as well as a built-in EMC Class B filter. Output voltages ranges from
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 1 watts
-
Description: IC ADC 12BIT SAR 24SSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: TDK-Lambda Europe GmbH
Description: These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15
- DC Output Voltage: 12 volts
- DC Output Current: 0.83 amps
- DC Output Power: 20 watts
- Type: DC/DC Converter
-
Supplier: TDK-Lambda Americas Inc.
Description: possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of
- DC Input Voltage: 18 to 32 volts
- DC Output Voltage: 12 volts
- DC Output Current: 15 amps
- DC Output Power: 30.000000000000004 to 180.0000000000003 watts
-
Supplier: Richardson RFPD
Description: isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a
- Output Voltage (Volt): 6 volts
- Input Voltage (VIN): 10.8 to 13.2 volts
- Output Power: 1 watts
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: from noise on incoming AC power Large heat sinks and vented cabinets supply cool operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to
- Type: DC Power Supply
-
Supplier: Littelfuse, Inc.
Description: photovoltaic (PV) inverters, DC/DC converters and high voltage power supplies, etc. As the density of power on the circuit becomes higher and higher, these miniaturized high-voltage fuses represent the optimum solutions for DC power over-current protection. High DC voltage rating of
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: Tripp Lite by Eaton
Description: operation for continuous use and long life of the unit Illuminated on/off switch Connectors: Hardwire terminals / Red positive (+), Black negative (-) Working Temperature Range: 0° C to 40° C (32° F to 104° F), 0 to 95% humidity, non-condensing Storage Temperature Range: -15° C
- Type: DC Power Supply
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines
- Type: DC/DC Converter
-
Supplier: Pairui Group Inc.
Description: FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 90% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 3 to 30 amps
- DC Output Power: 150 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: IC DAC 12BIT A-OUT 24SBDIP
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: FL at nominal input: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: Up to 88% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Case DIP: 1600 Vdc, min. 1 minute SMD: 1000 Vdc, min. 1 minute Isolation
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.006 to 0.055 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.2 to 3.5 amps
-
Supplier: Artesyn Embedded Power
Description: The SMT12F series of non-isolated DC-DC converters comprises two models, both capable of providing up to 12 amps output current. One model accepts a 2.97 to 3.63 Vdc input and provides an output that can be trimmed from 0.9 to 2.6 Vdc, the other accepts a 3.0 to
- DC Input Voltage: 3.97 to 5.5 volts
- DC Input Current: 0.1 to 8.5 amps
- DC Output Voltage: 0.9 to 3.3 volts
- DC Output Current: 0 to 12 amps
-
Supplier: Keller America, Inc.
Description: Interface converter with 5-pin TO-socket (on glass feedthrough) • Supply via USB for one connected final consumer (U-Out = 3,3 VDC / I-Outmax = 50 mA) • Internal Pull-up resistances to SDA and SCL, EOC not connected • Short-circuit proof, no galvanic isolation • Total
- Features: Other, Serial Data Converter
- Network / Bus: USB
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
-
Supplier: Artesyn Embedded Power
Description: to 13.2 Vdc. One model offers an output voltage that can be trimmed from 0.8 to 1.8 Vdc, the other has an output that can be trimmed from 1.2 to 5.5 Vdc, enabling a broad diversity of semiconductor power needs to be satisfied. The 0.8 to 1.8 V output
- DC Input Voltage: 10.8 to 13.2 volts
- DC Input Current: 0.01 amps
- DC Output Voltage: 0.8 to 5.5 volts
- DC Output Current: 0 to 12 amps
-
Supplier: XP Power
Description: Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
- DC Input Voltage: 9 to 18 volts
- DC Input Current: 1.937 amps
- DC Output Voltage: 24 volts
- DC Output Current: 0.833 amps
Find Suppliers by Category Top
Featured Products Top
-
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
applications where secure installation and compact design are important. With current ratings from 60A to 500A and a voltage rating of 70VDC, the HMD fuse is suitable for a variety of battery-powered and industrial DC systems. Its bolt-on construction helps ensure (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, providing high interrupting performance for DC power systems and network infrastructure equipment. Rated at 170VDC with interrupting capacity up to 100kA, the VT1 Series is engineered to help protect telecommunications equipment from overload and short-circuit (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short-circuit (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-AWD1023S12 12W AC-DC Modular Power Supply The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
protection, and rugged encapsulated construction, assure years of reliable service. Single Output: 5 Vdc in Models Single Output: 12 Vdc in Models Single Output: 15 Vdc in Models Single Output: 24 Vdc in Models Single Output: 28 Vdc in Models Dual Output: 5 Vdc in, 12 Vdc in, 15 Vdc in, 24 Vdc in and 28 Vdc in Models Go to www.acopian.com or www.findapowersupply.com (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
Center for Coastline Security Technology
Outside of the payload pressure vessel we can see the pump speed control potentiometer circuits and the 12 - 24 V DC-DC converter required to supply 24 Vdc to the pumps.
-
A low cost microprocessor‐controlled electrofusion and electroporation system
The high voltage supply for the pulsing circuit was a 12 -500 V DC- to -DC converter with a programmable output of 24 -500 Vdc .
-
Oshkosh M1070 and M1070A1 (8 × 8) Heavy Equipment Transporters (HETs) and M1000 semi-trailer
…rear) Electrical system vehicle 24 12 V accessory Batteries 4 … Amps at 17.3 VDC (6 batteries if arctic … axle rear axle adjustable to Track vehicle 2.278 … TC-496 type torque converter Brakes main drums, dual circuit air-actuated with ABS…
-
High-voltage-input, low-voltage-output, series-connected converters with uniform voltage distribution
…block diagram of the house- keeping power supply that consists of five COTS converters and one linear regulator … supplying five biasing voltages to the system controller (+/- 12VDC ) and the three opto-coupler signal-level shifting circuits (three isolated +5VDC voltages). .... voltages are produced by the dual-output bias converter that accepts an intermediate 24 VDC (+24V_SW) as…
-
CR4 - Thread: AC/AC converter --- Buck
Existing wide input voltage range AC to DC converters are available which can then feed a DC to AC converter providing a stable clean output voltage (generally 12 or 24VDC in, 230V or 110VAC out). .... For low currents this can be done using simple controller microchip circuits , for larger currents using stand…
-
Overview of mini scale Compressed Air Energy Storage System
Then, the micro-turbine blades ro the single shaft that connected the gen 24VDC . .... The generator then converts m to electrical energy and produce electri 12 VDC voltage output from generator t 12VAC voltage output after flow converter circuit .
-
A Deep Sea Hydrothermal Vent Bio-sampler
for Large Volume In-situ Filtration of Hydrothermal Vent Fluids
The system is powered with a single 24VDC supply. .... The power is fed in parallel to the DC motor of the pump and a power converter that provides the main circuit board (Figure 6) with a 12 VDC supply.
-
NEW High I/O Isolation (6000VDC) Surface Mount and DIP16
Designed for easy integration into a wide selection of applications, the AM2B-NZ and AM2L-NZ series feature nominal input voltages of 5V, 12V and 24VDC , stepping up or down to output voltages of 5V, 12 V, and 15VDC. .... These versatile converters also feature continues short circuit protection on the outputs.
-
Solar Energy: Technologies and Project Delivery for Buildings
There are several ways in which the power conditioning required of a grid-connected PV system can be configured. and including some with DC to DC converters separate from the inverter. .... Off-grid inverters: Instead of a grid-sensing circuit , inverters intended for off-grid use, where there .... These generally start with the low voltage corresponding to a battery bank ( 12VDC , 24 VDC, or 48 VDC), so a very high voltage rise is required of the transformer to get up to 120 VAC or higher voltages, incurring losses and…
-
Technical explanation of motor assist formula hybrid automobile
Ut is さ (却, the appliance of many of 用 parts, hyperbaric 配電 appliance, hyperbaric circuit fuse, ECU, battery etc is built in and that function crosses in energy one storages, hyperbaric 配電, hyperbaric control, 12 V supply, cooling, motor control and .... Conducts positive the miniaturization considered Fig.22), inverter, 12 VDC -D C converter , cool (Fig.2 3) and running characteristic, Fig. 24 ).
Indicates content that may require registration and/or purchase.