-
Supplier: Newark, An Avnet Company
Description: UPS, 360W, 24VDC; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):360W; Input Voltage AC Max:265V; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:-; Length:161mm; Width:72.5mm; Height:127.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UPS, 24VDC, 240W; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:PVUA Series; Height:127mm; Length:163.5mm; No. of Outlets:2Outlets RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UPS POWER SUPPLY 24VDC 120W
-
-
Supplier: Newark, An Avnet Company
Description: UPS, 24 VDC, 24VDC O/P, 360 W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24VDC; Backup Time - Full Load:-; Product Range:Quint Series; Length:125mm; Width:35mm RoHS Compliant: Yes
-
Supplier: Northrop Grumman Corporation
Description: Power Management Northrop Grumman combines advanced technology with compact packaging to deliver an innovative approach to power management for deployed and mobile systems. PowerGrid UPS 800TM Combines the latest advancements in UPS power and battery technology.
- Watt Rating: 0.8000000000000029 to 3.199999999999997 kwatts
-
Supplier: DigiKey
Description: UPS POWER SUPPLY 24VDC 120W
- Watt Rating: 0.12000000000000001 kwatts
- Technology: Off-line (Standby)
- Features: Other, Power Failure, Single Phase, Surge
-
Supplier: Allied Electronics, Inc.
Description: The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up
-
Supplier: Allied Electronics, Inc.
Description: The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up
-
Supplier: Allied Electronics, Inc.
Description: The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting, input: 24 V DC, output: 24 V DC/5 A, including mounted universal DIN rail adapter UTA 107/30
- Compliance: C-UL Listing Mark, UL
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting, input: 24 V DC, output: 24 V DC/10 A, including mounted universal DIN rail adapter UTA 107/30
- Compliance: C-UL Listing Mark, UL
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting, input: 24 V DC, output: 24 V DC/20 A, including mounted universal DIN rail adapter UTA 107/30
- Compliance: C-UL Listing Mark, UL
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting, input: 24 V DC, output: 24 V DC/40 A, including mounted universal DIN rail adapter UTA 107/30
- Compliance: C-UL Listing Mark, UL
-
Supplier: DuraComm Corporation
Description: Uninterruptible Rack Mount Power Supply - RU2-UPS Series Features: Commercial grade 12 or 24 volt power supply with built-in batteries Seamless transfer to batteries when AC power fails Built-in low voltage disconnect (LVD) to prevent equipment damage Automatically
- DC Output Voltage: 24 to 27.5 volts
- DC Output Current: 15 amps
- AC Input Voltage: 90 to 264 volts
- Number of Outputs: 1 #
-
Supplier: ODG (Origin Data Global)
Description: UPS 24V 40A DIN RAIL
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Electro Standards Laboratories
Description: The SCUPS® Model 1023 SuperCapacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 24VDC system load in the event that the primary power source is interrupted. Loss of the primary power is automatically detected and DC
- Watt Rating: 24.000000000000014 kwatts
- UPS Type: DC Power
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Power supply for Hardened Mini Industrial Media Converters and Switches.
-
Supplier: Weidmuller
Description: UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions directly on site: the battery module performs the complete management of the
- DC Output Voltage: 24 volts
- DC Output Current: 2 amps
- DC Output Power: 359.9999999999999 watts
- AC Input Voltage: 85 to 265 volts
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338770-S8BA-24D24D120LF Category: Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems Series: S8BA Type: Standby (No Regulation) Package: Box Size / Dimension: 3.937" L x 3.701" W (100.00mm x 94.00mm) Applications: General
- Watt Rating: 0.12000000000000001 kwatts
-
Supplier: Block USA, Inc.
Description: Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 10 - 20 A Ambient temperature -25° C to +60° C Efficiency up to 97 % Protection index IP 20 Uninterruptible power supply to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61000-6-3
- UPS Type: DC Power
- Protection: Power Failure
- Compliance: UL
-
Supplier: Allied Electronics, Inc.
Description: VDC SDU DC UPS Power Module 3. 24 VDC SDU DC UPS Battery Module; or 24 VDC SDU DC UPS External Battery Module There are two models of the SDU DC UPS Battery Modules: 1. SDU 24-BAT, DIN Rail/Panel mount for installation in ventilated enclosure, up to 4
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Power supply for Hardened Mini Industrial Media Converters and Switches.
-
Supplier: Radwell International
Description: PHOENIX CONTACT Power Supplies QUINT-UPS/24DC/24DC/5
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Power Supply Accessories, 40C Battery, UPS Accessory
-
Supplier: Powell Electronics, Inc.
Description: UPS power solution, 24VDC, 3A
- DC Output Voltage: 24 volts
- DC Output Current: 3 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Power Supply Accessories, 50C Battery, UPS Accessory
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XLS240-UPSC: Performance Power Supply w/ UPS, 22.25V DC, 240/360W, 24V DC Input Voltage
- DC Output Voltage: 22.5 volts
- Type: DC Power Supply
-
Supplier: WAGO
Description: UPS charger and controller; 24 VDC input voltage; 24 VDC output voltage; 40 A output current
- DC Input Voltage: 24 volts
- Input Frequency: 0 Hz
- DC Output Voltage: 24 volts
- DC Output Current: 40 amps
-
Supplier: Visual Sound, Inc.
Description: versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is
-
Supplier: RS Components, Ltd.
Description: Block PVUA 24/24-10
-
Supplier: PREMIUM S.A.
Description: Premium Power Supplies´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of Things and smart grids. KEY FEATURES Full operation without need of battery 2 independent 48Vdc
- Watt Rating: 0.15 kwatts
- UPS Type: DC Power
- Features: Other
- Protection: Surge
-
Supplier: Galco Industrial Electronics
Description: UPS, DC, 24VDC@10A
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XLSCAP24-12: Performance Power Supply w/ UPS, 22.5-30V DC, 240 W, 22.5-30V DC Input Voltage, 12kW Capacitor
- Type: DC Power Supply
-
Supplier: Electro Standards Laboratories
Description: Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal
- UPS Type: DC Power
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
UPS Fuji Electric’s uninterruptible power supply (UPS) systems provides critical protection for data centers and telecommunication equipment in mission critical (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
Series a practical choice for UPS systems, MOSFETs, switching power supplies, power amplifiers, and EV motor controllers. For engineers, the value is simple: better insulation, better heat flow, and better durability in one material. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Altech’s CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
eventually causing failure of one or multiple circuits. Thus power supplies in consumer, industrial, military, and communications systems almost always have isolated supplies. Power main voltages are usually reduced and rectified to DC voltages less than 60VDC. Then isolated DC to DC converters make the (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
TDK Corporation announces the introduction of the TDK-Lambda brand DRL AC-DC DIN Rail mount power supplies. With efficiencies of up to 90%, waste heat has been reduced, allowing the use of very narrow width package sizes ranging from 18mm for the 10W, to 72mm for the 100W model. Less (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
VUCF (Fast-Acting) — Engineered for UPS and Critical Power Infrastructure Voltage Rating: 600VAC/DC Current Rating: 1–600A (450–600A: contact manufacturer) Interrupt Rating: 1–60A: 300kA AC; 70–400A: 200kA; 50kA DC Clearing (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
Optional 115/230 VAC UPS Power Supply ( 24 VDC Systems) • .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4059.pdf
NXS-UPS option (standard with W-NXS-AX-FLand CP-NXS-AX-FL) Includes SITOP DC-USV-Modul 15: 24Vdc output UPS (uninterruptable power supply ) module, DIN-mountable, with communications to NXS for power monitoring.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7794.pdf
WEB-NXT-UPS option (standard with WEB-NXT-FL-AX and WEB-NXT-FL- AX-O) Includes SITOP DC-USV-Modul 15: 24Vdc output UPS (uninterruptable power supply ) module, DIN- mountable, with communications to WEB-NXT for power monitoring.
-
Aging Management Guideline for commercial nuclear power plants: Battery chargers, inverters and uninterruptible power supplies. Final report
UPSs Loss of another 24 VDC power supply was attributed to drift of the low output voltage setpoint.
-
UPS - Uninterruptible Power Supplies | Mouser
UPS - Uninterruptible Power Supplies UPS INDUSTRIAL 35W 24VDC DIN RAIL MNT .
-
Din-Rail DC UPS saves space
The UB10.245 uninterruptible power supply ( UPS ) controller works alongside any standard 24VDC power supply or power bus and with one 12V battery can provide no-break power and protect against voltage fluctuations.
-
Phoenix Contact - 2866213 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable.
-
Phoenix Contact - 2866352 - Batteries - Battery - Allied Electronics
The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable.
-
Commissioning and initial performance of the H.E.S.S. II drive system
Uninterruptable power supplies ( UPS ) are used to backup all 24 VDC control logic and power supply.
-
Hydraulic Shuttle Irradiation System (HSIS) Recently Installed in the Advanced Test Reactor (ATR)
Within the enclosure is a Programmable Logic Controller (PLC), various interface modules, 24 Vdc power supply , and an Uninterruptible Power Supply ( UPS ).
Indicates content that may require registration and/or purchase.