-
Supplier: Mile-X Equipment, Inc.
Description: OTC 7378 50-250 ft/lb Torque Wrench These precision torque wrenches make a loud click when you’ve reached the torque setting. They feature: - ratcheting head -all metal construction -permanently roll marked scales -soft-grip rubber handles that enable
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2" Drive 250 ft-lb Adjustable Click Wrench, 30-250 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm
- Torque: 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: INTERCHANGEABLE HEAD TYPE 30 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION
- Torque: 360 to 3,000 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Cementex Products 25250TW12F Torque Wrench,25-250ft/lb. 1/2"Square Drive
- Torque: 300 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2"Drive 250 ft-lb Electronic Torque & Angle Wrench. 150-3000 in-lb, 12.5-250 ft-lb, 17.0-340 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1%
- Torque: 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2-Inch drive 25 to 250 foot pounds Allows technician to apply a specific torque to load, followed by the angle specification Features three torque units; foot pounds,-Inch pounds, and Newton meters. Ergonomically designed molded non slip rubber grip It
- Torque: 300 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: ELECTRONIC INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 23 INCH OVERALL LENGTH HEAT TREATED PROCESS 25 TO 250 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 DIMENSION 1
- Drive Size: 0.5 inch
- Length: 23 inch
- Torque: 300 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 1/2", 30FT-LB TO 250FT-LB; Torque Range ft-lb:30ft-lb to 250ft-lb; Torque Range N-m:40.7N-m to 340N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:24.25"; Product Range:- RoHS Compliant: NA
-
Hand Tools - Torque, Wrench, 0.5, 30 To 250Ft-Lb; Torque Range Ft-Lb Cdi Torque Products -- 08AC3644Supplier: Newark, An Avnet Company
Description: TORQUE, WRENCH, 0.5", 30 TO 250FT-LB; Torque Range ft-lb:30ft-lb to 250ft-lb; Torque Range N-m:3.39N-m to 28.24N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:619.76mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE, WRENCH, 0.375", 30 TO 250IN-LB; Torque Range ft-lb:30in-lb to 250in-lb; Torque Range N-m:3.39N-m to 28.24N-m; Drive Size - Metric:9.525mm; Drive Size - Imperial:0.375"; Overall Length:285.75mm RoHS Compliant: NA
-
Supplier: Klein Tools, Inc.
Description: RATCHET HEAD, ADJUSTABLE TYPE 24-1/4 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
- Length: 24.25 inch
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: DIGITAL TORQUE WRENCH; Torque Range ft-lb:-; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:1/2"; Overall Length:686mm; Product Range:-; Features:Digital Reading, 4 Torque Units,; Length:27"; Torque Max:250ft-lb RoHS
-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 25 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 3.84 LB WIDTH 1.6 INCH HEIGHT 1.7 INCH DRIVE
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Torque: 300 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: precision ball screw TSD 651 TORQUE LOADER designed to generate up to 800 Lb.-Ft. of precisely controlled torque with minimum operator effort. All torque and force reactions are contained within the torque loader structure. PRECISION BALL SCREW & BALL
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Transducer Techniques, LLC
Description: SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching
- Maximum Torque: 10 to 1,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Bluetools
Description: The KTI-72102 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 25 - 250 ft.lb. Length: 25" Weight 6.4 lb. Please call BlueTools.com at 1-336-282-2020 to order
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: wheel for smooth manual loading. Both clockwise and counter-clockwise operation. A selection of models ranging from 0-2000 lbf.ft The ability to mount on a bench or cabinet. Adjustability to the size of the wrench being tested. Easy to use with the BMX torque sensor and an LTT or PTT
-
Supplier: Bluetools
Description: ft.lb.,with 1/2" drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 2503LDFN: 0 - 250 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Rubber grip impervious to oils and solvents Low profile design for
- Features: Torque Wrench
-
Supplier: Bluetools
Description: S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789. Torque Range: 50 - 250 ft.lb./67.8 - 339 Nm Square Drive: 1/2" Length: 22-7/8" Weight: 3.0 lb. CART
- Features: Torque Wrench
-
Supplier: Bluetools
Description: Sturtevant Richmont Single Scale Dial Torque Wrench, 850705: Torque Capacity: 0 - 250 ft.lbs. 5 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with
- Features: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: STAHLWILLE 50184065 Click Torque Wrench
- Length: 34.4488375 inch
- Torque: 1,150.442477876106 to 5,752.21238938053 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
- Drive Size: 1 inch
- Torque: 2,654.86725663717 to 13,274.3362831858 In-lbs
- Features: Adjustable Wrench, Ratcheting, Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one
- Drive Size: 0.75 inch
- Length: 36.4 inch
- Weight: 8.8 lbs
- Torque: 1,415.92920353982 to 7,079.64601769911 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.75 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: Mountz, Inc.
Description: S.I. units. Attractive abrasive-resistant finish for improved identification and lifespan. The dial wrench can used for both measuring torque and tightening screws. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial
- Drive Size: 0.75 inch
- Length: 27.95 inch
- Weight: 27.95 lbs
- Torque: 720 to 3,600 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 9 inch
- Length: 46.8 inch
- Weight: 8.8 lbs
- Torque: 530.973451327434 to 5,309.73451327434 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured
- Drive Size: 0.6299216 inch
- Length: 25.590565 inch
- Weight: 3.3075 lbs
- Torque: 720 to 3,600 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 35.938 inch
- Weight: 8.379 lbs
- Torque: 600 to 4,800 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 40.7480535 inch
- Weight: 11.466 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.5 inch
- Length: 23.125 inch
- Weight: 23.125 lbs
- Torque: 531.6 to 3,010.8 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT250F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 0.5 inch
- Length: 24 inch
- Weight: 24 lbs
- Torque: 360 to 3,000 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven
- Drive Size: 6 inch
- Length: 24.6 inch
- Weight: 2.9 lbs
- Torque: 353.982300884956 to 3,539.82300884956 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 26 inch
- Weight: 6.5 lbs
- Torque: 663.716814159292 to 3,539.82300884956 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage
- Drive Size: 0.75 inch
- Length: 39.3701 inch
- Weight: 10.8045 lbs
- Torque: 1,440 to 7,200 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/26173/preliminarycorro00orza.pdf?sequence=1
- 250 ft - lb torque wrench .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Proto 5776014C - Stanley Proto 6014C 1/2 in Foot Ratchet Head Torque Wrench, L: 26 1/4 in, 50- 250 ft . lb 1/2 Drive Torque Wrench 50-250 ft lbs Calibrated to +/- 3% clockwise direction and +/- 6% counter clockwise at 20% to …
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Proto 5776014C - Stanley Proto 6014C 1/2 in Foot Ratchet Head Torque Wrench, L: 26 1/4 in, 50- 250 ft . lb 1/2 Drive Torque Wrench 50-250 ft lbs Calibrated to +/- 3% clockwise direction and +/- 6% counter clockwise at 20% to …
-
PREPARATION AND CHARACTERIZATION OF SOLID ELECTROLYTES: FUEL CELL APPLICATIONS
The torque wrench (0- 250 ft - lb )was replaced with a new one (0-250 in-lb) to allowthe required torque (60 in-lb) to be applied much moreaccurately.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
• Snap-On Cdi Torque Products Torque Wrench (computorq3) 25- 250 Ft Lb .
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Pneumatic Torque Wrench , 3/4In, 250 ft . lb .
-
More than $5000 Pneumatics - Grainger Industrial Supply
• Pneumatic Torque Wrench , 3/4In, 250 ft . lb .
-
PROTO products - Grainger Industrial Supply
Ratcheting 1/2" Micrometer Torque Wrench , 50 to 250 ft .- lb .
-
Test support equipment, aerospace ground equipment plan, r-series support equipment. Volume II
Torque wrench is 1/2" drive, 250 ft . lb . capacity.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
C.D.I. 20001102 - Torque Products 2000-11-02 Torque Transducer Kit, 1/2 Dr, 20-250ft lb CDI Torque Products Torque Transducer Kit, 1/2 Dr, 20- 250ft lb 2000-11-02 Torque Transducer Kit Wrenches Torque Transducer Kit, Drive Size 1/2 …
Indicates content that may require registration and/or purchase.