-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125996-MST 500MA 250V Current Rating: 500 mA Length: 7.7 mm Width: 8.35 mm Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open
- Current Rating: 0.5 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA,
- Voltage Rating: 63 volts
- Current Rating: 0.5 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Plugin Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 500mA, 250V, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplastic RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD,
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD Product overview: TBU-KE050-500-WH from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:MSU 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 500mA, 250V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:TR5 374 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FUSE, PCB, 500mA, 250V, FAST ACTING; Fuse Current:500mA; Voltage Rating VAC:250V; Product Range:TR5 373 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
-
Supplier: Chief Enterprises LLC
Description: Fuses, FCD, IEC 5x20mm Ceramic-Fast, 250V 500mA
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Fuse Material: Ceramic
- Features: Fast Acting
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSC, UL 5x20mm Glass - Fast, 250V 500mA
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic-Slow, 250V 500mA
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Fuse Material: Ceramic
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSC, UL 5x20mm Glass - Slow, 250V 500mA
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Fuse Material: Glass
- Approvals / Standards: UL Approval
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108227-MST 315MA 250V Current Rating: 315 mA Length: 7.7 mm Width: 8.35 mm Categories: Fuses Case / Package: Radial Alternative Parts (Cross-Reference): 1566095;
- Current Rating: 0.315 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972064-MST 630MA 250V Length: 7.7 mm Mounting: SMD (SMT) Width: 8.35 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 43 pct.
- Features: Other
-
Supplier: DigiKey
Description: 500mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
- Rated Breaking Capacity: 35 amps
- Approvals / Standards: CSA Certification, UL Approval
- Fuse Type: Miniature
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: FUSE BOARD MNT 500MA 250VAC RAD
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: FUSE BOARD MNT 500MA 250VAC 2SMD
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TIME LAG FUSE 125 MA 250V SLOW B Product overview: FUSE-125MA-SB from Omron Automation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE GLASS 500MA 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 35 amps
-
Supplier: Utmel Electronic Limited
Description: FUSE CERAMIC 500MA 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Glass Tube, 250VAC, 5 x 20mm,FuseCurrent:500mA
-
Description: FUSE CERM 500MA 250VAC 250VDC
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Heilind Electronics, Inc.
Description: 0AKNBK250-BB FUSE 250A 500V STUD MNT
-
Supplier: Utmel Electronic Limited
Description: 12V 250mA 40A 500mW -40℃~+85℃ 550mA 500mΩ 80ms 3Ω 0603 Resettable Fuses ROHS
- Features: Resettable
-
Supplier: Littelfuse, Inc.
Description: Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1133316-TPCC-R-250MA Category: Circuit Protection>Fuses Series: TPCC-R Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC Standard
- Voltage Rating: 600 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 100,000 amps
- Features: Other
-
Supplier: Interpower
Description: Current Rating: .500A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -25 to 70 C
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG
- Voltage Rating: 500 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG According to IEC 269
- Voltage Rating: 500 volts
- Current Rating: 25 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: Allied Electronics, Inc.
Description: 200A 500V AC TAG FUSE
-
Supplier: Heilind Electronics, Inc.
Description: S501 500MA -V BUSS FA BK
-
Supplier: Littelfuse, Inc.
Description: The PICO® II 263 Series Fuse is a specially designedaxial leaded fuse that achieves a 250V rating in a smallpackage. Very fast-acting Small size Wide current rating range (62 mA to 15 A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, RoHS Compliant
- Features: Fast Acting, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50A SMD Fuse 500mA 250V SMD,10.1x3.1mm Fuses ROHS
- Voltage Rating: 250 volts
- Current Rating: 0.5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Littelfuse, Inc.
Description: The 462 series NANO®2 SMF has time-lag current characteristics with interrupting ratings rated at 250V and 350V. It complies with IEC Publication IEC 60127-4 Universal Modular Fuse-Links. Heat resistant plastic housing, UL 94 V-0 Designed for line or low voltage applications Low
- Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
- Fuse Type: Miniature
- Features: Other, Time Lag
Find Suppliers by Category Top
Featured Products Top
-
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
SCHURTER announces VDE approval for its 10 A Universal Modular Fuse, UMF 250, according to IEC 60127-7/1. Offered with fifteen rated currents, 500 mA to 15 A, the quick-acting SMD fuse was previously approved by VDE up to 8 A. The complete range is also cURus approved according to UL 248 (read more)
Browse Fuses Datasheets for SCHURTER Inc -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc. -
Semiconductor protection fuse for IGBT applications Rated voltage: 1000V AC / DC Current range: 25A to 500A Interrupting rating: 50k (read more)
Browse Fuses Datasheets for VICFUSE -
-
PA9T UL94V-0 base with specially tensioned Tin-plated, Brass contacts enabling low contact resistance with optimal performance while ensuring the fuse remains securely fastened against severe vibration and mechanical shock. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
: 690V AC (IEC) 700V AC (UL) 500V DC / 450V DC Current Rating: 20A–100A (read more)
Browse Fuses Datasheets for VICFUSE -
600VAC and 500VDC Current ratings from 1A to 600A Designed according to UL248-8 Compact industrial fuse design CE, UL, and (read more)
Browse Fuses Datasheets for VICFUSE -
Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
conditional short-circuit current is 50kA when protected by a fuse-link. Mechanical durability is rated at 1600 or 600 operating cycles depending on model. Utilization categories are AC-22B at 500V AC, AC-21B at 690V AC, and DC-21B at 440V DC. Operating ambient temperature ranges from -40°C up to (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Cooperfullcatalog.pdf
Electronic – PC Board and Small Dimension Fuses 125 mA 35A/ 250V 10kA/125V 250mA 35A/250V 10kA/125V 25A/600V p.f. = 0.7 - 0.8 375mA 500 mA .
-
Crouzet Controls - 84873023 - Sensors, Switches & Relays - Relays - Allied Electronics
Fuse Block; 300V; 20A; 12P; 1/4in QC Term; for 3AB/AG Fuses ; UL 94 V-0; Low Prof Socket, Relay; 5-Blade,Snap-Mount/Surface Mount, 250V ,10A Alarm; 24 VDC; 90 dB @ 30 cm; 2900 500 Hz; 15 mA (Max.); Continous; .
-
Bussmann by Eaton - S501-4-R - Circuit Protection - Fuse - Allied Electronics
Fuse ; Cylinder; Fast Acting; 500mA ; 5x20mm; Ceramic; Cartridge; 250 VAC Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A@ 250V ; SPST, ON-NONE-OFF,GREEN .
-
Testers / Analog / Insulation Resistance Testers / Insulation Testers
Three test-voltage ranges (250, 500 , 1000 V DC). Fuse protected against accidental misuse. Maintains rated voltage on cables with up to 1 mA leak-rate. Test Voltages: 250V /500V/1,000V Insulation Resistance: 100MO/200MO/400MO Continuity: 2O/20O Includes A085 UL listed silicone test lead …
-
Resistance / Insulation Resistance Testers
Three test-voltage ranges (250, 500 , 1000 V DC). Fuse protected against accidental misuse. Maintains rated voltage on cables with up to 1 mA leak-rate. 72-9400 - Insulation Resistance Tester 250v /500v/1000v .
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
CX-2 DC CURRENT TRANSDUCER, 0-10 A INPUT, 4-20 MA OUTPUT FU-1 FUSE , 1.6A, 500 V, TIME DELAY, 13/32"X1.5" FU-10 FUSE, 0.25A, FAST-ACTING, 250V ,5X20MM .
-
Resistance / Insulation Testers
Three test-voltage ranges (250, 500 , 1000 V DC). Fuse protected against accidental misuse. Maintains rated voltage on cables with up to 1 mA leak-rate. 72-9400 - Insulation Resistance Tester 250v /500v/1000v .
-
Mallory Sonalert - LSC250N - Sounders - Buzzers - Allied Electronics
Sonalert; 6 to 28 VAC/VDC; 42, 65 mA ; Panel; Nylon 6/6 (Housing); 2400 + 500 Hz Fuse Accessories > Block Socket, Relay; 5-Blade,Snap-Mount/Surface Mount, 250V ,10A .
-
Stancor - P-6375 - Transformers - Transformer - Allied Electronics
CIRCUIT PROTECTOR; 1 POLE 500 MA CB Circuit Protection > Fuse Switch, Toggle, AC-DC Rated, 6A@125V; 3A@ 250V , DP, 2 POS., ON-OFF, Solder TERM.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
… mA on 0-20 mA output, or between 2 and 22 mA on 4-20 mA output. … to 250 VAC, 48 to 62 Hz, 10 watts typical, 15 watts maximum, fused with IEC 127 … … ± 25%, 48 to 62 Hz, 10 watts typical, 15 watts maximum, fused with UL/CSA 250mA/ 250V , Operating Storage 32 to 1220 F (0 to 500 C) -4 to 158*F (-20 to 70 …
Indicates content that may require registration and/or purchase.