-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and instrumentation. This range of UV bandpass filter has high transmission at very competitive costs. Typically, our filters are 3-7 cavity and in most cases blocking is metal dielectric from 200nm
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 3,000 nm
- Filter Bandpass: 14 nm
- Minimum Peak Transmittance: 17 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference
- Thickness: 2 mm
- Rejection Range: 200 to 1,200 nm
- Filter Bandpass: 13 nm
- Minimum Peak Transmittance: 15 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: bandwidths to meet a range of UV instrument requirements such as fluorescence imaging and UV sterilisation applications. Typically, our mounted filters are 3-7 cavity and in most cases, blocking is metal dielectric from 200nm to FIR (3000+nm) at OD4. All our interference
- Thickness: 2 mm
- Rejection Range: 200 to 1,200 nm
- Minimum Peak Transmittance: 13 (%)
- Surface Quality: 80-50 Scratch / Dig
-
-
Supplier: Miles Scientific (Analtech)
Description: Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and
- Wavelength: 254 to 366 nm
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and
- Wavelength: 254 to 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and
- Wavelength: 254 to 366 nm
- Illuminator Output: 8 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: For use with benchtop portable chromatography inspection cabinets
- Lamp Power: 8 watts
- Base Type: 2-Pin
- Features: UV Lamps
-
Supplier: Newport MKS
Description: The 10BPF10-270 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 270 ± 3 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 270 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-206 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 206 ± 2 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 1, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 206 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-250 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 250 ± 3 nm and a Full Width Half Max of 11 ± 3 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 250 nm
- Filter Bandpass: 11 nm
-
Supplier: Newport MKS
Description: The 10BPF10-260 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 260 ± 3 nm and a Full Width Half Max of 11 ± 3 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 260 nm
- Filter Bandpass: 11 nm
-
Supplier: ABB Measurement & Analytics
Description: The UviTec UV254 / UVT analyzer provides rapid real-time measurement of organic matter in water or wastewater output as UV254 (cm-1) or UV transmittance / UVT (%). The UV254 analyzer utilizes light at a 254 nm wavelength as most organic compounds, specifically aromatic organics,
- Operating Temperature: 32 to 113 F
- Electrical Output: Analog Current Output
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
-
Supplier: ABB Measurement & Analytics
Description: The UviTec UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254 nm and 850 nm wavelengths for measurement. The probes
- Operating Temperature: 32 to 113 F
- User Controls: None
- Features and Functionality: Self-test / Diagnostics
- Electrical Output: Switch / Alarm Relay Output
-
Supplier: Real Tech, Inc.
Description: Real Tech’s robust UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254nm and 550 nm wavelengths for measurement. The rugged titanium
- Response Time: 10 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Fixtured or Permanent
-
Supplier: ABB Measurement & Analytics
Description: The portable UviTec UV254 field meter leads the way in portable organics field testing for UVA and UV transmittance (UVT) at 254 nm. The meter utilizes UviTec's Split-Sense technology to compensate for lamp fluctuations and drift, enabling highly accurate and reliable results
- Operating Temperature: 32 to 113 F
- Features and Functionality: Battery Powered, Self-test / Diagnostics
- Display Type: Digital Display
- Form Factor: In-Situ / Field, Portable
-
Supplier: DigiKey
Description: Optical Sensor Ambient 635nm Voltage Radial - 3 Leads
- Wavelength Range: 635 nm
- Operating Temperature: 0 to 70 C
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 800 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 100 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 50 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Andover Corporation
Description: UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.9 mm
- Center Wavelength: 500 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPT 635NM AMBIENT SMD
- Operating Temperature: 0 to 70 C
-
Description: SENSOR OPT 635NM AMB RADIAL 3PIN
- Operating Temperature: 0 to 70 C
-
Supplier: Ushio America, Inc.
Description: Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The low-pressure Amalgam lamps achieve ten times the UV power density of standard low-pressure lamps and five
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Base Type: 4-Pin (Circling)
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 12 (%)
- Center Wavelength: 254 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 20 (%)
- Center Wavelength: 254 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 4
- Transmission (%): 20 (%)
- Center Wavelength: 254 nm
-
Supplier: DigiKey
Description: SENSOR OPT 635NM AMBIENT SMD
- Spectral Response: 635 nm
- Supply Voltage: 5.5 volts
- Output Type: Voltage Output
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® Lab Scale system UVCLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Alluxa, Inc.
Description: UV Mirror filter has reflection that is greater than 85% from 220 nm to 250 nm. This unmounted UV mirror filter is coated on a 1.04 mm thick fused silica substrate and is 25.4 mm in diameter. Alluxa mirror filters deliver superior performance and durability over
- Diameter/Width: 23.500000000000004 mm
- Thickness: 1.04 mm
- Mirror Materials: Fused Silica
- Mirror Shape: Round
-
Supplier: Ushio America, Inc.
Description: including irradiation systems, as well as UV curing, cleansing and sterilizing systems. FEATURES & BENEFITS Measure five wavelength regions (centered on 172, 254, 313, 365, and 405 nm) and temperature by simply replacing the detector unit Battery / external power supply
- Features: Battery Powered
- Display Type: Numeric
-
Supplier: Andover Corporation
Description: UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a
- Diameter, Square Side, or Rectangular Length: 1 mm
- Thickness: 0.08 mm
- Center Wavelength: 1,550 nm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Andover Corporation
Description: UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 3 mm
- Center Wavelength: 670 nm
- Surface Quality: 80-50 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV light bulbs or lamps. UVC is also used in forensics to image latent prints on nonporous surfaces (a non-chemical treatment). UV Light: The Basics (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
than 80% transmission from 7000 nm to 14000 nm. This unmounted notch filter is coated on a 2.0 mm thick Polished Germanium substrate and and is 25.4 mm in diameter. Alluxa notch filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
, greater than OD5 average blocking from 206 nm to 226 nm, greater than OD6 absolute blocking at 224 nm, and an exceptionally steep cut-on edge transition. This unmounted filter is coated on a 1.04 mm fused silica substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra steep longpass filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
6000 nm to 14000 nm. This is a multi-cavity filter with moderately steep edges and transmission that is greater than 40% at 10600 nm. This unmounted narrowband filter is coated on a 1.0 mm thick Polished Germanium substrate and is 25.4 mm in diameter. Alluxa narrowband filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
UVT 101: Everything You Need to Know at UVT for UV Disinfection
Measurement of UV Transmittance is important for ultraviolet (UV) disinfection of drinking water, wastewater, and process water. Low-pressure UV disinfection systems disinfect water using monochromatic UV light at the 254 nm wavelength. The effectiveness of a UV disinfection system is determined