-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low
- Lamp Power: 1.5 watts
- Rated Average Life: 5,000 hours
- Features: UV Lamps
-
Supplier: StellarNet, Inc.
Description: Worlds smallest 4000 hour deuterium light source for continuous wave UV light Specially designed for maximum stability, suitable for process applications down to 200nm Has an integrated temperature control and measures only 3.5 x 2.75 x 6.5 inches Integrated filter holder
- Lamp / Output Power: 15 watts
- Type: Chamber, Focused, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), UVB, UVC (Short Wave / UVGI)
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
-
Supplier: Newport MKS
Description: TLS130B-250Q is capable of outputting light from 350-1800 nm with spectral output power measured from 350-1650nm. The results are part of the characterization report packaged with each system. These are ideal for researchers or other end users who need a versatile light source
- Lamp / Output Power: 300 watts
-
Supplier: Newport MKS
Description: TLS130B-250Q is capable of outputting light from 350-1800 nm with spectral output power measured from 350-1650nm. The results are part of the characterization report packaged with each system. These are ideal for researchers or other end users who need a versatile light source
- Lamp / Output Power: 250 watts
-
Supplier: Newport MKS
Description: and used with this light source kit. Please note that the included 68942 power supply in this light source kit is not CE compliant.
- Lamp / Output Power: 30 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: UVA light source with minimum visible to IR emission and exceptional stability and lifetime characteristics. The 63163 and 63165 deuterium lamps also offered by Oriel can be purchased separately and used with this light source kit. As this light source
- Lamp / Output Power: 30 watts
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: power pen is a very flexible and easy tool to use. It is powered via an external plug-in supply unit, connected via a cable, permitting the device to be used in areas with difficult accessibility. The light source can be turned on or off by using a switch location on the pen itself,
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: StellarNet, Inc.
Description: 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC @ 800ma wall power adapter included 5 minute stabilization, no fans, slot for filters
- Lamp / Output Power: 200 watts
- Type: Chamber, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), Visible / UVV
-
Supplier: Ushio America, Inc.
Description: portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. The Midori UDC3 portable
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu provides a DUV-LED light source that emits deep UV light at a wavelength of 280 nm. This DUV-LED light source is capable of driving 4 heads independently, yet compactly designed to fit in the palm of your hand. Promising applications include
- Features: LED Lamps
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like Ushio’s
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Qioptiq
Description: Single arm light guide like LLG VIS for the transmission range of 300 to 650 nm. Can be used with all Qioptiq fiber light sources Numerical aperture (2α) of 72° is considerably higher than the conventional glass fiber light guide. Wavelength Range: 300 ‒ 650 nm Max.
- Length: 1,000.0000000000001 to 2,000.0000000000002 mm
- Diameter: 3 to 8 mm
- Wavelength Range: 300 to 650 nm
- Numerical Aperture: 72
-
Supplier: UL Standards & Engagement
Description: emitters covered by UL 61010-1 and CSA C22.2 No. 61010-1; b) UV germicidal equipment and systems covered by UL 8802, Standard for UV Germicidal Equipment and Systems. 1.6 These requirements address risk of personal injury due to overexposure to UV emissions. To address other
-
Supplier: UL Standards & Engagement
Description: emitters covered by UL 61010-1 and CSA C22.2 No. 61010-1; b) UV germicidal equipment and systems covered by UL 8802, Standard for UV Germicidal Equipment and Systems. 1.6 These requirements address risk of personal injury due to overexposure to UV emissions. To address other
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: ABB Measurement & Analytics
Description: The UviTec UV254 / UVT analyzer provides rapid real-time measurement of organic matter in water or wastewater output as UV254 (cm-1) or UV transmittance / UVT (%). The UV254 analyzer utilizes light at a 254 nm wavelength as most organic compounds, specifically aromatic organics, absorb
- Operating Temperature: 32 to 113 F
- Electrical Output: Analog Current Output
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
-
Supplier: Weiss Technik North America, Inc.
Description: UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380039-TCS34083 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 30 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr:
- Wavelength Range: 465 to 615 nm
- Operating Temperature: -30 to 70 C
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 800 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 100 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: amorphous form of Silicon Dioxide. The material features superior transmission in the UV region and could be utilized for wavelengths ranging from Ultraviolet (UV) to Near-infrared (NIR) spectrum. Other than UV transmission, UV-grade fused silica glass also excels in
- Focal Length: 50 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Digital Light Lab
Description: 200W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system
- Lamp / Output Power: 19 watts
- Lamp Intensity: 900 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: Metrohm USA, Inc.
Description: Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤ 0.05 % at 600 nm ; < 0.10% at 435 nm Light Source (LS)
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical
- Color Temperature: 5,000 to 6,000 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Solar Light Company, Inc.
Description: The 16S is a turn key fade testing light source for plastics and vinyl's testing. The single output of the 16S produces solar UV radiation in the range of 290 to 400 nm or full spectrum sunlight. It can output 1 years worth of UV in only 24 hours providing rapid aging
- Lamp / Output Power: 150 to 300 watts
- Applications: Coating / Paint Testing, Photostability / Color Fastness, Plastic / Rubber Testing, Textile Studies
- Type: Focused, Handheld / Portable
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB
-
Supplier: Excelitas Technologies Corp.
Description: directions, providing uniform UV illumination to adjacent areas. The Phoseon FireJet FJ800 UV LED Large Area Curing System features a light source with either 365nm or 395nm. It is operated using a simple and intuitive controller that supports up to six light
- Lamp / Output Power: 60 to 100 watts
- Lamp Intensity: 600 to 1,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60 Categories:
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
-
Supplier: Marktech Optoelectronics
Description: UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements.
- Peak Wavelength: 375 nm
- Forward Voltage: 3.6 volts
- Forward Current: 20 milliamps
- Optical Power Output: 14 milliwatts
-
Supplier: Ushio America, Inc.
Description: Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based
- Lamp Intensity: 10 mW/cm²
- Features: Other
- Applications: UV Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon VeriCure™ Water-Cooled UV LED curing system is a wide-format UV LED source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED system features a patented Semiconductor Light Matrix (SLM) array and a unique
- Lamp / Output Power: 95 watts
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
Find Suppliers by Category Top
Featured Products Top
-
the surface. It is commonly used at 254 nm for germicidal applications, such as disinfecting air, water, and surfaces using UV light bulbs or lamps. UVC is also used in forensics to image latent prints on nonporous surfaces (a non-chemical treatment). UV Light: The Basics (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
What are the advantages of fused silica beamsplitters? Core advantages of fused silica beamsplitters (1) Ultra-wide spectral transmission Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Applications: Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination Holography: Suitable for holographic (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
A New Anti‐Counterfeiting Feature Relying on Invisible Luminescent Full Color Images Printed with Lanthanide‐Based Inks
Excited by a 254 nm UV light source , the luminescent half- tones were observed under a microscope.
-
Necrosis
254 nm UV light source (e.g., Stratalinker UV Crosslinker, Stratagene, Carlsbad, CA).
-
Role of primary reaction initiated by 254 nm UV light in the degradation of p-nitrophenol attacked by hydroxyl radicals.
It was observed that the extra 254 nm UV light source accelerated the degradation process both in the presence and the absence of oxygen.
-
Effect of UV irradiation, sample thickness and storage temperature on storability, bacterial activity and functional properties of liquid egg
Samples were exposed to UVradiation for 3, 5, 10 and 15 min using an experimental irradiator (Tekban, 320, Iran) with the samples placed 25 cm from the 254 nm UV light source .
-
Widely Tunable Morphologies in Block Copolymer Thin Films Through Solvent Vapor Annealing Using Mixtures of Selective Solvents
Next, the film was exposed to a 254 nm UV light source for photopatterning using a mask aligner (ABM Contact Aligner).
-
HLA‐DPB typing using co‐digestion of amplified fragments allows efficient identification of heterozygous genotypes
Gels were stained with ethidium bromide and photographed using Polar- oid 667 film and a 254 nm UV light source .
-
PHOTOSENSITIZATION OF SUPERCOILED DNA DAMAGE BY 5,6‐DIHYDROXYINDOLE‐2‐CARBOXYLIC ACID, A PRECURSOR OF EUMELANIN
Bands were detected by fluorescence using a 254 nm UV light source .
-
Yeast Protocol
UV light source: Short wave ( 254 nm ) UV light sources can be purchased.
-
Inhibition of CD1d1‐mediated antigen presentation by the vaccinia virus B1R and H5R molecules
Inactivation of VV by UV was performed by exposure of a VV stock for 30 min to a short wave ( 254 nm ) UV light source .
-
Effects of intensity and energy of CW UV light on the growth of gold nanorods.
The effects of 300 and 254 nm UV light sources and their photon flux on the anisotropic growth of gold nanoparticles are investigated by controlling duration of irradiation and the number of lamps within a photochemical reactor.
Indicates content that may require registration and/or purchase.