-
Supplier: Mile-X Equipment, Inc.
Description: These hand operated hydraulic presses feature rapid ram return, by-pass hole, and rapid screw traverse of ram, along with an adjustable table, and movable workhead. Features: Hand operation for economical performance. Rapid ram return starts as soon as release valve is opened and may be
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic control. Standard Equipment: Frame Two combination table plate/V-blocks Motor 1 hp, 110 volt Pressure gauge Safety relief valve Lifting chain (on 25 ton model) Specifications:
-
Supplier: Mile-X Equipment, Inc.
Description: hand- or air-driven hydraulic pump Specifications: A: 69½" B: 40½" C: 28" E: 5¾" – 46" F: 4" G: 30" H: 5½" J: 6½" Floor Space: 41½ x 28" No. 1833 – 25-ton press, complete with No. 4002 hydraulic hand pump; No. 9652 gauge; No. 24815 tee; No. 9767 hose (¼" ID x 6');
-
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3855Supplier: Carver, Inc.
Description: (Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with
- Capacity / Operating Force: 25 tons
- Stroke: 6.5 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-025 25-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder
-
Supplier: Carver, Inc.
Description: (Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top Hydraulics
-
Supplier: Carver, Inc.
Description: (Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 1 to 14 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Clamp force values may be entered in pounds, kilograms, US tons or metric tons and the display can easily be switched between units.
- Clamping Force: 15 to 48 tons
- Stroke: 4 to 6 inch
- Daylight / Opening: 0 to 19 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182.
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Quality Bearings & Components
Description: Includes gauge for precise control of the press force. Available in 2 models: 10 and 25 ton. Single-acting and spring-return ram with 10" stroke is horizontally moveable on head channel. Also available with electric- or air-hydraulic pump. BETEX WSP 10 ton Ideal
- Capacity / Operating Force: 10 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
Supplier: Retsch, Inc.
Description: The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced
- Maximum Operating Force: 1 to 25 tons
- Diameter / Width Capacity: 1.2598432 to 1.574804 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Aries Engineering Co., Inc.
Description: wide variety of assembly and forming applications. Cost Effective… HyperCyl Press systems are sized for force output only vs. hydraulics requiring larger pumps, motors, reservoirs and special circuits for speed to close the tooling. HyperCyl Press systems consume no energy when
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Wabash MPI
Description: Wabash MPI is proud to introduce Model G28-12-PCR proppant Crush Test press. This Genesis Series press meets the critical demands of ISO 13503-2:2006 with unsurpassed cycle repeatability. The proportional hydraulic system is capable of applying a constant rate of 3.8 MPa/min.
- Force / Load Capacity: 4,000 to 56,000 lbs
- Stroke / Travel: 6 to 9 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Manufacturers Supplies Co.
Description: Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. The Chiesa hydraulic computerized traveling head press produces 33 tons if
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Key Technical Specifications: Rated at a working pressure of 28MPa and a minimum burst pressure of 112MPa, this assembly meets rigorous performance standards for high-pressure hydraulic systems. With an inner diameter of 25.9mm, an outer diameter of 40mm, and a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
in hydraulic-drive press brakes. Its multi-touchscreen interface controls the production of high-quality batches at low energy costs – with unrivalled process stability. Again, it is much faster than the machine it replaces, enabling METCASE to deliver larger orders more quickly (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Processing and characterization of MWCNT reinforced aluminum matrix composites
After blending immediately the monolithic Al and MWCNT reinforced Al, specimens were produced using cold uniaxial pressing in a 25 ton hydraulic press , which can provide the manufacturer suggested 2 ton/cm2 compaction pressure.
-
Number Machine - Number Machine Manufacturers, Suppliers
10ton / 16ton / 25ton Hydraulic Press Machine For License / Named Plate / Number .
-
Microstructure and Dielectric Properties of Nickel‐Doped Ba 0.7 Sr 0.3 TiO 3 Ceramics Fabricated by Solgel Method
After being subjected to XRD and TEM characterizations, the dry calcined pow- ders were then compacted in the form of cylindrical pellets using PVA binder with a pelletizer (Atlas 15 Ton and 25 Ton Hydraulic Press , Specac, Cyberjaya, Selangor, Malay- sia) using…
-
Comparative study of copolymerization and terpolymerization of ethylene/propylene/diene monomers using metallocene catalyst
The samples were vulcanized at 180 C in a 25 ton hydraulic press (Davenport, England) under 180 kg/ cm2 pressure for a period based on data obtained from the rheometer.
-
Terpolymerization of Ethylene/Propylene/Diene Monomers Using (2‐PhInd) 2 ZrCl 2 Metallocene Catalysts
The samples were vulcanized at 180 8C in a 25 ton hydraulic press (Davenport, England) under 180 kg Á cmÀ2 pressure for a period, .
-
Handbook of Soil Analysis
Several alternatives are possible, see Tan, 1996; Pansu et al. 2001 – 25 ton hydraulic press – pressing mould of the type shown in Fig. 31.7.
-
Conductive polymer switching mechanism for high power current-limiting applications
The blended mixture was then pressed into sample plates for switching performance evaluation using heated platens on a Carver model M 25 ton hy- draulic press .
-
Effects of nanoclay and short nylon fiber on morphology and mechanical properties of nanocomposites based on NR/SBR
The samples were vulcanized at 150o C in a hydraulic press 25 ton (Davenport Ltd., England) under 180 kg/cm2 pressure for a time, based on data obtained from the rheometer.
-
Mechanical and rheological properties of calcium carbonate-filled ethylene propylene diene elastomer reinforced by metallic acrylate salt
The resultant rubber compound were moulded in the form of sheets (250×250×2 mm) and were vulcanized in an electrically-heated hydraulic press 25 ton (Davenport Ltd., UK) at 160o C.
-
Advances in Manufacturing and Mechanical Engineering
These KPP pallets were then poured into a steel mould with dimensions of 150 mm x 110 mm and pressed using 25 Ton Hydraulic Hot Press machine with pressure of about 250-300 psi at 2000C at the upper plate and 190oC…
Indicates content that may require registration and/or purchase.