-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 9VAC, 28VAC, 26.1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:26.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used
- Power Rating (VA): 26.5 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
- Standards: RoHS Compliant
-
Supplier: Block USA, Inc.
Description: Rated input voltage 2 x 115 Vac Rated output voltage 2 x 5 - 2 x 24 Vac Rated power 2 - 52 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 81 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 2 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Radwell International
Description: TRANSFORMER, 115-230 VAC PRIMARY, 26.8 VCT SECONDARY. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 230 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: CONTROL CIRCUIT TRANSFORMER, 130 VA, 220/240 VAC @ 50/60 HZ, 24/26 VAC @ 50/60 HZ, 0 PRI - 0 SEC, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 26 to 240 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: 120VAC, 132VAC Terminals Output 2A (0.26kVA) Constant Current Variable Transformer Input Terminals
- Maximum Secondary Voltage Rating: 120 to 132 volts
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Triad Magnetics Win Source Part Number: 1329975-TY-304P Category: Transformers>Audio Transformers Packaging: Bulk Termination Style: PC Pin Size / Dimension: 0.790" L x 0.812" W (20.07mm x 20.62mm) Transformer Type: Data/Voice Coupling Height - Seated (Max): 0.740"
- Operating Temperature: -20 to 85 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 2 x 12 Vac Rated power 60 - 800 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 60 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Radwell International
Description: SUPER TRADELINE CONTROL CIRCUIT TRANSFORMER, 40 VA, 50/60 HZ, 9 INCH LEAD WIRES, 208/240 VAC PRIMARY VOLTAGE, 26.5 SECONDARY VOLTAGE, REPLACES AT72D 1014. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 240 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 24 Vac Rated power 10 - 100 VA Insulation class B Maximum ambient temperature 25 °C Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 12 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6,
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 18 volts
- Power Rating (VA): 18 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 08/26/2022, BALLAST, 2 LAMPS, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 600 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: 2 7/32 INCH W X 2 15/16 INCH D SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL 48 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 48 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND POWER RATING IN VA - UOM VA
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 26.5 volts
- Power Rating (VA): 48 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Larson Electronics LLC
Description: volts. The 100 foot SOOW cord carries the 12 volts to the explosion proof hand lamp. The inline transformer is encapsulated in a NEMA enclosure with an aluminum handle for portability. Click Photo to Enlarge This 26 watt fluorescent light operates on 220-240 Volt current that is
-
Supplier: Eaton Corporation
Description: 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 V
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 250 volts
- Features: Illuminated Switch, Other
-
Supplier: Tempco Electric Heater Corporation
Description: output or alarm NEMA 4X / IP65 gasketed front panel Alarm 1 – programmable NO or NC relay Universal input power, 90-264 VAC or 11-26 VAC/VDC Bumpless transfer to manual mode during sensor failure Power limiter output Wide variety of alarm mode selections RS-485 and RS-232 data
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: ECO Light LED
Description: materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: Dataforth Corporation
Description: 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four are on the process loop side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Input Impedance: 50 Mohms
-
Supplier: ValueTronics International, Inc.
Description: Military and Aircraft UPS / AVR Testing Power Supply Testing Air-Conditioner Testing Servo Motor, Synchro Moto Testing Transformers Testing Relays, Switches Testing Breakers, Fuses Testing The Chroma Programmable AC source model 61703 delivers pure, 5-wire, 3-phase AC power. Unlike the
- Type: AC Power Source
-
Supplier: Dataforth Corporation
Description: anti-aliasing pole is located on the field side of the isolation barrier, and the other four are on the process loop side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a
- Sensed Temperature: -148 to 212 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Dataforth Corporation
Description: anti-aliasing pole is located on the field side of the isolation barrier, and the other four are on the process loop side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.003 kHz
- Input Impedance: 50 Mohms
-
Supplier: Laurel Electronics LLC
Description: Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the meter, with no need for a stepdown
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
an 85 to 265Vac input and can operate convection cooled in ambient temperatures of up to +70°C, derating linearly above 50°C by 3.5% per °C. The 24V output voltage is adjustable from 21.6 to 26.4V to accommodate non-standard voltages. Overall product dimensions are 84 x 42 x 180mm (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
voltage potentials up to 1414VAC (4000V peak-to-peak). These high potential voltages are typically found in – but are not limited to – industrial applications such as battery measurement and monitoring applications, induction heaters, electric-motor drive controllers, and other high voltage (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
Two types of marine controlled source electromagnetic transmitters
The onboard step-up transformer transfers the 380 VAC to the maximum voltage of 2,800 VAC (the maximum current of 26 A), and the step-down transformer inside the deep-tow unit transfers the high voltage to the 20-VAC signal.
-
AWWA M2 - Instrumentation and Control
2-19a Delivery voltage at 480 VAC using electric utility’s transformer, 25 2-19b Delivery voltage at 21,000 VAC using water utility’s transformer , 25 2-20 2-2 1 Main substation with switchgear, 26 Complete one-line with load center and…
-
Integrated power conditioner topology for fuel cell based power supply systems
The integrated topology operates at high frequency (100 kHz) regulating and in- verting the fuel cell input voltage ( 26 Vdc) using the con- verter boosting action and the LF transformer ratio to boost the voltage … required output voltage value (120 Vac ).
-
The Large Binocular Telescope
The LBT system is unique in that each of these 28 source modules contains an integrated transformer mounted with the crucible heater so that the control system supplies 280 VAC at 20 kHz which … by a factor of 26 at the crucible.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
In certain parts of an electrical system simple auto- transformers may be used to provide a simple .... An example of this is the 115 V/ 26 VAC transformation used to provide 26 VAC aircraft lighting supplies direct from main 115 VAC busbars in the easiest way.
Indicates content that may require registration and/or purchase.