-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 15mA ±50ppm 27MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 27 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD-2520 27MHz 3.3V 15PF
- Oscillation Frequency: 27 MHz
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 27MHz 贴片晶振 8pF ±10ppm SMD2016-4P Crystals ROHS
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 8 pF
- Operating Temperature: -40 to 125 C
-
-
Supplier: ODG (Origin Data Global)
Description: 3.3V 15mA ±50ppm 27MHz SMD3225-4P Crystal Oscillators ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1328193-ASE3-27.000MHZ-KT Category: Crystals, Oscillators, Resonators>Oscillators Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm)
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 30 ppm
- Operating Temperature: -10 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377698-ABM8-27.000MHZ-B2-T Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 39 pct. Type: MHz Crystal MSL Level: Not Applicable Mfr: Abracon LLC
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, CMOS, 27MHZ, SMD; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 3.3 VDC CMOS SMD Crystal Clock Oscillator|•Compact and low in height|•Tri-state function|•Suitable for high density SMT|•IR reflow capable|•Tight stability option|Applications:|•CCD clock for VTR camera|•Equipment connected to PC or PC cards|•PDA, wireless communication|•Laptop, SSD
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 50 ppm
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL SMT OSCILLATOR 27.0000MHZ ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 85 MHZ, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHz THROUGH 85 MHz, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABM11 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 27 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No
- Oscillation Frequency: 27 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators -Crystals Series: ABM3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 27 MHz Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead
- Oscillation Frequency: 27 MHz
- Features: Other
-
Description: CRYSTAL 27.0000MHZ 18PF SMD
- Oscillation Frequency: 27 MHz
- Load Capacitance: 18 pF
- Max ESR: 10 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 27.0000MHZ 18PF TH
- Oscillation Frequency: 27 MHz
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 27.0000MHZ 10PF SMD
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 27MHZ, 18PF, SMD; Crystal Case Type:HC-49/US; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Microprocessor; ESR:40ohm; Frequency:27MHz; Frequency Stability:50ppm; Load Capacitance:18pF RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Abracon ACHL-27.000MHZ-EK
- Oscillation Frequency: 27 MHz
- Load Capacitance: 15 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Radwell International
Description: RADIO, REMOTE, CONTROL, PART, SAGA, CRYSTALS, CHANNEL 27, FREQUENCY 316.9 MHZ, TRANSMITTER, TX ONLY . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 27 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 10 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 27.0000MHZ 8PF SMD
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 8 pF
- Max ESR: 200 ohms
-
Supplier: DigiKey
Description: 27MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 27.0000MHZ 18PF SMD
- Oscillation Frequency: 27 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 60 ohms
-
Supplier: Newark, An Avnet Company
Description: CERAMIC QUARTZ CRYSTAL, 27MHZ, 10PF, SMD; Crystal Mounting Type:SMD; Frequency:27MHz; Frequency Stability:30ppm; Frequency Tolerance:± 20ppm; Load Capacitance:10pF; No. of Pins:4; Operating Temperature Max:85°C; Reel Quantity:3000 RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTAL 27.1200MHZ 10PF SMD / 27.12 MHz Crystal 10pF 60 Ohms 4-SMD, No Lead Product overview: NX2016SA-27.12MHZ-EXS00A-CS06346 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware,
- Frequency: 27.12 MHz
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 27MHz Crystal, 20ppm Tol, 50R ESR, SMD, 4-Pin Product overview: ABM8-27.000MHZ-B2-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 27 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.0000MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27.0000MHZ, 18PF, Clock and Timing IC,
- Frequency: 27 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 27MHz SMD Quartz Crystal, 20ppm, 10pF, 100R ESR Product overview: ABM11-27.000MHZ-D2X-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 27 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: Tight Stability at ±200 Parts Per Billion (ppb) Excellent Phase Noise AT-Cut Crystal Electronic Frequency Control (EFC) Specifications: Frequency: 10.000 MHz Frequency Stability: ±200 ppb @ –20°C to +80°C Low Phase Noise: –152 dBc/Hz @ 10 kHz Offset Package Type: Thru-Hole
-
Supplier: RS Components, Ltd.
Description: Abracon ABM8G-27.000MHZ-18-D2Y-T Crystal
- Oscillation Frequency: 27 MHz
- Load Capacitance: 18 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The PL135-27 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-27 accepts a fundamental crystal input of 10MHz to 40MHz and produces two LVCMOS outputs of the same frequency. The PL135-27 is
- Features: Other
-
Supplier: DigiKey
Description: "Voltage Controlled Crystal Oscillator (VCXO) IC 27MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 27 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Qorvo
Description: Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
A Digital PLL with 5-Phase Digital PFD for Low Long-term Jitter Clock Recovery
This 27 MHz crystal oscillator also provides a clock to other digital circuits on the application IC, not an additional requirement from this digital PLL.
-
http://www.nxp.com/documents/data_sheet/SAA7102_SAA7103.pdf
… second VGA monitor (bypass mode with maximum 45 MHz) ■ 3 × 256 bytes RGB Look-Up Table (LUT) ■ Support for hardware cursor ■ Programmable border color of underscan area ■ On-chip 27 MHz crystal oscillator (3rd-harmonic or fundamental …
-
http://www.nxp.com/documents/data_sheet/SAA7108AE_SAA7109AE.pdf
… HDTV up to 1920 × 1080 interlaced and 1280 × 720 progressive, including 3-level sync pulses I Programmable border color of underscan area I Programmable 5-line anti-flicker filter I On-chip 27 MHz crystal oscillator (3rd harmonic or fundamental …
-
http://www.nxp.com/documents/data_sheet/SAA7104E_SAA7105E.pdf
… HDTV up to 1920 × 1080 interlaced and 1280 × 720 progressive, including 3-level sync pulses s Programmable border color of underscan area s Programmable 5 line anti-flicker filter s On-chip 27 MHz crystal oscillator (3rd-harmonic or fundamental …
-
http://www.nxp.com/documents/data_sheet/SAA7104H_SAA7105H.pdf
… HDTV up to 1920 × 1080 interlaced and 1280 × 720 progressive, including 3-level sync pulses • Programmable border colour of underscan area • Programmable 5 line anti-flicker filter • On-chip 27 MHz crystal oscillator (3rd-harmonic or fundamental …
-
A Wireless Magnetoresistive Sensing System for an Intraoral Tongue-Computer Interface
The 27 MHz Tx includes a class-C PA preceded by a 27 MHz crystal oscillator , as shown in Fig. 6.
-
A 90 nm CMOS Broadband Multi-Mode Mixed-Signal Demodulator for 60 GHz Radios
The IF PLL shares the same 27 MHz crystal oscillator as the baseband PLL.
-
http://www.nxp.com/documents/data_sheet/PNX15XX_PNX952X_SER_N.pdf
When the Clock module receives the peri_rst_n signal, it ensures that all the PNX15xx/952x Series modules receive the 27 MHz crystal oscillator input.
-
http://www.nxp.com/documents/user_manual/UM10105.pdf
The single PNX2000, connected to a 13.5/ 27MHz crystal oscillator , provides the necessary PLL generated frequencies and clock domains, with ensuing clock skew, reset and power management.
-
HyperSilicon releases its number 10 type of board, StarFire-E820
○ Standard 27MHz crystal oscillator on board .
Indicates content that may require registration and/or purchase.