-
Supplier: Mini-Circuits
Description: eliminating the need for bias tee. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION PAD DESCRIPTION Function Pad Number Description RF-IN 3 RF input pin. RF-OUT 6 RF output pin. DC 1 Bias pin 2,4,5,7,8 Connections to ground. Use via holes as shown in “Suggested Layout for PCB
- Minimum Operating Voltage: 7 volts
- Maximum Operating Voltage: 7 volts
- Operating Temperature: -40 to 85 C
- Nominal Impedance: 50 Ohms
-
Supplier: Plastronics Socket Company, Inc.
Description: the same lead count options as the lidded version. The H-Pin QFN sockets provide maximum performance with the most cost-effective, high-performance pin on the market – the H-Pin®. Click on a QFN product in the table below to learn more.
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 28
-
Supplier: Plastronics Socket Company, Inc.
Description: the same lead count options as the lidded version. The H-Pin QFN sockets provide maximum performance with the most cost-effective, high-performance pin on the market – the H-Pin®. Click on a QFN product in the table below to learn more.
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 28
-
-
Supplier: Renesas Electronics Corporation
Description: coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port suitable for PDAs, and laptop or notebook computers. The 32 Ld 5X5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. The devices also include
- Data Rate: 500 kbps
- Supply Voltage: 2.7 V
- Features: ESD Protected, Other
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: ISL3232E and ISL4223E are 2 driver,br2 receiver devices that, coupled with the 5mmx5mm QFN package, provide the industry's smallest, lowest power serial port suitable for PDAs, and hand-held applications. The 5mmx5mm QFN requires 40% less board area than a 20 Ld TSSOP, and is
- Data Rate: 500 kbps
- Supply Voltage: 2.7 V
- Features: ESD Protected, Other
- Package Type: QFN
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 10A, QFN-28; Battery Type:Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:25V; Battery Charge Voltage:17.64V; Charge Current:10A; IC Case / Package:QFN; No. of Pins:28Pins; No. of Cells:4Cells; IC Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BATTERY SENSOR, LEAD ACID, 28V, QFN-48; Battery Type:Lead Acid; Interfaces:Serial; No. of Cells:-; Supply Voltage Min:-; Supply Voltage Max:42V; IC Case / Package:QFN; No. of Pins:48Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVER, 3 PHASE BRIDGE, QFN-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MCU, 16BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins; IC Case / Package:QFN RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b
- Data Rate: 250 kbps
- Supply Voltage: 2.7 V, 3.6V
- Features: ESD Protected
- Package Type: QFN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.6V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, 3.6V, QFN, Power Management IC,
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conv DC-DC Single Step Down 4.75V 28V 10-Pin QFN EP T/R Product overview: MP2303DQ-LF-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Output Voltage (Volt): 25 volts
- Input Voltage (VIN): 28 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Level Shifting GPIO 28-Pin QFN-UT EP T/R Product overview: SX1509IULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Pin Count: 28 #
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wireless Power Transmitter/Receiver 28-Pin QFN EP Product overview: TS61002-QFNR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
-
Supplier: RS Components, Ltd.
Description: 28 QFN 0.5mm to 28 pin DIP 0.3in.adapter
- Contacts Pitch: 0.5 to 2.54 mm
- Features: Other
- Product Type: Package Adapters / Converters
- RoHS Compliant: RoHS Compliant
-
Supplier: Silicon Labs
Description: 25 MHz) Supports industrial grade (-40 to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
- Supply Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Package Type: QFN, Surface Mount Technology (SMT)
-
Supplier: Silicon Labs
Description: 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
- Supply Voltage: 3.3 volts
- Output Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: "hiccup" mode short-circuit protection 7ms internal soft-start, internal compensation, and thermal shutdown Supports safe start-up into a pre-biased output -40°C to +125°C junction temperature range Available in 16-pin 3mm x 3mm QFN package
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Anokiwave
Description: both Tx and Rx operation. The device provides 26 dB gain and +9 dBm output power during transmit mode and 28 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and
- Frequency Range: 26,500 to 29,500 MHz
- Package Type: Surface Mount
-
Supplier: Microchip Technology, Inc.
Description: Foldback current-limit and short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm x 6mm QFN package
- Quiescent Current (IQ): 0.00073 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: device is internally matched at the RF input and mounted in a 16-pin, 4 x 4 mm Quad Flat No-Lead (QFN) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
- Nominal Operating Current: 0.275 amps
-
Supplier: Data Device Corporation (DDC)
Description: Reference Design Schematic CAD Drawing Footprints MTBF Report, and RT Validation Report Features MIL-STD-1553 Protocol,RAM and Dual Low Power Transceivers 1 Dual Redundant MIL-STD-1553 Channel RT or RT/MT Operation 4K x 16 SRAM 48 Pin QFN Package, 7mm x 7mm x 1mm (0.28 in
- Pin Count: 48 #
- Supply Voltage: 3.3 V
- Features: Other
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: than 1µA leakage current from the battery.brbr Additional features include an OVP protected power-good source, preconditioning of anbrover-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN
- Supply Voltage: 28 volts
- Voltage Accuracy: 0.7 %
- Cell Type: Li-Ion
- Features: Over Voltage Protection
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 28-QFN Exposed Pad Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Pitch: 0.200" (5.08mm)
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 771552-CLA4606-085LF Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: 2-VDFN Exposed Pad Current - Max: 1.5A Diode Type: PIN - Single Capacitance @ Vr, F: 0.38pF @ 6V, 1MHz Resistance @ If, F:
- Tj: 175 C
- PD: 3,000 milliwatts
- CT: 0.38 pF
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Cntrlr Single-OUT Step Down 1200kHz 28-Pin QFN EP T/R Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): ISL6323AIRZR5381; L6706TR; ISL6323ACRZR5381; ISL6323BIRZR5381; Introduction Date: September
- Operating Temperature: 0 to 85 C
- Special Features: Multiple Outputs
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072291-LTC3119EUFD#PBF Mounting: SMD (SMT) Number of Pins: 28 Output Current: 5 A Output Voltage: 18 V Categories: PMIC - Voltage Regulators -
- Regulated Output Voltage (Volt): 18 volts
- Output Current (IOUT): 5 amps
- Features: Linear Regulator, Other, Step-down (Buck), Step-up (Boost), Switching Regulator
Find Suppliers by Category Top
Featured Products Top
-
thermal performance, the SKY67180-306LF is rated for operation up to +105 °C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
4510 is available in a low-cost, surface mount 28 lead 5x5mm QFN package and is ideally suited for Point-to-Point Radio, and K-Band VSAT Ground Terminal. (read more)
Browse RF Frequency Converters Datasheets for Qorvo -
: 0.4 - 5.9 GHz High isolation: 30 dB typical Insertion loss: 0.7 dB typical Operating temperature: -40 to 105oC Package: 12-pin QFN 1.83 x 1.83 x 0.5 mm (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate at 5 V to 8 V with current set from 125 mA to 135 mA. At 5 V and 125 mA the QPL1840 provides an output of 54 dBmV TCP with a CCN of 51dB. The QPL1840 is packaged in a 3.0 x 3.0 16–pin QFN (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Manchester interface for programming through single OUT pin Suite of diagnostics to allow for safety-critical systems fault detection QFN package with wWettable flanks enabling visual inspection of solder joints Learn More (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
) Compact QFN Package: 3×3 mm footprint with exposed thermal pad for enhanced heat dissipation (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
-by-cycle switch current limit, and thermal shutdown to protect the system and the device itself. The device is available in a 10-lead FC2QFN package (2.0 mm x 2.0 mm x 0.55 mm). The MAX77505 evaluation kit (EV kit) is a fully assembled and tested printed circuit board (PCB) that demonstrates the MAX77505 (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Compact package (16-pin, 5 x 5 x 1.3 mm) is pin-to-pin compatible with SKY6631x PA family Operates from single 5V power supply On-chip active bias circuit provides excellent gain tracking over temperature, voltage and process variations (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
fewer late-stage iterations. This reduces the schedule impact of board revisions, repeat qualification, and unresolved assumptions between hardware, firmware, test, and manufacturing teams. For procurement, quality, and supply-chain teams, the package (176-pin LQFP with PWM, CAN, SPI, I²C, (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Ultra-Low Power Integrated Circuit Design
• 28 PIN QFN package for hearing device • 100 PIN LQFP package for ADC test/firmware development/chip verification .
-
Phase noise improvement using digitally controlled artificial dielectric
The VCO chip was packaged using 28pin QFN packages and a test board was developed using Rogers 4003 laminate material.
-
Development of a force reflecting Tele-robot for remote handling in nuclear installations
This link is established with the help of CP2200 single chip Ethernet controller containing an integrated IEEE 802.3 Ethernet media access controller, a 10 BASE-T physical layer and 8KB of nonvolatile flash memory available in a 28 pin QFN package .
-
An Autonomous Palm-Sized Gliding Micro Air Vehicle
This processor was chosen for its internal oscilla- tor, low power consumption, and small outline ( 28 pin QFN package , approximately 90 mg).
-
Design, fabrication and initial results of a 2g autonomous glider
This processor was chosen for its internal oscillator, low power consumption, and small out- line ( 28 pin QFN package , approximately 90 mg).
-
LM3S101 | LM3S Cortex-M3 Series | Control + Automation | Description & parametrics
• Industrial and extended temperature RoHS-compliant 28-pin SOIC, 48-pin LQFP and 48- pin QFN package ( 28 -pin SOIC package is not recommended for new designs .
-
8T-20I/P, PI
8-bit CMOS microcontroller, FLASH=1024 word, RAM=224b, EEPROM=128b, 20MHz in 28 - pin QFN package .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:146736/CONTENT/YU_columbia_0054D_10727.pdf
The chip was packaged in a custom 28 - pin QFN pack - .
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
The SMD plastic molding approach requires provision for stability, since the first external decoupling level is located on the circuit board Figure 2.15: K-band power amplifier in a plastic molded 28 - pin QFN package .
-
New Japan Radio Co., Ltd. NJU6052KN1 Series Datasheets. NJU6052V, NJU6052KN1 Datasheet.
White LED driver with automatic luminance control in 28 - pin QFN package .
Indicates content that may require registration and/or purchase.