-
Supplier: RS Components, Ltd.
Description: PIPE BENDER 15-22MM
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 5D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 014-PF6 Key Specifications/Special Features: Materials: carbon steel, stainless steel A234, A403, F304, F304L, F316 and F316L Pressure: SCH5 to SCH160 Types: 3, 4, 5, 6, 7, 8, 10,
- English Size: 0.5 to 72 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 7D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 012-PFB5 Key Specifications/Special Features: Materials: carbon steel, stainless steel A234, A403, F304, F304L, F316, and F316L Pressure: SCH5 to SCH160 Types: 3, 4, 5, 6, 7, 8, 10,
- English Size: 0.5 to 72 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 3D Bend Pipe Fitting, Made of Carbon Steel and Stainless Steel, Available in 1/2 to 72 Inches. Model Number: LD 012-PFB7 Key Specifications/Special Features: Materials: carbon steel, stainless steel A234, A403, F304, F304L, F316, and F316L Pressure: SCH5 to SCH160 Types: 3, 4, 5, 6, 7, 8, 10,
- English Size: 0.5 to 72 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: BLM GROUP USA Corporation
Description: pipes, air conditioning, power supply) as well as HVAC.
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: transfluid Maschinenbau GmbH
Description: The smart companion for many different sites: a great variety of machine sizes are available, from 6 mm to 115 mm. This unmatched, tried and tested transfluid classic is a compelling option, thanks to its many benefits, its good price/performance ratio, its very simple, but effective technology and
- Max. Round Size: 0.25 to 1.625 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic
- Shape: Round
-
Supplier: Asahi/America, Inc.
Description: 90mm (3'') Super Proline Lateral With 1/8 Bend
- English Size: 3 inch
- Metric Size: 90 mm
- Features: English, Metric
-
Supplier: ASTM International
Description: use on butt fusion joints in polyethylene pipe with a wall thickness of 1.00 in. or greater. The practice may be used on butt fusion joints in polyethylene pipe with thinner wall thicknesses. However, the applicability of the practice should be determined by the user of the practice.
-
Supplier: TelephoneStuff.com
Description: For 1/2" (13 mm) EMT only, also has 45 degree bend center-marker and cast-in offset formula in addition to the multipliers. Fixed-radius, one-sweep design permits pinpoint precision even by inexperienced users. Features: - EMT: 1/2" - Radius: 4" - Easy-to-read, cast-in, benchmark symbols and
-
Supplier: Asahi/America, Inc.
Description: 250 x 63mm (10 x 2'') Super Proline Fabricated Reducing Lateral With 1/8 Bend
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Features: English, Metric
- Fitting Type: Reducer
-
Supplier: RS Components, Ltd.
Description: Universal 90Deg Bend 32mm
-
Supplier: U.S. Plastic Corporation
Description: Outside Dimensions: 1.660", Bend Radius: 4", Working Pressure at 70F: 80 PSI, Vacuum Rating at 70F: 28" Hg, Approximate Weight: .34 lb/ft.
- Diameter: 1 1/4"
- Features: Flexible
- Material: PVC
-
Description: ISO 10471:2003 specifies a method for determining by extrapolation the long-term ultimate bending strain and the calculation of the long-term ultimate relative ring deflection of glass-reinforced thermosetting plastics (GRP) pipes, under wet conditions. Two methods of loading are given, one
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Pipe Fitting, Bend Conforming to the Standards of ANSI, ISO, JIS and DIN. Model Number: LD 012-PFB1 Key Specifications/Special Features: Types: 45Degree, 90Degree, 180Degree, R=3D, 4D, 5D, 6D, 7D, 8D, 10D Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 72 inches (DN 15
- English Size: 0.5 to 72 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PVDF UHP, MULTI-BEND 90 DEGREE, 63MM SIZE, ELONGATED. FREE 2 YEAR RADWELL WARRANTY
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Special Features: Case Hardened
- Features: Other
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Special Features: Case Hardened
- Features: Other
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Special Features: Case Hardened
- Features: Other
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Special Features: Case Hardened
- Features: Other
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: 23mm diameter camera is compatible pipe diameters 30~200mm. Equipped with 12 bright LED lights, 360°bending to pass complex pipes easily. Rigid Fiberglass Cable Coils is wear-resistant and corrosion-resistant,can cope with various extreme monitoring environments. Advantage: Compatible
- Tube or Sheath Diameter: 23.000000000000004 mm
- Working Length: 30 to 40 m
- Field of View: 105 degrees
- Viewing Angle: Direct (0°)
-
Supplier: ASTM International
Description: 1.1 This method covers the specific determination of the effect of short-radius bends on coatings applied to 33.4-mm (1-in. nominal) diameter pipe. 1.2 The values stated in SI units to three significant decimals are to be regarded as the standard. The values given in parentheses are for
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LIGHT PIPE 3MM 2POS RA BEND SMD Product overview: LPF-C012303S from Lumex, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Light Guide Type: Fiber Optic
-
Supplier: BLM GROUP USA Corporation
Description: bends with no straight between them, ELECT is primarily used for construction machines, industrial vehicles, as well as in branches such as railways, shipyard, automotive, motorcycles and hydraulic pipes. The machine is available in different versions: ELECT 100 - max bending capacity round
- Max. Round Size: 3.93701 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: BLM GROUP USA Corporation
Description: combine both types of bending in the same automatic cycle, with two different radii. It is particularly suitable for the complex shapes typical of small tubing of the automotive (hydraulics, air conditioning, fuel pipes), air conditioning and heating, refrigeration. The work centre
- Max. Round Size: 0.7480319 inch
- Power: Electric
- Type: Ram, Rotary Draw / Mandrel
- Shape: Round
-
Supplier: DigiKey
Description: 6MM HEAT PIPE BENDING TOOL
-
Supplier: Atkore International
Description: ROUND BEND TYPE 3/4 INCH INSIDE WIDTH POWER-STRUT[R] BRAND WITH NUT LONG TANGENT WEIGHT 28 LB PER 100 PIECES FINISH/COATING ELECTROGALVANIZED PS137 MODEL
- Hanger Type: U-Hanger
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series
-
Supplier: icotek Corp
Description: The modular stackable cable clamp MSMC is used for easy, quick and secure fastening of cables, pipes and other cylindrical components. The variable clamping range is up to 16 mm. The great advantage of this cable cleat is that it can be easily extended by stacking or baying. By using the
- Operating Temperature: -40 to 140 C
- Features: Other
-
Supplier: FLSmidth
Description: Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends available. Sizes:
- English Size: 3 to 12 inch
- Metric Size: 75.00000000000001 to 300.00000000000006 mm
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: PHD Manufacturing, Inc.
Description: ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1220 LB CAPACITY 3-5/16 INCH CENTER DISTANCE WITHOUT NUT PIPE SIZE 2-1/2 INCH TANGENT 3-1/16 INCH WEIGHT 0.28 LB
- Length: 2 inch
- Inch: 3/8"
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Broadcom Inc.
Description: Flat Top Package The HLMP-P402 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All
-
Supplier: Evident Scientific
Description: or conventional UT for most efficient inspections. The major characteristic of the scanner is its capacity to bend in the center. This allows the scanner to fit on smaller pipes and also to bring the force of the spring-loaded arm in the radial direction of the pipes for better
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Broadcom Inc.
Description: Flat Top Package The HLMP-PM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of
- Peak Wavelength: 525 nm
- Forward Voltage: 3.7 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 200 milliCandela
Find Suppliers by Category Top
Featured Products Top
-
for you. Material: carbon steel, alloy steel, stainless steel, steel round pipe, steel square/rectangle pipe, steel special pipes Equipment: 0-300T stamping machine, 30000W laser cutting, 200T cnc bending machine, robotic welding arm (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Tube Length: 30–300 mm Tube Structure: Bendable & flattened (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
bent with a tube bending tool one time only. They can be attached to the compressed air source via compression fitting, solder joint or push-to-connect fittings. These nozzles create thrusts of 28 oz at a 12” distance. 1220: Use the 1220 “Mega Nozzle” for (read more)
Browse Nozzles Datasheets for Vortec -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
k c bender conduit bender,China k c bender conduit bender Manufacturers, Suppliers - ECOL
... bender copper bending machine PIPE BENDER FOR PIPE TOOLS, CONDUIT BENDER P23123 SIZE: 15MM, 22MM, 28MM FOR HILMOR P23123 PIPE BENDER FOR PIPE TOOLS, CONDUIT BENDER ... conduit bender, tube bending, pipe bending machine,bender, pipe tools, pipe machine, tube pipe, copper …
-
:: New Materials Zone ::
Designated as the EB28HS4, the new model was an electrically powered, hydraulically operated tube bender capable of accepting tubing of up to 28mm maximum diameter, working at high speed, and operating to bend four components at a time. … EB28HS4, export sales director, Graham Wood, continued: As the customer already had a pipe cutting and de …
-
Gas transfer and hemolysis in an intravascular lung assist device using a PZT actuator
The PVDF was LDT1-028K (AMP, 28 µm thick). The piezoceramic was a multi-layer bender PZT actuator (PL-128.255 PZT; Digtal Echo), 40 × 10 × 0.45 mm . The IVLAD was prepared using a number of HFMs in an acryl cylindrical pipe .
-
what's the best way of bending this!!
28 I used to have to duplicate 10 or more long curves by hand with a hip bender . Granted this was only alluminum schedule 40, but we did it sometimes with 2" pipe . MM 175 w/ spoolgun .
-
what's the best way of bending this!! - Page 2
I used to have to duplicate 10 or more long curves by hand with a hip bender . Granted this was only alluminum schedule 40, but we did it sometimes with 2" pipe . MM 175 w/ spoolgun 12-14-2006, 09:06 AM # 28 .
-
Electrochemical Stabilization of Offshore and Onshore Soils: A Review
The electrodes were made of perforated steel pipes of 50 mm o.d., 48 mm i.d., and 4.5 m long. The bender element test results revealed that the maximum improvement ratio of the shear modulus was about … Electrokinetics with the injection of water 23- 28 .
-
Atomic Layer Deposition for Semiconductors
… S, Kenyon C, Liu H, McFadden R, McIntyre B, Neirynck J, Parker C, Pipes L, Post I … Frank MM … G, Loo R, Kellens K, Tielens H, Favia P, Rohr E, Hellings G, Bender H, Roussel P … 2007) Elecron Device Lett 28 (3):232 164.
-
MIG Weave Vs No Weave
… forward (in the pic, forward is to the left)....I´ve never tried 10 mm and 5 mm ... HF Pipe Bender 11-16-2006, 12: 28 AM #6 .
-
Chemical and Mechanical Engineering, Information Technologies
There’s residual stress in the brass cold drawn tube, the stress is larger after bending into U shape on pipe bender , piles with the stress produced by ammonia leak test. The content of zinc in HSn70-1 is 28 %(zinc equivalent weight is 29.6%). The bending radius of the first group tube is 40 mm , the cylindrical error is 2mm, the …
-
The effects of beach nourishment on the sandy‐beach amphipod Exoediceros fossor : impact and recovery in Botany Bay, New South Wales, Australia
Marine Ecology 29 (Suppl. 1) (2008) 28 –36 ª 2008 Australian Museum ª 2008 Blackwell Publishing Ltd 60,000 m3 of sand was piped from an intertidal and shal- low, subtidal borrow area at … To facilitate this, E. fossor alternates between the water column and very shallow burial (<2 mm ). … the magnitude of the impact and, assuming nourishment to be a pulse disturbance ( Bender et al. 1984 …
Indicates content that may require registration and/or purchase.