-
Supplier: OTTO Controls
Description: The HTL2 is a 2-way, single axis finger joystick that provides all of the performance of a full-size joystick, yet fits in tight spaces within grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference up to 100V/M.
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Supplier: OTTO Controls
Description: The HTL4 is a 4-way, dual axis finger joystick that can be mounted in grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference up to 100V/M. Programmable sensors with built-in temperature compensation ensure
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Supplier: Allegro MicroSystems Inc.
Description: The ALS31300 simplifies 3D magnetic position sensing, providing 12-bit digital output for each axis (X, Y, Z), I²C communication, and advanced low-power modes for battery-powered applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
-
Supplier: OTTO Controls
Description: joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an operational life of up to 10
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: DigiKey
Description: Hall Effect Sensor Single Axis PG-SSO-3-52
- Operating Temperature: -40 to 347 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Grip Style: Ball
- Features: Bellows, Gaiter or Boot, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375858-A1308LLHLX-2-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Allegro
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A2 3D magnetic Hall sensor offers a small package with low power consumption Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1108715-TLE4997E2 Packaging: AMMO PACKAGE Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 3.2kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA
- Operating Temperature: -40 to 125 C
- Compensated: Compensated
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858846-A1363LKTTN-2-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis 4-SIP Package: 4-SIP Module Package: Reel - TR Mounting: Through Hole Family Name: A1363
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908873-A1388LLHLT-2-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Single Axis SOT-23W Package: Reel - TR Package: SOT-23W Mounting: Surface Mount Part Status: Not For New
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: systems. Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller. In keeping with the highest quality standards and environmental regulations, the sensor is RoHs
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Sensata Technologies
Description: • Contactless sensing Hall-effect technology • Redundant Sensors • Life greater than 10 million cycles (without detent option) • 2 sensors on axis • Integrated temperature compensation • Environmentally sealed • Potted electronics • Standard or customized
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot
- Joystick Technology: Hall Effect
- Grip Style: Straight or Conical Tube
-
Supplier: Infineon Technologies AG
Description: systems. Infineon’s sensor provides a standard 2-wire digital I2C communication interface, which enables a bi-directional communication between the sensor and microcontroller. In keeping with the highest quality standards and environmental regulations, the sensor is RoHs
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the sensor provides direct
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: DigiKey
Description: Hall Effect Sensor Single Axis TO-92UA-2
-
Supplier: Sensata Technologies
Description: • Contactless sensing – Hall effect • Life greater than 5 million cycles • 2 sensors per axis • Integrated temperature compensation • Standard or customized multifunction grips
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot
- Joystick Technology: Hall Effect
-
Supplier: Sensata Technologies
Description: Contactless sensing – Hall effect Life greater than 2 million cycles One sensor – optional second sensor for redundancy Integrated temperature compensation Short circuit protection
- Number of Axes: 1-Axis Control
- Joystick Technology: Hall Effect
- Connector: None
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ±25° (±20°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). The J6 has a 6/8/10 or 12 PIN
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Features: Other
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ±20°. The operating principle is non-contacting: - analogue: rotating magnetic field over hall-sensor - digital: reed technique. Short circuit-proof with analogue version (short circuit duration: unlimited). J2 has a 6/8/10 or 12 PIN Molex 5557 connector,
- Operating Temperature: -13 to 167 F
- Number of Axes: 2-Axis Control
- Joystick Technology: Hall Effect
- Handle Options: Multifunction Grip
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 1 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: Navitar, Inc.
Description: Navitar's motorized design, available on the Zoom 6000 and 12X systems, integrates magnetic Hall Effect sensors with reference position location. Hall Effect sensors are solid state devices with no moving parts. Integrated Hall Effect Solid State Sensor
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0 to 2 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: Lake Shore Cryotronics, Inc.
Description: required for automated, variable field experiments. Each MCS-EMP builds on a 4-inch or 7-inch electromagnet with pole caps, magnet base, and pedestal. Magnets feature ExactGAP™ precision-settable sample gaps. 2-inch pole caps are standard on the 4-inch MCS‑EMP, and convertible
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: RAFI GmbH & Co. KG
Description: tailored to each application, and custom design solutions. THREE VARIANTS The JOYSCAPE platform comes in three versions with different characteristics. All platforms are based on a wear-free 3D Hall sensor system. The sensors are designed redundantly for applications with high
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, USB
- Grip Style: Contoured, Custom
-
Supplier: RAFI GmbH & Co. KG
Description: to each application, and custom design solutions. THREE VARIANTS The JOYSCAPE platform comes in three versions with different characteristics. All platforms are based on a wear-free 3D Hall sensor system. The sensors are designed redundantly for applications with high safety
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Grip Style: Ball, Contoured, Custom, Straight or Conical Tube
- Connector: CANbus, USB
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-163-42 is a controller / driver module for general brushless DC motor applications. It integrates velocity and torque control as well as a hall sensor based positioning mode. The position resolution depends on the motor, i.e. a standard 8 pole motor gives a motor axis
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: motor axis resolution of 15 degrees. The module can be used in stand alone operation (analog control) or it can be remotely controlled via RS232 (or RS485). All important signals and the power supply lines can be connected easily. For motor, power supply and hall sensors screw
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-160 is a controller / driver module for general brushless DC motor applications. It integrates velocity and torque control as well as a hall sensor based positioning mode. The position resolution depends on the motor, i.e. a standard 8 pole motor gives a motor axis
-
Supplier: Daco Hand Controllers
Description: conductive plastic (not open track or wire-wound) potentiometers or specialist Hall effect sensors (as the customer prefers) to sense displacement. In Daco's modular products with potentiometric sensors, the outputs are referenced to centre taps to remove any offsets and give
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Supplier: Zaber Technologies, Inc.
Description: hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings
- Maximum X-Distance: 120 mm
- Minimum Step Size (Resolution): 0.15625 µm
- Stage Type: Motorized Stage
Find Suppliers by Category Top
Featured Products Top
-
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
The FP Series probes make it easier than ever to integrate magnetic field measurement into your system. Take advantage of probes and sensors that really fit your application for optimum measurement results. Lake Shore offers probes for every need, including 3-axis (vector), transverse (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Touchscreen interface & TiltView™ display simplifies technician operation Smaller, ultra-thin Hall sensor active areas for improved accuracy and with machined aluminum handles for easy fixturing TruZero™ technology eliminates the need to re-zero probes (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-2A-H-D130-H21-YZ 2-axis force sensor uses a two-direction force structure and the high-precision resistance strain principle. Upper and lower flange surfaces give it a stable, highly rigid structure, and it offers a large range of measurement (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Compact Multi-Axis Force Sensing The HPS-FT025 measures force and torque across all three XYZ spatial axes in a compact 28 g design, providing precise force feedback without adding significant size or weight to robotic systems. Fast (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
of Capacities and Sizes Available in 2-axis, 3-axis, and 6-axis versions, the sensors cover capacities from 5 kg up to 5000 kg, with compact heights and versatile dimensions to suit various installation requirements. This flexibility makes them suitable for integration in robotic arms (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
Abstract Quadrature signals are often found in angular position sensors such as linear scales and 2 - axis Hall sensors .
-
Nonlinear Compensation of a New Noncontact Joystick Using the Universal Joint Mechanism
Available: http//www.vizimag.com [21] “2SA-10, Integrated 2 - axis Hall Sensor ,” SENTRON AG, Switzerland, Appl.
-
Stabilizing the dual inverted pendulum : a practical approach
[9] “2SA-10 Integrated 2 - Axis Hall Sensor ,” Sentron AG, Zug, Switzerland.
-
DSP/FPGA-based highly integrated flexible joint robot
Firstly, the cables for communication and power often twisted; secondly, the joint torque sensor couldn’t protect itself from overload; thirdly, the 2 - axis hall sensor couldn’t provide high precise joint position information, and all.
-
Teleoperation of a Mobile Robot Using a Force-Reflection Joystick With Sensing Mechanism of Rotating Magnetic Field
[13] “2 SA-10, Integrated 2 - axis Hall Sensor ,” SENTRON AG, Zug, Switzerland, Appl.
-
Magnetic field-based sensing method for spherical joint
Using various combinations of Xp, Yp and Zp measurements from two 3- axis Hall sensors and 2 -axis GMR sensors to train an ANN with h=15, the MSE of the inclination estimate of each combinations are compiled in Table 3.
-
A fully integrated GaAs-based three-axis Hall magnetic sensor exploiting self-positioned strain released structures
Such an out-of-plane sensor is at the basis of the proposed concept of fully integrated three- axis 2 DEG Hall sensor , presented in figure 3.
-
Room temperature domain wall pinning in bent ferromagnetic nanowires
A 2 - axis Hall effect sensor (Sentron AG) was used to implement a closed feedback loop on the rotation system, giving an angular positional accuracy varying from 0.2◦ at 4 kOe to 1◦ at 500 Oe.
-
Innovative Encoders for Demanding Applications (.pdf)
is a permanent magnet attached to the device’s shaft and a 2 - axis Hall effect sensor .
-
Joint Fault-Tolerant Design of the Chinese Space Robotic Arm
overcome the dithering of the 2 - axis Hall Effect sensor , capability, every joint is equipped with multi-sensory as shown .
Indicates content that may require registration and/or purchase.