-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, SPINDLE AXIS, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nook Industries, Inc.
Description: Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate is diagonal to deflection points of Y-axes. Small masses can be moved at high acceleration.
- Rated Speed: 78.74015748031496 in/sec
- Rated Force: 40.464 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.295275590551181 to 2.95275590551181 in/sec
- Lead: 0.01968503937007874 to 0.1968503937007874 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Newport MKS
Description: roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from
- Stroke or X-Axis Travel: 0.0787402 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from
- Stroke or X-Axis Travel: 0.0787402 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Festo Corporation
Description: For applications that require precision High reliability and long service life For large loads Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-BS – the new generation of electric ball screw axes in Normal version The ball screw axis ELGD-BS with
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Rated Speed: 16.53543307086614 to 65.74803149606299 in/sec
- Rated Force: 515.0168 to 1,029.8088 lbs
- Material: Aluminum
-
Supplier: Radwell International
Description: LINEAR ACTUATOR, SERVO ELECTRIC SLIDE MODULE, SINGLE AXIS, 300MM STROKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Festo Corporation
Description: For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 118.11023622047244 in/sec
- Rated Force: 340.1224 lbs
- Material: Aluminum
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes
- Stroke or X-Axis Travel: 45.275615 to 80.708705 inch
- Rated Speed: 11.8110236220472 to 70.8661417322835 in/sec
- Rated Force: 12.5888 to 76.2072 lbs
- Lead: 0.1968503937007874 to 1.1811023622047239 inches per
-
Supplier: PI (Physik Instrumente) L.P.
Description: Load capacity to 250 kg Repeatability to ±0.2 µm Travel ranges to 100 mm / 60° Actuator resolution to 5 nm MTBF 20,000 h Works in any orientation Linear and rotary multi-axis scans Vacuum-compatible versions available Sophisticated controller using vector algorithms,
- Number of Axes: 6 #
- Load Capacity: 20 to 250 kg
- X-axis Travel: -50 to 50 mm
- Y-axis Travel: -50 to 50 mm
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes
- Stroke or X-Axis Travel: 5.905515 to 100.393755 inch
- Rated Speed: 73.8188976377953 in/sec
- Motor Continuous Power: 0.134022038490282 HP
- Motor Voltage: 100 to 200 volts
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes
- Stroke or X-Axis Travel: 19.68505 to 78.7402 inch
- Rated Speed: 47.244094488189 in/sec
- Rated Force: 76.2072 lbs
- Lead: 0.7874015748031497 inches per
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes
- Stroke or X-Axis Travel: 29.527575 to 78.7402 inch
- Rated Speed: 47.244094488189 in/sec
- Rated Force: 76.2072 lbs
- Lead: 0.7874015748031497 inches per
-
Supplier: Del-Tron Precision, Inc.
Description: slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability
- Stroke or X-Axis Travel: 1 inch
- Base Length: 4.724 inch
- Base Width: 0.906 inch
- Base Height: 1.04 inch
-
Supplier: ETEL S.A.
Description: AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan”
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 48.1072 lbs
- Motor Continuous Power: 0.0268044076980564 HP
- Motor Voltage: 48 volts
-
Supplier: PHD, Inc.
Description: Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary section only.
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-Axis: ZLW-10120, Belt-driven actuator - 200.0N Z-Axis: GRR 1280, Belt-driven actuator -
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 29.527575 inch
- Carriage Load: 5.5125 lbs
-
Supplier: igus® inc.
Description: linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 5.5125 lbs
-
Supplier: Newport MKS
Description: The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most of Newport’s stages, including the popular GTS and ILS linear stages, URS rotation stages, and LTA actuators.
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Newport MKS
Description: Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and
- Load Capacity: 2.248 lbs
- Maximum Dimension / Diameter: 0.08202104166666667 ft
- Length: 0.08202104166666667 ft
-
Supplier: Automation Ware
Description: AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The belt axes are
- Stroke or X-Axis Travel: 3.93701 to 118.1103 inch
- Rated Force: 0.4496 to 179.84 lbs
-
Supplier: Mad City Labs, Inc.
Description: The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary
- Features: Electrical, Other
- Orientation: Horizontal
- Axis Configuration: Tip/Tilt Axes
-
Supplier: item Industrietechnik GmbH
Description: smoothly and precisely without sacrificing dynamics. Radial stabilizers on the inside of the axis provide perfect support for the specially shaped spindle regardless of the stroke length and carriage position. Installation dimensions of just 60x60 mm and two Line 6 groves on its side flanks,
- Stroke or X-Axis Travel: 102.36226 inch
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail bearings or
-
Supplier: PI (Physik Instrumente) L.P.
Description: design: 65 mm width, 20 mm height NEXACT® reference-class linear positioner Linear positioner with NEXACT® PiezoWalk® drives allow high-precision positioning in the nanometer range over long travel ranges. They are equipped with direct-measuring linear encoders and crossed
- Stroke or X-Axis Travel: 0.5118113 to 2.0472452 inch
- Rated Speed: 0.393700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Axis Configuration: X Axis Only
-
Supplier: Yamaha Corporation
Description: of 300 to 2,400mm/sec. Additionally, its stroke range varies from 50 to 1,450mm, providing ample versatility for a wide range of applications. With its advanced features and precision capabilities, the Yamaha LGXS electric linear slide actuator is well-suited for applications in
- Stroke or X-Axis Travel: 1.968505 to 57.086645 inch
- Rated Speed: 94.488188976378 in/sec
- Rated Force: 352.8 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: Multi-Axis Actuators with Highly Linear Displacement Lead-free, crystalline actuator material High dynamics Ideal for operation without position control Low electrical power consumption Minimal length tolerances Stack actuator Bipolar operating voltage up to ±500
- Maximum Displacement: 1 µm
- Maximum Operating Voltage: 500 volts
- Stiffness: 140 to 900 N/µm
- Resonance Frequency: 105 to 160 kHz
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive
- Stroke or X-Axis Travel: 0.5 to 1 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive linear motor actuator solution for payload elevation provides micron resolution and repeatability with strokes up to 2 m.
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel range 100 µm Resolution to 0.2 nm Linearity error 0.2 % Compact: Footprint 60 mm x 60 mm Very cost-effective controller / piezo mechanics systems Frictionless, high-precision flexure guiding system Outstanding lifetime due to PICMA® piezo actuators
- Z-Axis Travel: 0.00393701 inch
- Base Length: 2.362206 inch
- Base Width: 2.362206 inch
- Base Height: 1.0629927 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Carriage Length: 6.13 inch
- Device Type: Ball Slide
-
Supplier: Del-Tron Precision, Inc.
Description: linear actuators, linear positioning stages, lead screw driven stages, and more generally and linear actuators or simply motion slides. Positive lead screw drive. Zero backlash. Friction-free linear ball or roller slides. Accurate, repeatable linear
- Stroke or X-Axis Travel: 2 inch
- Y-Axis Travel: 2 inch
- Carriage Load: 35 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 1.968505 inch
- Carriage Load: 0 to 55.125 lbs
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
Find Suppliers by Category Top
Featured Products Top
-
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Miniature Six-Axis Force/Torque Measurement The Hypersen HPS-FT025 is designed for compact robots, precision automation, research platforms, and small test equipment. It simultaneously measures forces along the X, Y, and Z axes and moments around all three (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
-Position Stability This hexapod is engineered to achieve superior precision and stability. Its actuators provide a resolution of 1.4 nanometers, and the platform delivers in-position stability of 3 nanometers. Automating 6-Axis High Precision Motion Tasks (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
: Theta X / Y: 15°; Theta Z: 30° • Max Speed: 500mm/s (linear), 100°/s (rotational) • Minimum Incremental Motion (MIM): 10nm / 2 µrad • Repeatability: ±50nm (XY), ±75nm (Z), ±2 µrad (rotational) • Sensor Resolution: 1nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Solenoids: Unique linear solenoid offering a long stroke with cost-effective semi-proportional control. Latching Solenoids: Linear bistable solenoids with 2 positions in cost-effective open (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
More Information Top
-
Development of cryogenic permanent undulators operating around liquid nitrogen temperature
2 - axis linear actuator .
-
Assembly partitioning along simple paths: the case of multiple translations
Notably, the algorithm above encodes exactly the type of motions executed by 2 - axis linear actuators and some other common types of assembly automa- tion.
-
A robotic platform for testing moth-inspired plume tracking strategies
The gantty is an Adept 97N1-005 series 2 - axis Cartesian linear actuator .
-
Topological design of the 5-DOF parallel-wrist manipulator with a constraining mechanism
Fig. 2 linear actuator and Central axis .
-
Study on Kinematic Optimization of a Combined Parallel-Serial Manipulator
Fig. 2 linear actuator and Central axis .
-
Nonlinear control of a hydraulic robot using singular perturbations
All actuators are rotary actuators, ex- cept for axis 2 which is a linear actuator .
-
A simulation model of focus and radial servos in compact disc players with disc surface defects
The actuator used to move the OPU in focus and radial directions is a 2 - axis linear electro magnetic actuator .
-
Autonomous production cells
It gives theoretically - when the dimensions of the griffin object are adapted to that of the griffin system infinitely, many positions, in that the sucking actuators of linear axes 1 and 2 the distance to take up from these.
-
Sustainable Energy in the Built Environment - Steps Towards nZEB
…were used in building the orientation system with the radiation concentration system: • PLC GM7-DT02U(N); • A rotary actuator, model H-Fang-62-R-24E010, for the azimuthal axis and a linear actuator ELERO ATON 2 for the altitudinal axis…
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > A Computational and Experimental Analysis of Spacecraft Propellant Tanks Implemente...
The current experimental set-up at the Embry-Riddle Aeronautical University Fuel Slosh Test Facility consists of a dynamic force-balance, fixed to a single axis linear actuator as pictured in Figure 2 .
Indicates content that may require registration and/or purchase.