-
Supplier: Radwell International
Description: BALL VALVE, INLINE, FNPT, 1/2 INCH, W/ HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1/2 INCH FIP X 1/2 INCH FIP END CONNECTION 2.13 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE
- Valve Size: 0.5 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Actuation: Manual / Hand
-
Supplier: DK-LOK U.S.A.
Description: Up to 1000psig (63bar) Up to 230℃ (446℉) SS316, Brass Butterfly handle optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -22 to 446 F
-
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions:
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Omtec Corporation
Description: by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may be any length. The
- Conveyor Type: Ball Transfer Table
-
Supplier: Omtec Corporation
Description: Omtec standard is to place the first and last PBT Ball Transfer and PPD Positioner Pads 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other PBT Ball Transfers and PPD Positioner Pads are evenly spaced. Omtec PBT Ball Transfer and PPD
- Conveyor Type: Ball Transfer Table
-
Supplier: Honeywell International, Inc.
Description: SOLDERED END CONNECTION HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND VALVE TIMING OVERALL DIMENSION 3-1/2 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM RUBBER (PACKING), BUNA-N
- Valve Size: 0.5 inch
- Pressure Rating: 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: Burger & Brown Engineering, Inc.
Description: Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three positions: WATER, PURGE
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Invotec Solutions Ltd.
Description: The Mould Purge Valve is well-suited for cooling water Supply lines up to 2-inch BSP on frequently changed tools that are hung on small to medium tonnage injection moulding machines. It is permissible to adapt 3/4, 1 1/4, 1 1/2 and 2-inch line sizes
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Radwell International
Description: VALVE BALL 1INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BALL VALVE, 1/4 INCH TUBE, 2 WAY/INLINE, FULL PORT, 150 PSI CWP, 0-212 F, LEVER HANDLE, TUBE X TUBE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton
Description: cleaned, the lever handle is turned to take the basket out of service and to divert the flow through the other chamber. The position of the handle clearly indicates at all times which chamber is in service. No special tools are needed to access the strainer basket for cleaning. The
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
-
Supplier: Pump Solutions Group
Description: Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide
- Pump Type: Self-Priming Pump
-
Supplier: HVACQuick.com
Description: Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be
-
Supplier: Schutte & Koerting
Description: possibility of solids in the suction material from collecting and clogging. 4-inch Cast Iron Water Jet Eductor Cast iron body and tail, bronze nozzle and throat. Motive Inlet: 2-1/2”, 150# flange. Suction and Discharge Connections: 4", 150# flanges. Unit will use 162 gpm of 85
Find Suppliers by Category Top
Featured Products Top
-
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
/700LL Series valves are available in sizes ¼-inch to 2 inches featuring an investment cast 2-piece WCB or CF8M body, blow-out proof stem design, self-adjusting stem packing and a thermal relief hole in the stem slot. A latch-lock handle is standard equipment (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
demanding program expectations. Vlier also has achieved CMMC Level 2 certification, aligning with cybersecurity requirements across the defense industrial base. This milestone signals readiness to handle controlled defense information and support upcoming DoD contract requirements with compliant data practices. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Applications: Our rod ends and ball joint rod ends are designed for hydraulic cylinders, steering and suspension systems, agricultural and construction machinery, mining equipment, industrial automation, robotics, and material handling systems, delivering reliable articulation, smooth motion transmission, and durable performance in demanding industrial applications. (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Water Shut-Off Valves and Supply Stop Devices - Plumbing - Grainger Industrial Supply
I need a replacement handle for 2 and 3 inch ball valves .
-
Barbeque Grill from a LP Tank
… Front 'nose' section with solid floor and hooks for straps, Turkey Fryer moved to front 'nose' section, Spare tire/mount either on the front or underneath, 2 inch Ball valve on the drain port … … some type, SS spring handles on smoke door, ash …
-
Barbeque Grill from a LP Tank
… Front 'nose' section with solid floor and hooks for straps, Turkey Fryer moved to front 'nose' section, Spare tire/mount either on the front or underneath, 2 inch Ball valve on the drain port … … some type, SS spring handles on smoke door, ash …
-
Equipment News/
… ¼ × 12 × 0.35 inch stainless steel tubes, five tamper-resistant top caps, mini stainless steel ball - valve adapter, 1 × 16 × 21 inch SDS Max bit, 2 × 3 × 16 … … driver, and a tee- handle Allen wrench.
-
A pump-sampler as a method of collecting plankton and its preliminary operation
S; suction hose ( 2 inches in diameter), D; drainpipe, P; pump, M; simple flow meter, F; filter cup, Bt and B~; ball valves , H; handle for opening and closing, Sb; additional pipe (0.5 inches in diameter), Bs; valve of Sb.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Ball Valves , 1/2- Inch to 2 -Inch: Rated for 150 psi saturated steam pressure, 400 psi WOG pressure; 3 … … with bronze body conforming to ASTM B 62, full port, chrome-plated brass ball , replaceable "Teflon" or "TFE" … … and vinyl-covered steel handle .
Indicates content that may require registration and/or purchase.