-
Supplier: CANTEX, Inc.
Description: Round junction box, size 1/2 and 3/4 inch
- Features: Electronic and Instrument Enclosures, Knockouts, Other, Screw-on Cover, Terminal and Junction Boxes
- Shape: Round
- Mounting Type: Wall Mount
-
Supplier: RAB Lighting
Description: 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2)
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3.5 inch
- Material: Aluminum
-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2 3/16 INCH 2.1875 DEPTH IN INCH 101.6 HEIGHT IN MM 104.6 WIDTH IN MM UL 514-A APPROVAL 55.5625 DEPTH IN MM SURFACE MOUNTING
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.1875 inch
- Material: Steel
-
-
Supplier: Hubbell Electrical Products
Description: 6 5/8 INCH L X 5 1/2 INCH W X 5 1/4 INCH D OVERALL SIZE 5 3/4 INCH L X 4 5/8 INCH W X 3 9/32 INCH D INNER SIZE 2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Wiegmann
Description: " CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 4.5 INCH 5 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4)
- Length / Height: 5 inch
- Width/Diameter: 4.5 inch
- Depth: 3 inch
- Height: 5 inch
-
Supplier: Appleton Electric
Description: 10 INCH L X 8 INCH W X 5.63 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 1 HUB(S) LUG MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE ALUMINUM BODY MATERIAL ALUMINUM/GLASS COVER MATERIAL 0.44 INCH WALL THICKNESS 7.19 INCH COVER OPENING DIAMETER
- Material: Aluminum
- Features: Explosion Proof
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER
- Length / Height: 19 inch
- Width/Diameter: 15 inch
- Depth: 9.5 inch
- Height: 19 inch
-
Supplier: EXM Manufacturing Ltd.
Description: SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 4 KNOCKOUT(S) BOTTOM KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH
- Width/Diameter: 8 inch
- Depth: 6 inch
- Width or Diameter: 8 inch
- Features: Knockouts, NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508A, CSA 22.2, CUL APPROVAL NEMA 4/12, IP66 ENCLOSURE CONTINUOUS HINGE COVER
- Length / Height: 16 inch
- Width/Diameter: 14 inch
- Depth: 10 inch
- Height: 16 inch
-
Supplier: Austin Company (The)
Description: STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT
- Length / Height: 8 inch
- Width/Diameter: 6 inch
- Depth: 6 inch
- Height: 8 inch
-
Supplier: Madison Electric Products
Description: PVC MATERIAL 4 INCH 4 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 2 INCH 2 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 12 PER CARTON STANDARD PACKAGE INCLUDES COVER, GASKET, SCREW DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: Producto Electric Corp.
Description: PVC MATERIAL 4.37 INCH 4.37 LENGTH IN INCH 4.37 INCH 4.37 WIDTH IN INCH 2.19 INCH 2.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: Hammond Manufacturing Company Inc.
Description: temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Advance Security Products
Description: 1 Step Video Surveillance - This junction box is non functioning. It cannot be used for any electric connections or junctions. It is a Carlon PVC 1/2 inch 2 gang junction box that you will find in many electrical systems and stores. The camera and entire DVR
- Camera Function: Video
-
Supplier: Qualitrol Company, LLC
Description: access panel and one for base of junction box) isolate optical feedthroughs (CON-159-1) and fiber optic extension cables (CAB-700) from harsh environmental conditions Access panel makes installation and connections easy Flat surface for quick, easy and leak-free conduit installation
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Level Basic Display (Inside enclosure) OLED, 4 mm high Interfaces Analog output, Allen-Bradley RIO, DeviceNet™, ControlNet™, EtherNet/IP™, Modbus TCP, PROFIBUS® DP Degree of protection IP69K Housings Stainless steel Hazardous area approval Zone 2/22, Division 2 Applications Process
- Width: 9.8818951 inch
- Height: 10.2755961 inch
- Depth: 4.8425223 inch
- Display: Digital Display
-
Supplier: Radwell International
Description: STEEL ELECTRICAL BOX 4INCH BOX 1/2INCH PUNCHOUTS. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: Thomas & Betts Limited
Description: FS TYPE DIE-CAST ALUMINUM MATERIAL 2-3/4 INCH 4-5/16 INCH 2-3/8 INCH 1/2 INCH HUB SIZE 3 HUB(S) CSA APPROVAL 18.5 CU INCH CAPACITY (1) BOTTOM, (2) END HUB LOCATION
- Material: Aluminum
-
Supplier: Legrand
Description: Ceiling Fan Box with Direct Mount. 24 pack. FEATURES Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.75 inch
- Features: Other, Terminal and Junction Boxes
-
Supplier: Legrand
Description: four gang, and 4 inch round ceiling boxes. All multi-gang and ceiling boxes include exclusive Auto/Clamp feature. Single gang include Quick/Entry feature. Specially designed drill point rapidly penetrates medium gauge steel studs. Screws have combination Hex/Phillips washer
- Length / Height: 3.75 inch
- Width/Diameter: 2.25 inch
- Depth: 3.375 inch
- Shape: Rectangular
-
Supplier: Radwell International
Description: ELECTRICAL BOX, JUNCTION BOX, W/ METAL ANGLE, 1-1/2 INCH NPT INLET. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: O-Z/Gedney
Description: 2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
- Conduit Size: 1.5 inch
- Fitting Type: Pull / Junction Box
-
Supplier: CSA Group
Description: unplasticized poly (vinyl chloride)* boxes and fittings of the following types that are intended to be installed and used with rigid PVC conduit at a maximum working temperature of 75 °C in accordance with the rules of the Canadian Electrical Code, Part I: a) junction boxes with
-
Supplier: Radwell International
Description: JUNCTION BOX, 1 INCH NPT, LS&RS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PANEL, FOR JUNCTION BOX, FITS 14X12 INCH BOX, 14 INCH THICKNESS, MILD STEEL, POWDER COATED FINISH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Electrical Products
Description: MALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 2-3/8 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES GUM MODEL
- Conduit Size: 0.75 inch
- Material: Aluminum
-
Supplier: CANTEX, Inc.
Description: Type FSCC, exposed box, sizes 1/2, 3/4 and 1 inch
- Features: Electronic and Instrument Enclosures, Knockouts, Other, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Mounting Type: Wall Mount
Find Suppliers by Category Top
Featured Products Top
-
Configurations – Available in 30A NEMA L14-30P and 50A NEMA SS2-50P configurations to support different project requirements. Flexible Conduit Routing – Multiple 1-inch and 3 (read more)
Browse Power Connectors Datasheets for Suzhou Ele Mfg Co., Ltd. -
Models ranging in sizes from 1.0 inch to 2.5 inch centerline bore distance. Configure your model with our 3D CAD configurator. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
WTB series terminal blocks, the WGVC series can also be used as a junction box. The WGVC comes with self-tapping captive screws for attaching the cover. WGVC series (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large transmission ratio, i.e. output very low rotary speed. 3. Form of installation: (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
including 2 ABB S 203-K32 breakers and 1x3V/V AC input terminal. Both versions include a 4.0mm grounded copper plate, with the 3U version having a net weight of 110 kg and gross weight of 135 kg, and the 4U version weighing 125 kg net and 145 kg gross, all packaged in a wooden box. As a heavy (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
. Its 2.5-inch internal depth accommodates complex wiring arrangements, enabling professionals to maintain neat, safe, and efficient electrical distribution in demanding commercial and industrial (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Adjustable pressure tailstock - Exclusive Electrolimit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of your Supermike. Adjustable pressure is required for thread gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
This type of packaging is preferred by customers when they need parts stacked neatly on top of each other for ease of assembly. Generally, this type of packaging is used for parts under 2 inches in diameter however, there are exceptions (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
More Information Top
-
Indoor Timers - Grainger Industrial Supply
… Rating @ 250 VAC 2 HP, Load Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ 277 VAC 10 Amps, Hold Feature No, Decorator, Mechanical, 2 1/2 Inches Deep Junction Box , Ivory .
-
Lighting Controls - Grainger Industrial Supply
… Rating @ 250 VAC 2 HP, Load Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ 277 VAC 10 Amps, Hold Feature No, Decorator, Mechanical, 2 1/2 Inches Deep Junction Box , Ivory .
-
Lighting Timers - Grainger Industrial Supply
… Rating @ 250 VAC 2 HP, Load Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ 277 VAC 10 Amps, Hold Feature No, Decorator, Mechanical, 2 1/2 Inches Deep Junction Box , Ivory .
-
Mechanical Timers - Grainger Industrial Supply
… Rating @ 250 VAC 2 HP, Load Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ 277 VAC 10 Amps, Hold Feature No, Decorator, Mechanical, 2 1/2 Inches Deep Junction Box , Ivory .
-
INTERMATIC Timers - Electrical - Grainger Industrial Supply
… Rating @ 250 VAC 2 HP, Load Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ 277 VAC 10 Amps, Hold Feature No, Decorator, Mechanical, 2 1/2 Inches Deep Junction Box , Ivory .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2146.pdf
Insert the ST’70 leads and spud into a l/ 2 inch knockout on junction box (Fig. 2B).
-
$50-$60 Timers - Electrical - Grainger Industrial Supply
… Rating @ 250 VAC 2 HP, Load Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ 277 VAC 10 Amps, Hold Feature No, Decorator, Mechanical, 2 1/2 Inches Deep Junction Box , Ivory .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2521.pdf
2 X 4 INCH JUNCTION BOX .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0214.pdf
2 X 4 INCH JUNCTION BOX .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
This is a small junction box , approximately 2 inches by 2 inches, containing wires joined by a wire nut.
Indicates content that may require registration and/or purchase.