-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 200ohms 1% 4watt
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/2watt 200ohms 5%
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 1.2ohms 2watts 5%
- Resistance Range: 1.2 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 1.2ohms 2watts 1%
- Resistance Range: 1.2 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.25 Watts, 200 Ohm, 2%
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2ohm, Chassis Mount Resistors. This listing supports
- Resistance Range: 2.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 8.2ohm 1% Product overview: RH0258R200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 8.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 1.2ohm 1% Product overview: RH0501R200FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 1.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 200ohm 1% 100ppm 1225 Product overview: RCL1225200RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 2 WATT 200K OHM 1/4 INCH DIAMETER SHAFT CARBON 10% KU2041S28 RV4NAYSD204A ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Passive Product Win Source Part Number: 802755-CFR200J2K2 Packaging: Tape & Box (TB) Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 2W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.2 kOhms Supplier
- Resistance Range: 2,200 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 to -450 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 2.2OHM
- Resistance Range: 2.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374913-FMP200JT-52-8K2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: YAGEO Series: FMP Package: Tape & Box (TB) Product Status: Active Features:
- Resistance Range: 8,200 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 12W Composition: Metal Element Number of Terminations: 2 Resistance: 0.2 mOhms Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 3920 (1052 Metric) ECCN:
- Resistance Range: 0.0002 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 12 watts
-
Supplier: Lingto Electronic Limited
Description: 0.2 OHM 300 WATT SOT227 5% TF
- Resistance Range: 0.2 ohms
- Tolerance: 5 +/- %
- Power Rating: 300 watts
- Technology / Construction: Thick Film
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 200 OHM, 2 WATT, FIXED
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: Allied Electronics, Inc.
Description: 10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR
-
Supplier: Galco Industrial Electronics
Description: Resistor, 6.2K Ohm, 2 Watt, Axial
-
Resistors - Resistor;Thick Film;Res 0.2 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense -- 70089496Supplier: Allied Electronics, Inc.
Description: Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, ΔR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007
-
Supplier: Radwell International
Description: RESISTOR 2OHM 200WATT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 2 ohms
-
Supplier: TE Connectivity
Description: Class : 1kΩ - 1MΩ Resistance Value (OHM) : 909K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2010 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2
- Resistance Range: 909,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Daburn Electronics & Cable
Description: MIL-STD-810D Vibration: 10 - 55 Hz, 2 G, 3 minutes period, 30 minutes along X, Y and Z EMC CHARACTERISTICS Conducted Emissions: EN55022: Level A EN55022: Level B Radiated Emissions: EN55022, Level A ESD (single): EN61000-4-2, Perf. Criteria 2 Radiated Immunity: EN61000-4-3,
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.05Ohm to 5MOhms Power Rating to 200Watt Resistance Tolerances to ±1% TCR to ±50ppm/K TO-227 (TO-238) Housing
- Resistance Range: 0.05 to 5,000,000 ohms
- Power Rating: 200 watts
- Operating DC Voltage: 13 to 1,100 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Radwell International
Description: LUG RESISTOR, CLAROSTAT, 2 OHMS, 200 WATT, 5%. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Daburn Electronics & Cable
Description: resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1KΩ) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Radwell International
Description: BRAKE RESISTOR 200WATT 100-OHM 800VDC AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 22 OHM 0.5 WATT RESISTOR, 16" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick
-
Supplier: TE Connectivity
Description: 63 MM [2.48 INCH ] Product Width : 45 MM [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 3.9 watts
- Operating Temperature: -40 to 257 F
-
Supplier: American High Voltage, Inc.
Description: resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 KOhm resistor will set the output voltage to 50%. Zero ?
- DC Output Voltage: 0 to 200 volts
- DC Output Current: 0 to 0.1 amps
- DC Output Power: 20 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
approach to electronic parking breaks, leveraging new low-ohmic capabilities (2 – 6 milliohms) to address applications in all types of commercial and personal vehicle. Standard mechanical handbrakes have always been susceptible to wear and tear, and could often stop working entirely. Grit (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
±2%, and ±5%. The new SG73P1EW resistors are AEC-Q200 qualified. The increased power capabilities of the SG73P1EW resistors enable engineers to downsize circuits and reduce the number of components required for their design. These anti-surge endured pulse power resistors provide high (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Operational manual for XE-1 experimental controller No. 1 (ETS-1)
200 Ohm Resistor , 2 Watt .
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
2 -5 ohm , 200 watt dummy load resistors .
-
CRCW04022R00FKED Vishay / Dale | Mouser
Thick Film Resistors - SMD 1/16 watt 2ohms 1% 200 ppm .
-
RCL122515R0JNEG Vishay / Draloric | Mouser
Thick Film Resistors - SMD 2watt 15 ohm 5% 200 ppm 1225 .
-
CRCW08052R00FNEA Vishay / Dale | Mouser
Thick Film Resistors - SMD 1/8 watt 2ohms 1% 200 ppm .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-7147.pdf
FOR 2 -STAGES IN HEATING MODE, USE 200 OHM , 1/8 WATT RESISTOR FOR BEST OPERATION.
-
68---685 - Loadparts Search Engine Results
… br>68 OHM 1/8W 5%
68OHM18W5CARBONFILM 200   … … com/search.php?datasheet=68 OHM 1/8W 5%" title="Datasheet" … … 68 OHM 2 WATT RESISTOR
68 OHM …- ROEDERSTEI 681K0-0805-100-1% - Loadparts Search Engine Results
… td> XICON200   … … com/search.php?datasheet=681K OHM 1/4W 1%" title="Datasheet" … … b>681K OHM 1/8 WATT RESISTOR
681K OHM … …2   … - MOLEX 510-04-0700 - Loadparts Search Engine Results
… "Datasheet">Datasheet2 SA 1011 - Loadparts Search Engine Results … DatasheetLearn more about IHS Goldfire - ROEDERSTEI 681K0-0805-100-1% - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.