-
Supplier: Henkel Corporation - Industrial
Description: 2-part, epoxy coating which combines water-borne epoxy resins and tough, fine-grained abrasives to produce a self-sealing, non-slip floor coating. LOCTITE® PC 6317 is a yellow, gray or black, 2-part, epoxy coating which
- Form: Aerosol, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: INVISTA
Description: fast curing is desired.DYTEK® DCH-99 Amine (1,2-Diaminocyclohexane)DYTEK® DCH-99 amine is valuable in the curing of epoxy coatings, composites, and in polyurethanes and polyureas. In coatings, DYTEK® DCH-99 amine is suitable for use in epoxy-based flooring
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme corrosion caused by chemical exposure. LOCTITE® PC 7319 is a gray, 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme
- Operating / Use Temperature: 150 F
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
-
Supplier: ASTM International
Description: must be governed by experience and the requirements in each individual case, together with agreement between the purchaser and the seller. 1.2 High-performance architectural coatings are tough, extra-durable organic coating systems that are applied as a continuous (seamless)
-
Supplier: Charles Ross & Son Company
Description: disintegrating, slotted and fine screen stator heads Single mechanical seal for operating pressure up to 45 psig with Viton elastomers Stainless Steel type 316 wetted parts Designed for bench or floor mounting All non-Stainless Steel external surfaces coated with a white
- Motor Speed: 10,000 rpm
- Motor Power: 1 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: Stainless steel type 304 wetted parts with 80 grit polish Non-stainless steel components are finished with a durable two-part epoxy coating TEFC 230/460 volt, 3 phase, 60 Hz motors Heavy duty carbon steel sealed gearbox with special gearing and belt drive design. Viton
- Media Viscosity: 100,000 to 2,000,000 cps
- Capacity: 0.3342013656804607 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 3,600 rpm
- Motor Power: 5 to 75 HP
-
Supplier: Charles Ross & Son Company
Description: in many sizes and materials of construction from 1/2 through 150 horsepower. (Our in line high shear mixers are 3A approved) STANDARD FEATURES: 1-1/2 through 200 HP. 230/460 volt, 60 Hz., three phase, explosion proof motors (see below for starters and controls). Standard, single-stage,
- Capacity: 8.822916053964162 to 238.61977509584895 cubic feet
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: Teflon braided packing Manually operated slide paddle discharge valve All exterior non-stainless surfaces are painted with a white two-part epoxy coating Single speed drive 230/460 volt, 60 Hz, three phase, TEFC motors (see options for starters and controls) Blender is mounted
- Capacity: 0.467881911952645 to 514.2690615090929 cubic feet
- Motor Speed: 15 to 100 rpm
- Motor Power: 0.75 to 50 HP
- Mixer Type: Agitator, Paddle
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Three component, epoxy resin polymer, brightly colored quartz aggregate
- Features: Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated, Floor, Interior
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Description: Cor-Cote® VEN FF FLAKE FILLED VINYL ESTER NOVOLAC is a multi-functional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids and strong oxidizers. It also provides excellent resistance to thermal degradation. Overlapping
- Wet / Applied Thickness: 0.02 to 0.025 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Description: General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent compressive strength and
- Features: Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Description: be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor, Other
- Form: Liquid
-
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
- Coverage: 160.00000000000003 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: drying process. This will help promote curing in a timely manner. Mixing Directions DO NOT THIN. DO NOT HAND MIX. Begin mixing both components in the Part A pail using a power mixer (e.g. 1/2" drill and paint or plaster paddle). Mix thoroughly for three minutes. Once Titebond 531 PLUS
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat, Coating
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating
- Coverage: 40.00000000000001 to 60.00000000000001 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Coating, Paint
-
Supplier: Sauereisen, Inc.
Description: chests in paper mills. Depending on the chemical and temperature environment, Fast-Trak is available in either vinyl ester or novolak epoxy formulations which are used with an appropriate Sauereisen Primer. A monolithic coating applied by airless spray, the Fast-Trak system may be used
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It provides
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for severe chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Fosroc Limited
Description: The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a clear liquid and is based on a silane-siloxane dissolved in a penetrating organic carrier. The
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration.
- Cure / Dry Temperature: 75 to 80 F
- Features: Brush / Roll-on, Exterior, Floor, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
standards for floor coatings. With a unique balance of one-part epoxy with the right grit, the result is a surface that works to create tractions for shoes or barefeet. One of the features of this coating is that it is gentle on bare feet - it does not feel abrasive like tapes and (read more)
Browse Traction Coatings and Friction Modifiers Datasheets for FORREST Technical Coatings -
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
. 96M series FIRMfoot® can be used to create non-slip surfaces on ramps, floors, or equipment. The water-reducible epoxy ester coating with grit is designed for foot traffic on most properly prepared substrates, such as steel, fiberglass, treated aluminum, concrete, and wood. Water (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc.
More Information Top
-
Characterization of radon penetration of different structural domains of concrete. Final project report
The slab edges were coated with a 2 - part epoxy floor coating (Armorseal 1000,SherwinWilliams Co., Cleveland, OH)to form an impermeable sealto the foam plastic backer rods that closed the slab-frame gap.
-
CR4 - Thread: Scratch Resistant Clear Coating for PVC
AT the power plant where I work, the concrete floors have just been painted with a 2 part epoxy paint that was applied in two 25 mil thick coats .
-
welding over epoxy flooring???
My company's warehouse floor was just coated with epoxy , but the professional installation of epoxy is more than just a coating of grey 2 part epoxy that you find in the home store kits.
-
Countries > Canada > National > Regulations > Canada Transportation Act > [CANADA Reg C.R.C.-1145] C.R.C., c.1145 - Ammonium Nitrate Storage Facilities Regulat...
2 ) If the floor or any other part of a storage facility in contact with ammonium nitrate or ammonium nitrate mixed … … be protected against ammonium nitrate impregnation by a plastic sheet or a suitable coating such as polyurethane or epoxy paint.
-
Countries > Canada > National > Gazette > 2008 > Part I > [CANADA Gazette Part i, 2008-1206] Part I‚ December 6‚ 2008‚ Vol. 142‚ No. 49
In relation to the substance Oxirane, 2,2′-[(1-methylethyli- dene)bis[4,1-phenyleneoxy[1-(butoxymethyl)- 2 ,1-ethanediyl] oxymethylene]]bis-, a significant new … … in any quantity, other than in two- part epoxy industrial floor coatings where a curing agent …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Martinal® ON-4608 [Martinswerk GmbH] Chem. Descrip.: Aluminum hydroxide CAS 21645-51- 2 ; EINECS/ELINCS 244-492-7 Uses … … plastics, polyester (SMC, BMC, laminates), epoxy , acrylic, crosslinked elastomer conveyor belts, profiles, molded parts , flooring , PVC (plasticized, rigid foam … … disps., paints, varnishes, powd. coatings .
-
Handbook of Fillers, Extenders, and Diluents
… //www.martinswerk.de] Chem. Descrip.: Aluminum hydroxide CAS 21645-51- 2 ; EINECS/ELINCS 244-492-7 … … polyester (SMC, BMC, laminates), epoxy , acrylic, crosslinked elastomer conveyor belts, profiles, molded parts , flooring , PVC (plasticized, rigid foam … … disps., paints, varnishes, powd. coatings Properties: Powd.; 7-11 …
-
Handbook of Green Chemicals
Chem. Descrip.: Aluminum hydroxide CAS 21645-51- 2 ; EINECS/ELINCS 244-492-7 Uses … … SMC, BMC, laminates, artificial marble), epoxy , acrylic, crosslinked elastomer (conveyor belts, profiles, molded parts , flooring ), PVC (plasticized, rigid foam … … disps., paints, varnishes, powd. coatings Properties: Powd.; 9-13 …
-
Academic/Technical Education: A Partnership Approach for a Truck and Diesel Technology Program by Chicago Public School System and International Truck and Engi...
… for oil, fuel and coolant Security fence and gate Paint walls (all rooms) Seal with Epoxy Coat the concrete floors (both rooms) Lighting system … … towel receptacles 40 Stools/chairs 2 Four drawer filing cabinets … … cabinets (for gaskets and parts ) (5ft h. × 4 …
Indicates content that may require registration and/or purchase.