-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics Updated technology gives the new Peavey SP® 2 better performance, sound dispersion and lighter weight at an unbelievably low price. This rugged and dependable two-way enclosure uses a 15 inch Peavey Black Widow® speaker that will handle up to 2000 watts of peak power
-
Supplier: Visual Sound, Inc.
Description: amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-2SP speakers to your amplifier. The GTV-CR-2SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug
-
Supplier: TMP Pro Distribution
Description: Speaker Inputs and Volume Control Two audio inputs are provided. The inputs are combined internally and sent as a monaural signal to the internal speaker amplifier. The volume control adjusts the level to the front panel speaker. Typically, these inputs are used with the
- Application: Music / Audio Systems
-
-
Supplier: TMP Pro Distribution
Description: 279 mm (11.0 in) to top of suspension bracket. Net Weight (ea) : 3.7 kg (8 lbs) Included Accessories : Two suspension cable systems (see "Suspension", above), two 2-pin removable locking euro-block connectors, two rubber covers for euro-block connectors
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: hardware barrier strip and two 4- pin Neutrik® Speakon® connectors. An input weather cover is provided with an integral gland nut connector for use in outdoor applications. In the outdoor configuration, connections are made thru the 4-position barrier strip. The gland nut is
- Nominal Input Power: 800 watts
- Sensitivity: 96 dB
- Frequency Response: 60 to 16,000 Hz
- Speaker Size: 12 inch
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TelephoneStuff.com
Description: Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory jack, Kevlar re-enforced coil cabling and dust, water, vibration, and wind
- Application: Headset / Helmet, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in
- Application: Headset / Helmet, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90,
- Application: Headset / Helmet, Telephone / Voice Communication
-
Supplier: Radwell International
Description: CONNECTORS SPEAKER BINDING POST LIGHT ALMOND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Light Duty Speaker Mic Tactical Body PTT Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100
- Application: Headset / Helmet, Telephone / Voice Communication
-
Supplier: HAVE, Inc.
Description: 20SP4S8-TS-TS HAVEFlex Speaker Cable 2' Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimumresistance and excellent frequency response due to low capacitance. Perfect for short or
-
Supplier: HAVE, Inc.
Description: Neoprene ring Housing: PA 6 30% GR Insert (FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Cable 4-way-system: an eight-conductor cable on both ends wired to pins 1+/1-, 2+/2-, 3+/3-, 4+/4- of NL8FC BI-Amp: a four-conductor
-
Supplier: HAVE, Inc.
Description: connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for
-
Supplier: HAVE, Inc.
Description: connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for
-
Supplier: Woo Audio Inc.
Description: 220uf/16V Blackgate bypass (300B cathode) caps, 470uf/160V Jensen decoupling caps, 100u/500V Teflon tube sockets upgrade: $150 (8-pin x4, 4-pin x2) Teflon is a superior material with great isolation and tempreture endurance. The unique design of multiple pin contact area greatly
- Type: Amplifier
-
Supplier: Conxall Corporation
Description: 1/4" Mono 2 Conductor Thick Panel Mount Jack w/Cable Clamp, Nickel Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for
- Connector Type: 1/4'' Phone Plug / Jack
- Features: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: board allows paralleled operation of the Hi-cabinets V 12-60 P (Pin 2+ and 2- = Mid / High signal). Used together with active Hi-cabinets like for instance the V 12-60 A also provides the possibility for a separate Farfield-power amplifier (signal is present at the free
-
Supplier: Visual Sound, Inc.
Description: steel grille protects the SUB 118 against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins
-
Supplier: Black Box
Description: Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop to a video display system w/speakers.
- Impedance: 75 ohms
- Application: Audio, Video
- Features: Cable Assembly, Other
- Cable Shielding: Foil Braid
-
Supplier: Black Box
Description: Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop to a video display system w/speakers.
- Impedance: 75 ohms
- Application: Audio, Video
- Features: Cable Assembly, Other
- Cable Shielding: Foil Braid
-
Description: Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed
- Sound Pressure Level: 92 dB
- Speaker Size: 3.44 inch
- Weight: 70 g
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Frame Diameter / Length: 31 mm
- Frame Depth: 12 mm
- Technology: Electromagnetic
- Terminations: PC Pins
-
Supplier: Tele-Communication, Inc.
Description: Listen GM 6422 Listen Technology Pluggable Microphone 14.2 in. (36 cm) Illuminated red ring - identifies speaker easily Minimize acoustic feedback thru cardioid pattern No pick-up of mechanical table noise through proprietary double rubber band capsule suspension Distortion free pick
-
Supplier: AAEON Electronics, Inc.
Description: COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2, COM.0 Rev. 1.0 RJ-45 x 1, Supports Gigabit Ethernet LVDS, SDVO, Touch Screen, LCD Backlight Connector Audio Jack x 2, Speaker Connector x 2 PATA Connector x
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: listen to audio from one computer while switching to the other computer Supports video resolutions up to 2048 x 1536 (standard 15-pin VGA connectors) Supports Microsoft® IntelliMouse® and the scrolling wheel on most mice] Compact design saves desk space Does not require an AC adapter
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: ARM Inc.
Description: ADC Input Audio CODEC with Line-In/Out and Speaker 80 GPIO pins Debug Interface Connectors 20 pin JTAG (0.1 inch connector) 10 pin Cortex debug (0.05 inch connector) 20 pin Cortex debug + ETM Trace (0.05 inch connector)
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Cirrus Logic, Inc.
Description: component count in the system. Capless connections to the headphones, speakers, and earpiece may be used, saving cost and board area. Additionally, multiple analog input and output pins are provided for seamless integration with analog connected wireless communication devices. All
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: speaker, reducing total component count in the system. Capless connections to the headphones, speakers, and earpiece may be used, saving cost and board area. Additionally, multiple analog input and output pins are provided for seamless integration with analog connected wireless
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: 4D Systems Pty. Ltd.
Description: combination of a 2.8" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-28PTU display module serves as a perfect
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: combination of a 2.4" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-24PTU display module serves as a perfect
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Infineon Technologies AG
Description: mainly targets electronic devices that have legacy barrel connectors or USB micro-B connectors for power such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-LITE complies with the latest USB Type-C standard and enables users to quickly convert
- Features: Other
-
Supplier: Infineon Technologies AG
Description: data capability. It mainly targets electronic devices that have legacy barrel connectors or USB micro-B connectors for power such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-LITE complies with the latest USB Type-C standard and enables
- Features: Other
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -4 to 158 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Infineon Technologies AG
Description: to support ports with or without USB data capability, and it mainly targets electronic devices that have legacy barrel connectors (up to 100 W) or USB micro-B connectors for power input such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-Plus
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
2-Pin Round Type Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
CAMM2 (Compression Attached Memory Module) is the next generation of memory interconnect from Amphenol, a JEDEC standard that comes in several stack heights and pin sizes. CAMM2 uses Amphenol cLGA® direct-attach compression technology for high (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Description This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.Supports reversible blind insertion, utilizing a strong magnetic array for precise (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
insertion or confined spaces. 2) safer:The connector will automatically disengage when tripped, protecting the device interface and cables. 3) Longer lifespan: Less mechanical wear, insertion and removal life can reach tens of thousands of times or (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
applied at the center of the pin and the pin is supported at each end (P/2) by the Clevis. The strain gages are sealed inside small axial holes and are positioned at two locations at the clevis to clevis eye interfaces. In order to sense only those strains which are induced by the shear forces at these (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation
More Information Top
-
Shopping In Microphone Preamps - Big Bruin
… a Glance:Circuit topology: 100%-discrete, high-voltage Class A Gain: Switched 3dB steps (maximum gain +30dB)Input impedance: 3-Mohm unbalanced (single ended) Maximum input level: +24dBu unbalanced, 400w speaker input output connectors : 2 x XLR ( pin 2 hot, electronic balanced …
-
[RESOLVED] Bad motherboard or cpu?
2 . verified speaker connector is plug in to assigned pin in MB .
-
Bill of Materials - Acer DA220HQL
Speaker Assembly - 2 Speakers with Injection Molded Housings, 4- Pin Wire Harness & Connector , Conductive Laminate Tape .
-
PDF - Acer DA220HQL
Speaker Assembly - 2 Speakers with Injection Molded Housings, 4- Pin Wire Harness & Connector , Conductive Laminate Tape1 .
-
PDF - Asus Eee Slate B121-A1
Loudspeaker Assembly - Dual Speakers in Injection Molded Plastic Housing, 2 2-Wire Harness, 1 4-Position Pin Socket Connector .
-
ATP - Hanford site emergency alerting system - 200E(E1-E8), S1,and S5 siren stations, central controller, {ampersand} portable test set
Remove phoenix type connector from tone generator board (located upper r i g h t on top most enclosure), Connect external speaker t o pins TG-1 and T(;- 2 (use o f telephone service technician s t y l e monitor …
-
Techist - All Things Tech - View Single Post - Old Dell Mobo into a new case problems ...
If you have 2 rows of 8 eight pins on mobo, the most common configuration is to have all the pins for any single connector in the same row, so you may have speaker , power & Hdd LED in one row & …
-
Page 14. Semiconductor parts with 410 in root number
4.00mm (.157") Pitch Pogo Speaker Connector , Height: 2.60mm (.102"), Contact Pin : 1.0??m (40??") Gold (Au) over 3-5??m Nickel Plating, 2 Circuits .
-
Page 4. Semiconductor parts with 047 in root number
4.00mm (.157") Pitch Pogo Speaker Connector , Height: 2.60mm (.102"), Contact Pin : 1.0??m (40??") Gold (Au) over 3-5??m Nickel Plating, 2 Circuits .
Indicates content that may require registration and/or purchase.