Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: RUNNER BLOCK, LINEAR, STANDARD HEIGHT, 34 MM RAIL WIDTH, FLANGED, LONG, STANDARD HEIGHT, LIGHT PRELOAD, NORMAL ACCURACY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches
- Rated Speed: 9.84 in/sec
- Rated Force: 7,900 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Modern Linear Incorporated
Description: The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used
- Carriage Load: 1,528 lbs
- Material: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
- Features: Crossed Roller Slide, Horizontal, Other
-
-
Description: The newest member of the TPM+ family brings robust power to the world of motion. The revolutionary actuator offering space-saving design with optimal power density. This product sets the tone in highly dynamic, linear applications using rack & pinion or ball screws, as well as in
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 3,362.83185840708 In-lbs
- Rotational Output: Table
-
Supplier: H2W Technologies
Description: payloads. These actuators are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system. Coupling the actuators with a bearing system (if not supplied), position feedback device, linear servo amplifier and
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Integrated Linear Stage-Type Actuator, Frame Size 9 = 250 mm (9.8 in) base width, 460V ac, Direct Drive, 380 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake
- Drive Type: Direct Drive
-
Supplier: Newport MKS
Description: locations can be switched. 423 XYZ Stage Stack Assembly These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle bracket.
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Linear Slides and Linear Stages - High vacuum linear actuator, 25 mm travel, RS-232 -- X-NA08A25-SV2Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These actuators
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Newport MKS
Description: The 8303 Picomotor Piezo Linear Actuator is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our optomechanical translation stages or your own custom devices. It has better than 30 nm resolution with
- Blocked Force: 22 N
- Features: Other
-
Supplier: Newport MKS
Description: Actuators for this stage are sold separately. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted
- Stroke or X-Axis Travel: 1.968505 inch
- Axis Configuration: X Axis Only
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Newport MKS
Description: stage. A left-handed configuration is recommended when using the stage for vertical translation, and it may also be useful for improving adjustment accessibility in some systems. Build Multi-Axis Stage Stacks Our 426/436 Series stages are easily stacked and may also be
- Stroke or X-Axis Travel: 1.968505 inch
- Base Length: 0.13779535 inch
- Base Width: 6 inch
- Device Type: Crossed Roller Slide
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LAC Series actuator is our most compact actuators and with a 0.024 µm microstep size, they offer the finest resolution as well. The LAC actuators are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.551181102362205 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website.
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 105 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website.
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 312 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website.
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 158 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Base Length: 3.5 inch
-
Supplier: Zaber Technologies, Inc.
Description: These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 3.1496062992126 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: These electric linear actuators, based on standard NEMA stepper motors, come in a variety of sizes to fit many applications. Each electric linear actuator includes 30 cm of cable wired to a male DB15 connector for use with our X-MCC Series stepper motor controller. Set up
- Stroke or X-Axis Travel: 0.6299216 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website.
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 116 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Base Length: 3.5 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Base Width: 1 inch
- Base Height: 0.5 inch
-
Supplier: Artifex Engineering
Description: lock the stage in position. * Economical and Smooth motion via an M6 x 0.25mm pitch screw actuator. * Cross roller bearing gives maximum angular deviations of 15 arcsec for yaw and 25 arcsec for pitch. * Backlash-free via preloaded spring against the actuator’s tip. * Easy to
- Stroke or X-Axis Travel: 1 to 1.5 inch
- Base Length: 3.149608 inch
- Base Width: 2.9921276 inch
- Base Height: 0.96456745 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 56 to 110 lbs
- Base Width: 1 inch
- Base Height: 0.5 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are
- Stroke or X-Axis Travel: 0 to 1.968505 inch
- Carriage Load: 0 to 55.125 lbs
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive linear motor actuator solution for payload elevation provides micron resolution and repeatability with strokes up to 2 m.
-
Supplier: Piezosystem Jena, Inc.
Description: multidimensional translation stages applications: nanopositioning microscanning scanning microscopy surface analysis metrology alignment The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of up to 250 microns in open loop, and up to 200 microns in
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.35 to 5 N/µm
- Mass: 300 g
- Electrical Connector: LEMO™ Connector
-
Supplier: PI (Physik Instrumente) L.P.
Description: Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore
- Stroke or X-Axis Travel: 0.8661422 inch
- Y-Axis Travel: 0.8661422 inch
- Rated Speed: 7.8740157480315 in/sec
- Features: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel range 100 µm Resolution to 0.2 nm Linearity error 0.2 % Compact: Footprint 60 mm x 60 mm Very cost-effective controller / piezo mechanics systems Frictionless, high-precision flexure guiding system Outstanding lifetime due to PICMA® piezo actuators
- Z-Axis Travel: 0.00393701 inch
- Base Length: 2.362206 inch
- Base Width: 2.362206 inch
- Base Height: 1.0629927 inch
-
Supplier: H2W Technologies
Description: Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 3.5 lbs
- Orientation: Horizontal, Inverted, Vertical
- Motor Features: Linear Position Feedback
-
Supplier: ETEL S.A.
Description: AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan”
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 48.1072 lbs
- Motor Continuous Power: 0.0268044076980564 HP
- Motor Voltage: 48 volts
-
Supplier: H2W Technologies
Description: This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by dual
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: Piezosystem Jena, Inc.
Description: ultra flat high speed positioner linear motion up to 900 µm excellent guidance accuracy 2.5 N stiffness in z-axis 1.0 nm resolution 3 kHz resonant frequency The newly designed stages of the nanoSX series combine the high accuracy and the high speed of a piezo positioning system
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.2 to 2.5 N/µm
- Length: 60 mm
- Diameter or Height: 20 mm
-
Supplier: H2W Technologies
Description: This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
precision linear stage series is available for fast delivery, enabling high-end industrial, and research applications. PI, a global leader in precision motion control and nanopositioning, now offers fast delivery of the L-511 linear micropositioning stage — designed for (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. (read more)
Browse Snap Action Switches Datasheets for OTTO Controls -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
High-precision optical systems with inexpensive hardware: a unified alignment and structural design approach
The alignment tower system known as OMAR (Opto-Mechanical Assembly Robot) consisted of 3 towers, each with 2 precision motorized actuators pushing precision linear stages .
-
Approaches to creating and controlling motion in MRI
PiezoLEGS non-harmonic rotary motor (left), Nanomotion HR- 2 harmonic linear actuators driving a linear stage (left-center), Shinsei harmonic rotary actuator (right-center), and customizable harmonic PCB Motor (right).
-
Development of a new adaptation system for a manual wheelchair based on human body function
In (c) adjustment part, the optimal setting of the wheelchair, seat height, wheelbase, tread and tilt angle are Figure 2 nr ndhadjusted with linear actuators and linear stages are decided according to the (g) adaptation algorithm.
-
Near-infrared enhanced position-sensitive avalanche photodiodes
The PSAPDs were mounted on a 3-axis optical translation stage with 2 -axes containing computer-controlled linear actuators .
-
Development of a five degree-of-freedom biomanipulator for autonomous single cell electroporation
2 ) Actuators and Controller: The stage actuators are linear direct drives (Aerotech ALS 1000) supplied with optical encoders (Renishaw RGH22A 1-VPP analog read- head, 0.02 mm pitch).
-
Polymer Microring Resonators for High-Frequency Ultrasound Detection and Imaging
A 2 -D translation stage , driven by two motorized linear actuators (T-LA60-A, Zaber Technologies Inc., Richmond, BC, Canada), scanned the microring to collect photoacoustic signals from the bead at dif- ferent positions (each of which was an average of 4…
-
Design and accelerated life test of voice coil type linear actuator for valve operation
We also made out the failure analysis data of linear actuator such as FMMA, FMECA, and 2 - stage QFD considering the reference materials, field failure data, and the opinion of experts of linear actuator.
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
The number depends on the design of the CVT; The initial one will probably have ~ ten ratios/positions per stage/range, with 2 stages /ranges so there will need to be 2 such linear Actuators .
-
Decoupling and skill development in bimanual operations
XY- stages (Fig. 2 ) are composed of two linear motion actuators driven by DC motors.
-
Procedure to evaluate the accuracy of laser-scanning systems using a linear precision electro-mechanical actuator
The precision actuator is a linear stage Micos PLS-85 (Fig. 2 ) which is mainly indicated for precision applications.
Indicates content that may require registration and/or purchase.